处理中...

首页  >  产品百科  >  CL10B333KO8WPNC

CL10B333KO8WPNC

产品分类: 陶瓷电容
厂牌: SAMSUNG
产品描述: 33nF ±10% X7R 16V 0603 贴片安装 1.6mm(长度)*800μm(宽度)
供应商型号: 1276-CL10B333KO8WPNCTR-ND
供应商: Digi-Key
标准整包数: 4000
SAMSUNG 陶瓷电容 CL10B333KO8WPNC

CL10B333KO8WPNC概述

    Samsung CL10B333KO8WPNC Multi-Layer Ceramic Capacitor: A Comprehensive Technical Overview
    1. Product Introduction
    The Samsung CL10B333KO8WPNC is a Multi-Layer Ceramic Capacitor (MLCC) designed for automotive applications. This capacitor belongs to the AEC-Q200 Qualified series, ensuring compliance with stringent automotive reliability standards. The device is engineered for high-reliability use cases in modern electronic systems, particularly those requiring precise capacitance values. Key features include:
    - Type: Multilayer Ceramic Capacitor (MLCC)
    - Description: A 33μF capacitor rated at 16V, with ±10% tolerance and X7R temperature stability.
    - Size Code: 0603 (implying dimensions 1.60×0.80mm).
    - Features: Open configuration with tin plating.
    This capacitor is extensively utilized across industries where precise timing, filtering, decoupling, and signal conditioning are critical. Its automotive-grade qualification further underscores its suitability for harsh operating environments.
    2. Technical Parameters
    The Samsung CL10B333KO8WPNC exhibits the following technical specifications:
    | Parameter | Value |

    | Capacitance | 33μF ±10% |
    | Rated Voltage | 16V |
    | Dielectric Type | X7R (Temperature stable) |
    | Temperature Stability | ±15% (-55°C to 125°C) |
    | Tolerance | ±10% |
    | Case Size | 0603 (1.60 × 0.80mm)|
    | Outer Electrode Plating | Nickel (Ni) and Tin (Sn 100%) |
    | Packaging | Cardboard type; 7" Reel / 4K Pieces |
    Additional parameters:
    - Thermal Characteristics: Temperature coefficient ranges between -55°C and 125°C, suitable for X7R dielectrics.
    - Performance Testing: Demonstrates robustness under extreme conditions like high temperature exposure, humidity bias, vibration, and soldering heat resistance.
    3. Product Features and Advantages
    The CL10B333KO8WPNC offers several key advantages:
    1. Reliability: AEC-Q200 certification ensures compliance with rigorous automotive reliability standards.
    2. High Stability: The X7R dielectric provides excellent temperature stability, minimizing capacitance drift over operational temperature ranges.
    3. Compact Form Factor: The 0603 size minimizes PCB real estate usage while offering enhanced integration flexibility.
    4. Longevity: Excellent insulation resistance (>10000MΩ) and minimal dielectric loss ensure prolonged lifespan in high-frequency applications.
    5. High Voltage Capability: Rated up to 16V, the capacitor is suitable for applications requiring higher voltage margins.
    These features position the capacitor as a top choice for filtering, coupling, and bypassing in automotive, industrial, and consumer electronics systems.
    4. Application Case Studies and Usage Recommendations
    Applications:
    - Automotive Electronics: Engine control units (ECUs), power management systems, and infotainment systems.
    - Industrial Control Systems: Power supply filtering and signal conditioning in PLCs and industrial automation.
    - Consumer Electronics: Mobile devices, IoT sensors, and portable medical equipment.
    Usage Recommendations:
    - Ensure proper PCB layout practices to minimize parasitic inductance and optimize EMI performance.
    - Utilize a reflow soldering process with a peak temperature of 260°C ±5°C to meet IPC/JEDEC J-STD-020D standards.
    - For critical applications, consider temperature compensation using complementary components (e.g., C0G capacitors) alongside X7R types.
    5. Compatibility and Support
    - Compatibility: Compatible with industry-standard PCBs and assembly processes, including lead-free soldering techniques.
    - Support: Samsung Electronics provides detailed documentation, technical support, and application engineering assistance to address c

CL10B333KO8WPNC参数

参数
电容值 33nF
容差 ±10%
温度系数 X7R
额定电压 16V
长*宽*高 1.6mm(长度)*800μm(宽度)
通用封装 0603
安装方式 贴片安装
应用等级 汽车级
包装方式 卷带装

CL10B333KO8WPNC厂商介绍

SAMSUNG(三星)是一家总部位于韩国首尔的跨国电子公司,成立于1938年,是全球最大的信息技术公司之一。三星的业务涉及多个领域,包括消费电子、移动通信、半导体和显示器等。

主营产品分类:
1. 消费电子:包括电视、音响、家用电器等。
2. 移动通信:智能手机、平板电脑等。
3. 半导体:存储芯片、处理器等。
4. 显示器:液晶显示器、OLED显示器等。

应用领域:
三星的产品广泛应用于家庭、商业、工业等多个领域,如智能家居、移动办公、数据中心、医疗设备等。

三星的优势:
1. 技术创新:三星在半导体、显示器等领域拥有强大的研发能力,不断推出创新产品。
2. 品牌影响力:三星是全球知名品牌,拥有广泛的客户基础。
3. 全球布局:三星在全球设有多个生产基地和研发中心,实现全球化运营。
4. 产业链整合:三星在多个领域拥有完整的产业链,实现从原材料到成品的一体化生产。

CL10B333KO8WPNC数据手册

厂牌 PDF简要描述 下载
SAMSUNG 陶瓷电容 SAMSUNG CL10B333KO8WPNC CL10B333KO8WPNC数据手册

CL10B333KO8WPNC封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
4000+ $ 0.0129 ¥ 0.1086
8000+ $ 0.0112 ¥ 0.094
12000+ $ 0.0107 ¥ 0.0891
20000+ $ 0.01 ¥ 0.0838
28000+ $ 0.0096 ¥ 0.0807
40000+ $ 0.0093 ¥ 0.0777
100000+ $ 0.0085 ¥ 0.0713
200000+ $ 0.0081 ¥ 0.0674
400000+ $ 0.0077 ¥ 0.0642
库存: 16000
起订量: 4000 增量: 1
交货地:
最小起订量为:4000
合计: ¥ 434.4
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242