处理中...

首页  >  产品百科  >  CL21C561JEF1PNE

CL21C561JEF1PNE

产品分类: 陶瓷电容
厂牌: SAMSUNG
产品描述: 560pF ±5% C0G(NP0) 250V 0805 贴片安装 2mm(长度)*1.25mm(宽度)
供应商型号: 1276-CL21C561JEF1PNETR-ND
供应商: Digi-Key
标准整包数: 2000
SAMSUNG 陶瓷电容 CL21C561JEF1PNE

CL21C561JEF1PNE概述

    Multi-Layer Ceramic Capacitor (MLCC) Product Overview
    Product Introduction
    The Multi-Layer Ceramic Capacitor (MLCC) is a critical component widely used in electronic circuits for its ability to store electric charge and filter noise. This particular MLCC model, identified as Samsung Electronics’ part number CL21C561JEF1PNE, is designed to meet automotive standards with its AEC-Q200 qualification. It serves as a capacitor with a nominal capacitance of 560 nF, rated voltage of 250V, tolerance of ±5%, and operates under the C0G dielectric class. These capacitors are typically used in applications requiring high stability, low losses, and reliability under extreme conditions, such as automotive electronics, power supplies, and communication devices.
    Technical Parameters
    | Parameter | Value/Specification |

    | Product Type | Multi-Layer Ceramic Capacitor |
    | Nominal Capacitance | 560 nF |
    | Voltage Rating | 250 V |
    | Tolerance | ±5% |
    | Dielectric Class | C0G (Temperature Coefficient = 0 ±30 ppm/°C) |
    | Outer Dimensions | 0805 package (2.00 × 1.25 mm) |
    | Inner Electrode Material | Nickel (Ni) |
    | Termination Material | Copper (Cu) |
    | Plating | 100% Tin (Sn), Lead-Free |
    | Packaging | Embossed Type, 7” Reel / Quantity: 2K |
    Product Features and Advantages
    This MLCC is characterized by its high precision and robustness, ensuring long-term performance under harsh operating environments. Key features include:
    - Automotive Grade: AEC-Q200 qualification ensures compliance with rigorous automotive standards.
    - High Reliability: Withstanding up to 1000 hours at elevated temperatures without degradation.
    - Low ESR (Equivalent Series Resistance): Minimizes energy loss in high-frequency applications.
    - Thermal Stability: Maintains stable capacitance across a wide temperature range (-55°C to 125°C).
    - Wide Operating Voltage: Rated up to 250V, making it suitable for demanding power supply designs.
    Application Cases and Usage Recommendations
    This capacitor is particularly well-suited for automotive systems, such as ignition coils, lighting systems, and sensors. For optimal performance, consider:
    - Ensuring correct soldering techniques to avoid thermal stress.
    - Designing circuits to account for potential capacitance aging and bias effects under high DC voltages.
    - Selecting proper PCB layouts to minimize electromagnetic interference and optimize thermal dissipation.
    Compatibility and Support
    Samsung Electronics provides comprehensive support for this product, including technical documentation and customer service assistance. The MLCC is compatible with standard surface mount assembly processes, adhering to IPC/JEDEC J-STD-020D reflow soldering guidelines. Additionally, compatibility testing against other passive components is recommended to ensure seamless integration in multi-component designs.
    Common Issues and Solutions
    | Issue | Cause | Solution |
    |
    | Low insulation resistance | Moisture ingress or improper plating | Use moisture-proof packaging and rework terminations. |
    | Capacitance shift | Temperature or DC-bias exceeding limits | Review system thermal management and circuit design. |
    Summary and Recommendation
    The Samsung CL21C561JEF1PNE MLCC stands out for its superior quality, reliability, and temperature stability, making it an excelle

CL21C561JEF1PNE参数

参数
电容值 560pF
容差 ±5%
温度系数 C0G(NP0)
额定电压 250V
长*宽*高 2mm(长度)*1.25mm(宽度)
通用封装 0805
安装方式 贴片安装
应用等级 汽车级
包装方式 卷带装

CL21C561JEF1PNE厂商介绍

SAMSUNG(三星)是一家总部位于韩国首尔的跨国电子公司,成立于1938年,是全球最大的信息技术公司之一。三星的业务涉及多个领域,包括消费电子、移动通信、半导体和显示器等。

主营产品分类:
1. 消费电子:包括电视、音响、家用电器等。
2. 移动通信:智能手机、平板电脑等。
3. 半导体:存储芯片、处理器等。
4. 显示器:液晶显示器、OLED显示器等。

应用领域:
三星的产品广泛应用于家庭、商业、工业等多个领域,如智能家居、移动办公、数据中心、医疗设备等。

三星的优势:
1. 技术创新:三星在半导体、显示器等领域拥有强大的研发能力,不断推出创新产品。
2. 品牌影响力:三星是全球知名品牌,拥有广泛的客户基础。
3. 全球布局:三星在全球设有多个生产基地和研发中心,实现全球化运营。
4. 产业链整合:三星在多个领域拥有完整的产业链,实现从原材料到成品的一体化生产。

CL21C561JEF1PNE数据手册

厂牌 PDF简要描述 下载
SAMSUNG 陶瓷电容 SAMSUNG CL21C561JEF1PNE CL21C561JEF1PNE数据手册

CL21C561JEF1PNE封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
2000+ $ 0.0866 ¥ 0.7247
4000+ $ 0.0808 ¥ 0.6762
6000+ $ 0.0779 ¥ 0.6519
10000+ $ 0.0747 ¥ 0.625
14000+ $ 0.0728 ¥ 0.6093
20000+ $ 0.071 ¥ 0.5942
50000+ $ 0.0671 ¥ 0.5616
100000+ $ 0.0648 ¥ 0.5421
库存: 10000
起订量: 2000 增量: 1
交货地:
最小起订量为:2000
合计: ¥ 1449.4
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242