处理中...

首页  >  产品百科  >  CL10B224KP8NFNC

CL10B224KP8NFNC

产品分类: 陶瓷电容
厂牌: SAMSUNG
产品描述: 220nF ±10% X7R 10V 0603 贴片安装 1.6mm*800μm*800μm
供应商型号: ZT-CL10B224KP8NFNC
供应商: 海外现货
标准整包数: 1
SAMSUNG 陶瓷电容 CL10B224KP8NFNC

CL10B224KP8NFNC概述

    Samsung Multi-layer Ceramic Capacitor (MLCC) Technical Overview
    Product Introduction
    The Samsung Multi-layer Ceramic Capacitor (MLCC), specifically the CL10B224KP8NFNC, is a compact yet highly reliable component widely used across various electronic applications. It is designed to meet the needs of both power and signal conditioning circuits. This capacitor features a 0603 size with dimensions of 1.60 ± 0.10 mm x 0.80 ± 0.10 mm, making it ideal for space-constrained designs. Its key materials include an X7R dielectric, which ensures excellent temperature stability, and nickel/silver plating, ensuring Pb-free compatibility.
    Target Applications
    This MLCC is primarily utilized in power supply systems, industrial control devices, automotive electronics, and consumer electronics. Its robustness and reliability make it suitable for environments that demand high performance under varying temperature and operational conditions.
    Technical Parameters
    | Parameter | Value |

    | Supplier | Samsung Electro-Mechanics |
    | Samsung Part Number | CL10B224KP8NFNC |
    | Product | Multi-layer Ceramic Capacitor |
    | Capacitance | 220 nF |
    | Tolerance | ±10% |
    | Rated Voltage | 10V |
    | Dielectric | X7R |
    | Operating Temperature Range | -55°C to 125°C |
    | Size Code | 0603 (1.60 mm × 0.80 mm) |
    | Packaging | Cardboard type, 7" reel / 4K pieces |
    Product Features and Advantages
    The CL10B224KP8NFNC MLCC boasts several key advantages:
    - Temperature Stability: X7R dielectric offers ±15% capacitance change across the temperature range (-55°C to 125°C).
    - Reliability: Excellent moisture resistance and proven reliability through stringent Samsung reliability tests.
    - High Temperature Performance: Ensures stable operation up to 125°C.
    - Compact Design: The 0603 size allows integration into densely populated boards while maintaining high performance.
    - Lead-Free Compliance: Nickel/silver plating ensures Pb-free compatibility, aligning with modern manufacturing standards.
    These attributes make the MLCC an optimal choice for high-performance electronic applications where small size and stability are critical.
    Application Case Studies and Usage Recommendations
    1. Power Supply Systems: Ideal for filtering and smoothing outputs in power supply circuits, where it helps reduce ripple noise and maintain steady DC levels.
    - Usage Recommendation: Ensure proper derating is implemented to avoid thermal stress in high-voltage applications.
    2. Automotive Electronics: Used in engine control units (ECUs) and infotainment systems where it withstands harsh operating temperatures.
    - Optimization Tip: Regularly monitor the ambient temperature to ensure that the capacitor remains within its operating envelope.
    3. Consumer Electronics: Commonly found in mobile phones, tablets, and wearables due to its miniaturized size and stability.
    - Best Practice: Integrate the capacitor with appropriate PCB layout practices to minimize electromagnetic interference (EMI).
    Compatibility and Support
    - Compatibility: Compatible with common SMD assembly processes and standard PCB sizes.
    - Support: Samsung provides comprehensive support including technical assistance from sales personnel and application engineers, ensuring smooth integration into customer designs.
    Common Issues and Solutions
    | Problem | Solution |

    | Capacitance Drift Over Time | Account for aging effects in design, or consider using Class I capacitors instead. |
    | High Self-Heating

CL10B224KP8NFNC参数

参数
电容值 220nF
容差 ±10%
温度系数 X7R
额定电压 10V
长*宽*高 1.6mm*800μm*800μm
通用封装 0603
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带装

CL10B224KP8NFNC厂商介绍

SAMSUNG(三星)是一家总部位于韩国首尔的跨国电子公司,成立于1938年,是全球最大的信息技术公司之一。三星的业务涉及多个领域,包括消费电子、移动通信、半导体和显示器等。

主营产品分类:
1. 消费电子:包括电视、音响、家用电器等。
2. 移动通信:智能手机、平板电脑等。
3. 半导体:存储芯片、处理器等。
4. 显示器:液晶显示器、OLED显示器等。

应用领域:
三星的产品广泛应用于家庭、商业、工业等多个领域,如智能家居、移动办公、数据中心、医疗设备等。

三星的优势:
1. 技术创新:三星在半导体、显示器等领域拥有强大的研发能力,不断推出创新产品。
2. 品牌影响力:三星是全球知名品牌,拥有广泛的客户基础。
3. 全球布局:三星在全球设有多个生产基地和研发中心,实现全球化运营。
4. 产业链整合:三星在多个领域拥有完整的产业链,实现从原材料到成品的一体化生产。

CL10B224KP8NFNC数据手册

厂牌 PDF简要描述 下载
SAMSUNG 陶瓷电容 SAMSUNG CL10B224KP8NFNC CL10B224KP8NFNC数据手册

CL10B224KP8NFNC封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 0.0044 ¥ 0.0367
库存: 0
起订量: 14987 增量: 1
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242