处理中...

首页  >  产品百科  >  CL10B472KB8NNWC

CL10B472KB8NNWC

产品分类: 陶瓷电容
厂牌: SAMSUNG
产品描述: 4.7nF ±10% X7R 50V 0603 贴片安装 1.6mm*800μm*800μm
供应商型号: 187-CL10B472KB8NNWC
供应商: Mouser
标准整包数: 1
SAMSUNG 陶瓷电容 CL10B472KB8NNWC

CL10B472KB8NNWC概述

    Comprehensive Technical Analysis of Samsung Multi-layer Ceramic Capacitor (MLCC)
    1. Product Introduction
    Samsung's Multi-layer Ceramic Capacitor (MLCC) is a widely used electronic component designed for various applications requiring precise electrical performance. This product, specifically referenced as CL10B472KB8NNWC, is a high-performance capacitor with a nominal capacitance of 4.7μF, a rated voltage of 50V, and a tolerance of ±10%. It is part of the X7R dielectric series, which ensures stability over temperature variations. The MLCC features a compact 0603 (1.60mm x 0.80mm) footprint, making it suitable for space-constrained applications.
    Primary applications include digital signal processing, power management systems, audio amplifiers, and filtering circuits in consumer electronics, telecommunications, and automotive industries.
    2. Technical Parameters
    | Parameter | Specification |

    | Product Type | Multi-layer Ceramic Capacitor |
    | Part Number | CL10B472KB8NNWC |
    | Size | 0603 (1.60mm x 0.80mm) |
    | Dielectric | X7R |
    | Nominal Capacitance | 4.7μF |
    | Tolerance | ±10% |
    | Rated Voltage | 50V |
    | Operating Temperature Range | -55°C to +125°C |
    | Body Thickness | 0.80 ± 0.10mm |
    | Termination | Nickel/Sn free plating |
    | Packaging | 7-inch reel, 4K units per reel |
    Performance parameters:
    - Impedance: Low impedance across wide frequency ranges.
    - Dissipation Factor (tan δ): ≤0.05 (max).
    - Insulation Resistance: ≥10,000 MΩ or 500 MΩ × μF.
    - Self-resonant Frequency (SRF): High, ensuring minimal impedance fluctuations up to MHz levels.
    - Reliability Testing: Meets MIL-STD-202 standards for shock, vibration, and solderability.
    3. Product Features and Advantages
    - Compact Design: Ideal for miniaturized circuits and consumer devices.
    - Temperature Stability: X7R dielectric offers ±15% capacitance variation over -55°C to +125°C, making it suitable for harsh environments.
    - High Reliability: Designed to withstand mechanical stress and soldering processes.
    - Low Loss Characteristics: tan δ ≤ 0.05 ensures minimal energy loss in critical applications.
    - Wide Range of Applications: Suitable for coupling, decoupling, filtering, and bypassing in power supplies and digital circuits.
    Competitive advantages:
    - Advanced X7R formulation ensures consistent performance over temperature cycles.
    - High-rated voltage (50V) supports robust power supply filtering and protection circuits.
    4. Application Case Studies and Usage Suggestions
    Application Examples:
    - Power supply decoupling in microprocessors and RF circuits.
    - Filtering in analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
    - Bypassing in high-frequency applications like Wi-Fi modules and wireless communication devices.
    Usage Suggestions:
    - Ensure proper derating to avoid over-stress scenarios, especially at elevated temperatures.
    - Use adhesive fixation for larger capacitors (e.g., 1206 or above) to enhance mechanical stability.
    - Follow recommended soldering profiles to prevent thermal damage during assembly.
    Optimization Tips:
    - Utilize simulation tools to evaluate impedance characteristics under varying load conditions.
    - Consider pairing this MLCC with ferrite beads to enhance noise suppression in sensitive circuits.
    5. Compatibility and Support

CL10B472KB8NNWC参数

参数
电容值 4.7nF
容差 ±10%
温度系数 X7R
额定电压 50V
长*宽*高 1.6mm*800μm*800μm
通用封装 0603
安装方式 贴片安装
应用等级 工业级
包装方式 卷带装

CL10B472KB8NNWC厂商介绍

SAMSUNG(三星)是一家总部位于韩国首尔的跨国电子公司,成立于1938年,是全球最大的信息技术公司之一。三星的业务涉及多个领域,包括消费电子、移动通信、半导体和显示器等。

主营产品分类:
1. 消费电子:包括电视、音响、家用电器等。
2. 移动通信:智能手机、平板电脑等。
3. 半导体:存储芯片、处理器等。
4. 显示器:液晶显示器、OLED显示器等。

应用领域:
三星的产品广泛应用于家庭、商业、工业等多个领域,如智能家居、移动办公、数据中心、医疗设备等。

三星的优势:
1. 技术创新:三星在半导体、显示器等领域拥有强大的研发能力,不断推出创新产品。
2. 品牌影响力:三星是全球知名品牌,拥有广泛的客户基础。
3. 全球布局:三星在全球设有多个生产基地和研发中心,实现全球化运营。
4. 产业链整合:三星在多个领域拥有完整的产业链,实现从原材料到成品的一体化生产。

CL10B472KB8NNWC数据手册

厂牌 PDF简要描述 下载
SAMSUNG 陶瓷电容 SAMSUNG CL10B472KB8NNWC CL10B472KB8NNWC数据手册

CL10B472KB8NNWC封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 0.138 ¥ 1.1661
10+ $ 0.0587 ¥ 0.4956
100+ $ 0.0334 ¥ 0.2818
500+ $ 0.0242 ¥ 0.2041
1000+ $ 0.0207 ¥ 0.1749
4000+ $ 0.0165 ¥ 0.1394
8000+ $ 0.0119 ¥ 0.1004
24000+ $ 0.0108 ¥ 0.0913
48000+ $ 0.0076 ¥ 0.0639
库存: 70639
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 1.16
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242