处理中...

首页  >  产品百科  >  2701532

2701532

产品分类: 传感器配件
厂牌: PHOENIX CONTACT
产品描述: Axioline E, Digital I/O device, Ethernet, M12 fast connection technology, Digital inputs: 8, 24 V DC, connection method: 4-wire, Digital outputs: 8, 24 V DC, 500 mA, connection method: 3-wire, Plastic housing, degree of protection: IP65/67
供应商型号: 2701532-ND
供应商: Digi-Key
标准整包数: 1
PHOENIX CONTACT 传感器配件 2701532

2701532概述

    # PHOENIX CONTACT Axioline E Ethernet Device (AXL E ETH DI8 DO8 M12 6P) Technical Overview
    Product Introduction
    The PHOENIX CONTACT Axioline E is a versatile electronic device designed specifically for industrial Ethernet networks, operating under the Modbus/TCP protocol. It integrates seamlessly into distributed control systems and automation setups. The device is built around a robust plastic housing and includes eight digital inputs and eight digital outputs, making it suitable for interfacing both sensors and actuators. Key highlights include its use of M12 fast connection technology, enhancing its durability and reliability in harsh environments.
    This product primarily serves applications requiring real-time signal acquisition and output management, particularly within industrial automation, robotics, process control systems, and monitoring equipment.
    Technical Parameters
    | Parameter | Details |

    | Model | AXL E ETH DI8 DO8 M12 6P |
    | Inputs/Outputs | 8 digital inputs, 8 digital outputs |
    | Supply Voltage | 24 V DC |
    | Environmental Protection | IP65/IP67 |
    | Operating Temperature Range | -25°C to 60°C (Storage: -25°C to 85°C) |
    | Humidity Range | 5% to 95% (Operating & Storage) |
    | Ambient Air Pressure | 70 kPa to 106 kPa |
    | Protocol Support | Modbus/TCP, SNMP v1, HTTP, TFTP, FTP, BootP, DHCP |
    | Pin Assignment | M12 (D-coded, A-coded) |
    | Maximum Current Consumption | 12 A |
    | Input Filter Time | <1000 µs |
    | Digital Output Maximum Load | Inductive: 12 VA; Resistive: 12 W |
    | Switching Frequency | Resistive load: up to 5500 per second; Inductive load: up to 1 per second |
    | Isolation Test Voltage | 500 V AC, 50 Hz, 1 min |
    | Shock Resistance | Up to 30g (half-sine, 11 ms) |
    Product Features and Advantages
    The Axioline E stands out due to its modular design, which allows for easy integration into various industrial systems. Key advantages include:
    - Dual Ethernet Ports: Equipped with integrated switch functionality, enabling seamless networking.
    - Compact Design: Minimal footprint with high performance capabilities.
    - Diagnostics and Status Indicators: Offers real-time monitoring through LED indicators.
    - Safety Features: Includes short-circuit and overload protection mechanisms.
    - Web-Based Management: Facilitates remote configuration via web-based tools.
    - Interoperability: Compatibility with multiple protocols ensures broad applicability across industries.
    Application Cases and Recommendations
    Typical Applications
    1. Industrial Automation: Connecting sensors and actuators to central controllers.
    2. Robotics Systems

2701532参数

参数
长*宽*高 60mm(宽度)*185mm(高度)
应用等级 工业级
零件状态 在售
包装方式 散装

2701532厂商介绍

PHOENIX CONTACT是一家全球领先的电气连接和自动化技术供应商,总部位于德国。公司专注于为工业环境提供创新的解决方案,包括电气连接、接口技术、工业以太网、现场总线系统、无线解决方案、电源模块、自动化组件和软件等。

主营产品分类包括:
1. 电气连接:提供各种类型的端子、连接器和电缆组件。
2. 接口技术:包括工业以太网、现场总线系统和无线解决方案。
3. 自动化组件:涵盖PLC、HMI、传感器和执行器等。
4. 软件:提供工程软件、可视化工具和数据分析解决方案。

应用领域广泛,涉及能源、交通、制造、建筑自动化等多个行业。

PHOENIX CONTACT的优势在于:
1. 技术创新:持续投入研发,提供前沿技术产品。
2. 质量保证:严格的质量控制流程,确保产品的可靠性和耐用性。
3. 全球网络:在全球设有分支机构,提供本地化服务和支持。
4. 定制解决方案:根据客户需求提供定制化的解决方案,满足特定应用需求。

2701532数据手册

厂牌 PDF简要描述 下载
PHOENIX CONTACT 传感器配件 PHOENIX CONTACT 2701532 2701532数据手册

2701532封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 483.3712 ¥ 4045.2127
库存: 0
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
007574 ¥ 439.4606
015731-01 ¥ 5763.7628
023-0032-00 ¥ 2614.3439
05282945-012 ¥ 756.2412
05282976-012 ¥ 1152.8712
060-3147-01 ¥ 12106.7426
072.500 ¥ 120.1894
0942 UEM 701 ¥ 0
0980 ESL 391-121 ¥ 5082.4717
0980 ESL 393-121 ¥ 5177.2857