处理中...

首页  >  产品百科  >  AQY221FN2V1W

AQY221FN2V1W

产品分类: 固态继电器
厂牌: PANASONIC
产品描述: AC,DC
供应商型号:
供应商:
标准整包数: 0
PANASONIC 固态继电器 AQY221FN2V1W

AQY221FN2V1W概述

    Panasonic PhotoMOS RF SSOP C×R10 Voltage-Sensitive Switch: Comprehensive Guide
    Product Introduction
    The Panasonic PhotoMOS RF SSOP C×R10 Voltage-Sensitive Switch is a compact and efficient electronic component designed for switching applications. Its primary function involves acting as a solid-state relay, providing a highly reliable and fast switching mechanism. These switches are suitable for a variety of industries including measuring and testing equipment, telecommunication devices, medical electronics, and industrial automation systems.
    Key features include its small footprint, low on-resistance, low capacitance, and built-in resistor for easy integration. The switch operates effectively under both AC and DC conditions, making it versatile for different power requirements.
    Technical Parameters
    | Parameter | AQY221FR2V | AQY221FN2V |
    |
    | Load Voltage (Peak AC) | 40 V | 40 V |
    | Load Current | 0.25 A | 0.12 A |
    | On Resistance (Typical) | 0.75 Ω | 9.5 Ω |
    | Off State Leakage Current | 0.02 nA | 0.01 nA |
    | Turn On Time (Typical) | 0.05 ms | 0.01 ms |
    | Turn Off Time (Typical) | 0.06 ms | 0.03 ms |
    | I/O Isolation Voltage | 500 Vrms |
    Additional specifications cover operational conditions such as input voltage ranges, temperature limits (-40°C to +85°C), and absolute maximum ratings like power dissipation and junction temperature.
    Product Features and Advantages
    The PhotoMOS RF SSOP C×R10 offers several unique advantages:
    - Space Efficiency: Its slim RF SSOP package minimizes board space.
    - Improved Electrical Characteristics: Both Low Ron and Low Cout variants ensure superior performance.
    - Enhanced Reliability: Built-in resistors simplify mounting processes and reduce errors.
    - Wide Operating Range: Suitable for environments requiring high voltage and current handling capabilities.
    These features make the switch ideal for applications where precision, durability, and minimal power consumption are critical.
    Application Cases and Usage Recommendations
    Common applications include semiconductor testing equipment, probe cards, data loggers, and multi-point recorders. Users are advised to consider derating practices to extend product lifespan and enhance reliability, especially under high-stress conditions.
    For optimal performance, it’s essential to adhere strictly to recommended operating conditions outlined in the manual. Proper grounding, anti-static precautions, and careful handling during assembly will further safeguard against potential failures.
    Compatibility and Support
    Panasonic provides comprehensive support through detailed technical documentation and customer service channels. The product is compatible with standard SMT processes, ensuring seamless integration into existing designs.
    Common Issues and Solutions
    Some typical issues users might encounter include improper input voltage levels leading to erratic behavior. Solutions involve verifying compliance with rated input voltage ranges and implementing appropriate filtering mechanisms.
    Conclusion and Recommendation
    Overall, the Panasonic PhotoMOS RF SSOP C×R10 represents an excellent choice for modern electronic designs demanding robust, efficient switching solutions. With its blend of compactness, reliability, and adaptability across diverse applications, this product stands out as a top-tier solution in its category. Highly recommended for engineers seeking premium quality and consistent performance.

AQY221FN2V1W参数

参数
输入电压 -
控制电压 -
开关功能 -
最大导通电阻 -
负载电流额定值 -
输出类型 AC,DC
负载电压 -
应用等级 工业级
包装方式 散装

AQY221FN2V1W厂商介绍

Panasonic(松下)是一家日本的跨国企业,成立于1918年,由松下幸之助创立。公司总部位于大阪府门真市,是全球领先的电子产品制造商之一,涉足家电、数码视听电子、办公产品、**等诸多领域。

Panasonic的主营产品分类包括:

1. 家电产品:如冰箱、洗衣机、空调、电视等。
2. 数码视听产品:如数码相机、摄像机、耳机等。
3. 办公产品:如打印机、投影仪等。
4. **产品:如**电子设备、**通信设备等。

Panasonic的产品广泛应用于家庭、办公室、公共设施等多个领域。

Panasonic的优势在于:

1. 技术创新:Panasonic在电子技术领域拥有强大的研发实力,不断推出创新产品。
2. 品质保证:Panasonic的产品以高品质著称,深受消费者信赖。
3. 品牌影响力:作为全球知名品牌,Panasonic在全球市场具有较高的知名度和影响力。
4. 服务网络:Panasonic在全球设有广泛的销售和服务网络,为消费者提供便捷的售后服务。

AQY221FN2V1W数据手册

厂牌 PDF简要描述 下载
PANASONIC 固态继电器 PANASONIC AQY221FN2V1W AQY221FN2V1W数据手册

AQY221FN2V1W封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1-1393028-2 ¥ 136.3213
1125985 ¥ 241.763
1126940000 ¥ 243.3431
1127130000 ¥ 169.1177
1127410000 ¥ 257.2601
1127620000 ¥ 414.336
1393030-5 ¥ 1025.7885
1SNA645021R2600 ¥ 440.0153
1SNA645047R0000 ¥ 302.3854
240A45 ¥ 698.2403