处理中...

首页  >  产品百科  >  VL-2320/VCN

VL-2320/VCN

产品分类: 电池
厂牌: PANASONIC
产品描述: 1 3V 锂 Ø23.0mm 30mAh 贴片安装 2mm(高度)
供应商型号:
供应商:
标准整包数: 0
PANASONIC 电池 VL-2320/VCN

VL-2320/VCN概述

    # Panasonic Vanadium Pentoxide Lithium Coin Batteries: Comprehensive Overview
    Product Introduction
    Panasonic’s Vanadium Pentoxide Lithium Coin Batteries (VL Series) are high-performance energy storage solutions designed for a wide range of applications requiring compact, reliable power sources. The series includes several models, such as the VL1220, VL2020, VL2320, VL2330, VL3032, and VL621. These batteries are ideal for devices that demand long-lasting performance, minimal leakage, and excellent reliability, including memory backup systems, real-time clocks, wireless sensors, and medical devices.
    Each battery in the series is a lithium thionyl chloride cell featuring a vanadium pentoxide cathode, providing superior discharge characteristics across a broad temperature range. The compact coin-shaped design makes them suitable for space-constrained applications while maintaining optimal energy density.
    Technical Parameters
    Below is a concise summary of key technical specifications for selected VL Series batteries:
    | Model | Nominal Voltage (V) | Nominal Capacity (mAh) | Continuous Standard Load (mA) | Operating Temperature Range (°C) |

    | VL1220 | 3.0 | 7.0 | 0.02 | -20 to +60 |
    | VL2020 | 3.0 | 20.0 | 0.07 | -20 to +60 |
    | VL2320 | 3.0 | 30.0 | 0.1 | -20 to +60 |
    | VL2330 | 3.0 | 50.0 | 0.1 | -20 to +60 |
    | VL3032 | 3.0 | 100.0 | 0.2 | -20 to +60 |
    These batteries offer impressive discharge capabilities, maintaining high voltage and stable current output even under varying loads. The VL3032 model, for instance, supports up to 0.2 mA continuous loads and provides 100 mAh of nominal capacity, making it suitable for demanding IoT and monitoring applications.
    Product Features and Advantages
    The Panasonic VL Series batteries stand out due to their exceptional thermal stability and long shelf life. Key advantages include:
    - Superior Energy Density: High nominal voltage ensures extended operating times.
    - Wide Temperature Range: Reliable performance from -20°C to +60°C, ensuring compatibility in diverse environments.
    - Minimal Self-Discharge: Maintains charge for prolonged periods without significant degradation.
    - Safety Compliance: Meets stringent UN testing standards, ensuring safe handling and transportation.
    - Compact Design: Ideal for applications where space optimization is critical.
    Application Cases and Usage Recommendations
    Application Cases
    1. Real-Time Clocks: Devices like industrial timers and precision clocks rely on the VL Series to maintain accurate timing without interruption.
    2. Medical Equipment: Medical devices often require dependable power sources for life-critical functions; the VL Series provides consistent performance in this role.
    3. Wireless Sensors: IoT sensors leverage the VL3032's high capacity to sustain long-term monitoring tasks.
    4. Memory Backup Systems: Sensitive data storage systems use the VL1220 to ensure data integrity during power interruptions.
    Usage Recommendations
    - Ensure proper handling to avoid physical damage, which could compromise safety.
    - Implement overcurrent protection mechanisms when connecting to high-power devices.
    - Follow recommended storage practices, storing batteries in cool, dry locations at room temperature.
    Compatibility and Support
    The Panasonic VL Series is compatible with a wide range of electronic devices that require lithium coin batteries. Panasonic offers comprehensive support through its techni

VL-2320/VCN参数

参数
电池容量 30mAh
化学特性
电池尺寸 Ø23.0mm
电池类型 -
标称电压 3V
电池数量 1
长*宽*高 2mm(高度)
安装方式 贴片安装
零件状态 停产
包装方式 散装

VL-2320/VCN厂商介绍

Panasonic(松下)是一家日本的跨国企业,成立于1918年,由松下幸之助创立。公司总部位于大阪府门真市,是全球领先的电子产品制造商之一,涉足家电、数码视听电子、办公产品、**等诸多领域。

Panasonic的主营产品分类包括:

1. 家电产品:如冰箱、洗衣机、空调、电视等。
2. 数码视听产品:如数码相机、摄像机、耳机等。
3. 办公产品:如打印机、投影仪等。
4. **产品:如**电子设备、**通信设备等。

Panasonic的产品广泛应用于家庭、办公室、公共设施等多个领域。

Panasonic的优势在于:

1. 技术创新:Panasonic在电子技术领域拥有强大的研发实力,不断推出创新产品。
2. 品质保证:Panasonic的产品以高品质著称,深受消费者信赖。
3. 品牌影响力:作为全球知名品牌,Panasonic在全球市场具有较高的知名度和影响力。
4. 服务网络:Panasonic在全球设有广泛的销售和服务网络,为消费者提供便捷的售后服务。

VL-2320/VCN数据手册

厂牌 PDF简要描述 下载
PANASONIC 电池 PANASONIC VL-2320/VCN VL-2320/VCN数据手册

VL-2320/VCN封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0133310001 ¥ 0
0819-0010 ¥ 0
1-1775485-1 ¥ 4.3248
1-1775485-2 ¥ 4.4819
1001-0014-UK ¥ 1236.3594
1001-0050 ¥ 182.4338
1007-464 ¥ 718.6362
1010 ¥ 40.0631
102084 ¥ 830.1814
1052 ¥ 17.8802