处理中...

首页  >  产品百科  >  AQY221FN2VW

AQY221FN2VW

产品分类: 固态继电器
厂牌: PANASONIC
产品描述: AC,DC 12.5Ω 0V~40V 120mA 1.3V(DC) SSOP-4 贴片安装,黏合安装 4.45mm*2.65mm*1.8mm
供应商型号: TS-AQY221FN2VW
供应商: 海外现货
标准整包数: 0
PANASONIC 固态继电器 AQY221FN2VW

AQY221FN2VW概述

    Panasonic AQY221F Voltage-Sensitive Relay Overview
    1. Product Introduction
    The Panasonic AQY221F series represents a compact, space-efficient voltage-sensitive relay ideal for applications requiring both reliability and efficiency. The product family includes two variants—AQY221FR2V and AQY221FN2V, each offering distinct electrical characteristics suitable for different design needs. These relays are optimized for applications such as measuring and testing equipment, telecommunications, medical devices, and data logging systems.
    The AQY221F series is a Form A (Single Pole Single Throw - Normally Open) type, offering robust functionality within its small SSOP (Small Outline Package) form factor. The series is built with a unique combination of low on-resistance (R type) and low capacitance (C type) options, enhancing its performance in applications that demand high speed and minimal signal distortion.
    2. Technical Parameters
    | Parameter | Symbol | Min | Typ | Max | Unit |
    |
    | Input Voltage (Vin) 4.5 | 5.0 | 5.5 | V |
    | Load Voltage (VL) — | 15 | — | V |
    | Load Current (IL) — | 0.12 / 0.25 | — | A |
    | Turn-On Time (Ton) 0.01 | 0.05 | 0.5 | ms |
    | Turn-Off Time (Toff) 0.03 | 0.06 | 0.2 | ms |
    | On Resistance (Ron) — | 0.75 / 9.5 | 1.25 / 12.5 | Ω |
    | Output Capacitance (Cout) — | 1.0 / 12.5 | 1.5 / 18 | pF |
    | Leakage Current (ILeak) — | 0.01 / 0.02 | 0.001 / 10 | nA |
    Key Features:
    - Absolute Maximum Ratings: 40V Load Voltage, 0.75A Peak Load Current
    - Operating Temperature Range: -40°C to +85°C
    - I/O Isolation Voltage: 500Vrms
    3. Product Features and Advantages
    1. Built-In Input Resistor: Eliminates the need for external resistors, reducing mounting complexity and man-hours.
    2. Space-Saving Design: Compact SSOP package ensures minimal PCB footprint, ideal for miniature devices.
    3. Superior Electrical Characteristics:
    - R Type: Low on-resistance (0.75Ω) ensures efficient switching.
    - C Type: Low output capacitance (1pF) minimizes signal distortion.
    4. Wide Operating Range: Operates efficiently across various temperatures (-40°C to +85°C) and load conditions.
    These features make the AQY221F series highly competitive in demanding environments where reliability, performance, and space optimization are critical.
    4. Application Cases and Usage Recommendations
    The AQY221F series finds application in numerous fields, including:
    - Measuring and Testing Equipment: Semiconductor testers, probe cards, and board testers benefit from its fast response times and precise control.
    - Telecommunications: High-speed data transmission systems can leverage its low capacitance for minimal signal loss.
    - Medical Devices: Critical medical instruments require components like the AQY221F, which ensure safe and accurate operation.

    Usage Recommendations:
    - Use the C Type variant for applications needing ultra-low capacitance to maintain signal integrity.
    - In designs requiring high current handling, the R Type offers lower on-resistance for more efficient operation.
    - Ensure proper grounding and PCB layout practices to maximize isolation and prevent interference.
    5. Compatibility and Support
    The AQY221F series is compatible with standard SSOP packages and adheres to RoHS compliance standards. Panasonic provides extensive technical support through authorized distributors like Mouser Electronics, ensuring customers receive necessary documentation,

AQY221FN2VW参数

参数
负载电压 0V~40V
输入电压 1.3V(DC)
控制电压 -
开关功能 -
最大导通电阻 12.5Ω
负载电流额定值 120mA
输出类型 AC,DC
长*宽*高 4.45mm*2.65mm*1.8mm
通用封装 SSOP-4
安装方式 贴片安装,黏合安装
零件状态 新设计不推荐
包装方式 卷带包装

AQY221FN2VW厂商介绍

Panasonic(松下)是一家日本的跨国企业,成立于1918年,由松下幸之助创立。公司总部位于大阪府门真市,是全球领先的电子产品制造商之一,涉足家电、数码视听电子、办公产品、**等诸多领域。

Panasonic的主营产品分类包括:

1. 家电产品:如冰箱、洗衣机、空调、电视等。
2. 数码视听产品:如数码相机、摄像机、耳机等。
3. 办公产品:如打印机、投影仪等。
4. **产品:如**电子设备、**通信设备等。

Panasonic的产品广泛应用于家庭、办公室、公共设施等多个领域。

Panasonic的优势在于:

1. 技术创新:Panasonic在电子技术领域拥有强大的研发实力,不断推出创新产品。
2. 品质保证:Panasonic的产品以高品质著称,深受消费者信赖。
3. 品牌影响力:作为全球知名品牌,Panasonic在全球市场具有较高的知名度和影响力。
4. 服务网络:Panasonic在全球设有广泛的销售和服务网络,为消费者提供便捷的售后服务。

AQY221FN2VW数据手册

厂牌 PDF简要描述 下载
PANASONIC 固态继电器 PANASONIC AQY221FN2VW AQY221FN2VW数据手册

AQY221FN2VW封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 3500
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1-1393028-2 ¥ 136.3213
1125985 ¥ 241.763
1126940000 ¥ 243.3431
1127130000 ¥ 169.1177
1127410000 ¥ 257.2601
1127620000 ¥ 414.336
1393030-5 ¥ 1025.7885
1SNA645021R2600 ¥ 440.0153
1SNA645047R0000 ¥ 302.3854
240A45 ¥ 698.2403