处理中...

首页  >  产品百科  >  AS5115-HSSM

AS5115-HSSM

产品分类: 位置传感器
厂牌: OSRAM
产品描述: Hall Effect 0°~360° 4.5V 5.5V ±1% External Magnet,Not Included SSOP-16 贴片安装,黏合安装
供应商型号: AV-E-AS5115-HSSM
供应商: Avnet
标准整包数: 500
OSRAM 位置传感器 AS5115-HSSM

AS5115-HSSM概述

    AS5115 Programmable 360° Magnetic Angle Encoder Technical Overview
    Product Introduction
    The AS5115 is a programmable rotary encoder designed to provide high-resolution angular measurement across a full 360-degree range, operating within an extended temperature range of -40°C to 150°C. Based on an integrated Hall element array, it translates the angular position of a two-pole magnet into buffered sine and cosine analog output voltages. Its primary application lies in industries requiring precise angular measurements, including automotive, industrial control systems, and microcontroller-based solutions.
    Key functional highlights include:
    - Contactless operation ensuring high durability and reliability.
    - Buffered sine and cosine outputs offering maximum flexibility in system integration.
    - Low power consumption, optimized for energy-efficient applications.
    Technical Parameters
    The AS5115's technical specifications ensure robust performance under varied conditions:
    | Parameter | Min | Typical | Max | Unit |

    | Supply Voltage (VDD) | 4.5 | 5.5 | 7 | V |
    | Current Consumption (IDD) 28 | mA |
    | Operating Temperature Range | -40°C 150°C
    | Analog Output Voltage (VPP) | 1.38 | 1.94 | 2.5 | V |
    | Propagation Delay | 18 | 22 | 30 | µs |
    Additional notable features include:
    - Digital interface through SSI (Synchronous Serial Interface).
    - Support for easy programming via OTP (One-Time Programmable) registers.
    - Magnetic sensitivity ranging from 10 mV/mT to 60 mV/mT, depending on version.
    Product Features and Advantages
    The AS5115 distinguishes itself through its innovative design and engineering:
    - High Reliability: Contactless technology ensures durability against wear and tear.
    - Ease of Use: Simple programming using the SSI interface facilitates quick integration.
    - Precision and Flexibility: Buffered sine and cosine outputs allow for precise angular calculations and flexible system architecture.
    - Low Power Consumption: Supports both normal and low-power modes for extended battery life.
    - Environmental Robustness: Operates reliably across a broad temperature range (-40°C to 150°C).
    - Compact Form Factor: Available in SSOP-16 package for space-constrained designs.
    - Automotive Compliance: Fully compliant with AEC-Q100 Grade 0 standards.
    Application Case Studies and Recommendations
    The AS5115 is well-suited for numerous applications where high angular accuracy is required:
    - Automotive: Contactless rotary position sensing for steering wheel angle measurement or gear-shift systems.
    - Industrial Control: Accurate angular measurement in robotic arms or conveyor belt positioning.
    - Consumer Electronics: Position sensing in smart home appliances like door locks or motorized blinds.
    Usage Tips:
    - Ensure minimal cable lengths for SIN and COS output signals to avoid signal degradation.
    - Use external pull-up resistances (~100kΩ) to stabilize analog outputs in external interpolator setups.
    - For optimal performance, pair the AS5115 with components having similar electrical characteristics and impedance levels.
    Compatibility and Support
    The AS5115 operates seamlessly with other standard electronic components, making it highly compatible across multiple platforms. AMS provides comprehensive documentation and technical support, including guidelines for programming via OTP and interfacing with external peripherals.
    Compatibility Highlights:
    - Compatible with a variety of microcontrollers through SSI.
    - Fully supported by official software tools for firmware updates and diagnostics.
    Common Issues and Solutions
    Some typical user concern

AS5115-HSSM参数

参数
致动器类型 External Magnet,Not Included
最小工作供电电压 4.5V
旋转角 0°~360°
输出类型 -
用于测量 -
技术 Hall Effect
线性范围 -
输出 -
最大工作供电电压 5.5V
电阻容差 -
线性度 ±1%
通用封装 SSOP-16
安装方式 贴片安装,黏合安装
应用等级 工业级
零件状态 新设计不推荐
包装方式 卷带包装

AS5115-HSSM厂商介绍

OSRAM是全球领先的高科技公司,专注于照明和高科技领域。公司总部位于德国慕尼黑,拥有超过110年的历史,业务遍及全球150多个国家。

OSRAM的产品主要分为三大类:照明解决方案、光电半导体和特种照明。照明解决方案包括家居照明、商业照明和城市照明等;光电半导体主要应用于汽车照明、显示屏背光和传感器等领域;特种照明则包括植物照明、医疗照明和工业照明等。

OSRAM的优势在于其创新能力、品牌影响力和全球布局。公司每年投入大量资金进行研发,拥有众多专利技术。同时,OSRAM品牌在全球享有盛誉,是照明行业的标杆。此外,公司在全球设有多个生产基地和研发中心,能够快速响应市场需求,为客户提供优质的产品和服务。

AS5115-HSSM数据手册

厂牌 PDF简要描述 下载
OSRAM 位置传感器 OSRAM AS5115-HSSM AS5115-HSSM数据手册

AS5115-HSSM封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
500+ $ 4.1013 ¥ 35.6809
1500+ $ 4.0684 ¥ 35.3954
5000+ $ 4.0356 ¥ 35.11
库存: 2500
起订量: 500 增量: 500
交货地:
最小起订量为:500
合计: ¥ 17840.45
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01005-429 ¥ 8629.8967
010312500000-M ¥ 1367.4919
02560231-000 ¥ 5349.4322
02560542-000 ¥ 1223.7966
05.2400.1122.0360 ¥ 1606.634
05.2400.1122.0500 ¥ 1743.317
05.2400.1122.1024 ¥ 1948.9734
0541068 ¥ 8701.3827
0541115 ¥ 5723.6435
1-1414415-0 ¥ 2573.1551