处理中...

首页  >  产品百科  >  XW4M-10D2-H1DS

XW4M-10D2-H1DS

厂牌: OMRON/欧姆龙
产品描述:
供应商型号: 39-XW4M-10D2-H1DS-ND
供应商: Digi-Key
标准整包数: 1
OMRON/欧姆龙 接线座- 接头/插头和插口 XW4M-10D2-H1DS

XW4M-10D2-H1DS概述

    Introduction
    XW4M/XW4N 3.5mm-Pitch Push-in Terminal Block PCB Connectors are designed to enhance the efficiency of electrical connections, particularly in applications requiring frequent inspections, assembly, and maintenance. These connectors are known for their ease of insertion and removal, offering high contact reliability. The push-in design facilitates efficient cable wiring, making these connectors ideal for industries requiring robust and reliable electrical solutions.
    These connectors support a 3.5mm pitch and come in single-row and double-row configurations, with options for straight or right-angle terminals. They are compliant with UL standards (File No.E245101) and meet the RoHS directive, ensuring environmental compliance. The connectors are compatible with reflow soldering, making them suitable for automated production processes.
    Technical Parameters
    | Parameter | Specification |

    | Pitch | 3.5mm |
    | Terminal Types | Single-row (Straight/Right-angle), Double-row (Straight/Right-angle) |
    | Wire Range | Solid wire: 0.2mm²–1.5mm² |
    Stranded wire: 0.2mm²–1.5mm² |
    Ferrule wire (with/without plastic sleeve): 0.2mm²–0.75mm² |
    | Rated Voltage (IEC) | 160V |
    | Rated Current (IEC) | 8A |
    | Rated Voltage (UL) | 300V (XW4N-@@D@-@, XW4M-@@D1-@@D@), 150V (XW4M-@@D2-@@D@) |
    | Rated Current (UL) | 8A |
    | Withstand Voltage | 1,600VAC 1 minute (leakage current: 1mA max.) |
    | Operating Temperature | -40°C to 100°C (no condensation or icing) |
    | Storage Temperature | -40°C to 70°C (no condensation or icing) |
    | Insertion Durability | 100 cycles |
    Product Features and Advantages
    XW4M/XW4N connectors stand out due to their innovative design features:
    - Efficient Wiring: The "hands-free" mechanism keeps the screwdriver inserted, enhancing wiring efficiency.
    - High Contact Reliability: Unique engagement structures ensure secure connections.
    - Durability: Withstands up to 100 insertion cycles, ensuring long-term reliability.
    - Environmentally Friendly: Compliant with RoHS and UL standards, promoting sustainable practices.
    - Versatility: Available in multiple configurations to suit various application needs.
    Application Case Studies and Usage Recommendations
    Applications:
    - Industrial automation systems
    - Communication equipment
    - Automotive electronics
    - Home appliances
    Recommendations:
    - For applications requiring frequent access, choose connectors with right-angle terminals for better accessibility.
    - Ensure proper wire stripping lengths (minimum 9.5mm) to avoid poor contact issues.
    - Regularly inspect connectors for dust accumulation, especially in harsh environments, to maintain performance.
    Compatibility and Support
    These connectors are designed to be compatible with standard reflow soldering processes, ensuring seamless integration into modern PCB designs. Manufacturers offer comprehensive technical support, including CAD data downloads and detailed installation guides, accessible via their official websites.
    Common

XW4M-10D2-H1DS参数

参数
安装方式 通孔安装
应用等级 工业级
零件状态 在售
包装方式 托盘

XW4M-10D2-H1DS厂商介绍

OMRON(欧姆龙)是一家全球知名的自动化控制及电子设备制造商,总部位于日本。公司成立于1933年,由立石一真创立,最初以生产定时器和保护继电器起家。OMRON的产品广泛应用于工业自动化、医疗设备、社会基础设施等领域。

OMRON的主营产品分类包括:
1. 控制设备:如PLC(可编程逻辑控制器)、传感器、控制器等。
2. 组件:如继电器、开关、连接器等。
3. 医疗设备:如血压计、体温计、血糖仪等。
4. 社会基础设施:如交通信号控制系统、能源管理系统等。

OMRON的优势在于:
1. 技术创新:OMRON在自动化控制和电子设备领域拥有强大的研发实力,不断推出创新产品。
2. 品质保证:OMRON的产品以高品质著称,严格遵循国际标准进行生产和检测。
3. 全球布局:OMRON在全球设有多个研发中心和生产基地,能够快速响应各地市场需求。
4. 客户服务:OMRON提供全方位的技术支持和售后服务,帮助客户解决实际问题。

XW4M-10D2-H1DS数据手册

厂牌 PDF简要描述 下载
OMRON/欧姆龙 接线座- 接头/插头和插口 OMRON/欧姆龙 XW4M-10D2-H1DS XW4M-10D2-H1DS数据手册

XW4M-10D2-H1DS封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 9.6228 ¥ 81.3127
10+ $ 7.877 ¥ 65.9203
25+ $ 7.3828 ¥ 61.7844
50+ $ 7.0304 ¥ 58.8357
100+ $ 6.6947 ¥ 56.0262
250+ $ 6.2758 ¥ 52.5204
450+ $ 6.021 ¥ 50.3879
950+ $ 5.7121 ¥ 47.803
库存: 34
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 81.31
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
03500.0-01 ¥ 0
0395005109 ¥ 12.6068
0395045605 ¥ 0
0395045715 ¥ 35.0902
0395100219 ¥ 0
0399400208 ¥ 78.3739
0399400724 ¥ 239.5203
04.0056 ¥ 11.7663
1-1986692-1 ¥ 92.9832
1-1986723-3 ¥ 194.4425