处理中...

首页  >  产品百科  >  E54-CT3

E54-CT3

产品分类: 其他工具
厂牌: OMRON/欧姆龙
产品描述:
供应商型号: CGC-E54-CT3
供应商: 海外现货
标准整包数: 1
OMRON/欧姆龙 其他工具 E54-CT3

E54-CT3概述

    # Advanced Digital Controller E5EK: Comprehensive Overview
    1. Product Introduction
    The E5EK series represents a sophisticated line of advanced digital controllers developed by Omron, specifically tailored for applications requiring precise thermal and process control. These controllers are ideal for global usage, conforming to international standards in both electromagnetic compatibility (EMC) and safety.
    Features:
    - Modular Design: Facilitates easy integration and maintenance.
    - High Accuracy: Achieves sampling rates as fast as 100 milliseconds for analog input.
    - Intelligent Control Algorithms: Equipped with auto-tuning and fuzzy self-tuning capabilities.
    - Rugged Construction: Withstand demanding environments, meeting IP66 and NEMA4 specifications for indoor use.
    - Communication Support: Offers RS-232C, RS-422, and RS-485 serial communication options along with transfer outputs (4 to 20 mA).
    - Versatile Control Options: Supports heating/cooling control and position-proportional models for diverse applications.
    These digital controllers find extensive applications in industries such as food processing, chemical manufacturing, semiconductor fabrication, and machinery control.
    2. Technical Parameters
    | Parameter | Value |

    | Input Types | Thermocouples (K, J, T, etc.), PT100 |
    | Control Outputs | Relay, Solid State Relay (SSR), Pulse |
    | Voltage Outputs | 0 to 10V, 0 to 5V |
    | Current Outputs | 4 to 20 mA |
    | Sampling Period | 100ms |
    | Operating Temperature | -10°C to 55°C (-10°C to 50°C warranty) |
    | Storage Temperature | -25°C to 65°C |
    | Humidity Range | 35% to 85% RH |
    | Protection Class | IP66/NEMA4 |
    | Communication | RS-232C, RS-422, RS-485 |
    | Memory Protection | Non-volatile memory with endurance up to 100,000 writes |
    3. Product Features and Advantages
    The E5EK series combines cutting-edge technology with user-friendly features:
    - Auto-Tuning: Simplifies setup for PID parameters by automatically optimizing control loops.
    - Fuzzy Logic Integration: Enhances performance under non-linear or unpredictable conditions.
    - Versatile Interface: Supports multiple inputs and outputs, enabling flexible configurations.
    - Global Compliance: Meets stringent standards like EN55011, EN61000-4, and UL certifications.
    - Robust Design: Ensures reliability in harsh industrial environments.
    These characteristics make the E5EK a robust choice for both small-scale automation systems and large industrial setups where precision and stability are critical.
    4. Application Cases and Usage Suggestions
    Application Case:
    A food processing plant utilized the E5EK controller to manage the temperature of ovens during batch cooking. By leveraging its auto-tuning feature, the system quickly stabilized the temperature, ensuring consistent product quality across batches.
    Usage Suggestions:
    1. Calibration: Regularly calibrate the controller to maintain optimal performance.
    2. Noise Mitigation: Implement shielding and filters to minimize interference from high-voltage cables.
    3. Redundancy Planning: Consider dual redundancy for mission-critical applications to ensure continuous operation.
    4. Optimized Settings: Leverage programmable features to tailor the controller to specific operational requirements.
    5. Compatibility and Support
    The E5EK controller supports integration with a wide range of peripherals and accessories, including:
    - Communication Modules: RS-232C, RS-422, RS-485.
    - Optional Units: Transfer output (4–20 mA), event input.
    - Accessory Uni

E54-CT3参数

参数
长*宽*高 40mm*15mm*40mm
安装方式 底座安装
零件状态 停产
包装方式 散装

E54-CT3厂商介绍

OMRON(欧姆龙)是一家全球知名的自动化控制及电子设备制造商,总部位于日本。公司成立于1933年,由立石一真创立,最初以生产定时器和保护继电器起家。OMRON的产品广泛应用于工业自动化、医疗设备、社会基础设施等领域。

OMRON的主营产品分类包括:
1. 控制设备:如PLC(可编程逻辑控制器)、传感器、控制器等。
2. 组件:如继电器、开关、连接器等。
3. 医疗设备:如血压计、体温计、血糖仪等。
4. 社会基础设施:如交通信号控制系统、能源管理系统等。

OMRON的优势在于:
1. 技术创新:OMRON在自动化控制和电子设备领域拥有强大的研发实力,不断推出创新产品。
2. 品质保证:OMRON的产品以高品质著称,严格遵循国际标准进行生产和检测。
3. 全球布局:OMRON在全球设有多个研发中心和生产基地,能够快速响应各地市场需求。
4. 客户服务:OMRON提供全方位的技术支持和售后服务,帮助客户解决实际问题。

E54-CT3数据手册

厂牌 PDF简要描述 下载
OMRON/欧姆龙 其他工具 OMRON/欧姆龙 E54-CT3 E54-CT3数据手册

E54-CT3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 17.122 ¥ 151.2576
库存: 67
起订量: 6 增量: 0
交货地:
最小起订量为:1
合计: ¥ 151.25
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0 427 92 ¥ 4713.7623
0 470 21 ¥ 1153.3377
0 470 22 ¥ 2688.6216
0 635 130 ¥ 394.7479
0 635 550 ¥ 0
0 731 103 ¥ 851.051
0 731 201 ¥ 644.6598
0 772 101 ¥ 2017.1451
0 772 112 ¥ 2201.4997
0 772 122 ¥ 2233.8703