处理中...

首页  >  产品百科  >  NHS3100UK/A1Z

NHS3100UK/A1Z

产品分类: NFC/RFID芯片
厂牌: NXP SEMICONDUCTORS
产品描述: 1.7V Read/Write 3.6V BGA 贴片安装
供应商型号: QNF-NHS3100UK/A1Z
供应商: NXP直供
标准整包数: 2000
NXP SEMICONDUCTORS NFC/RFID芯片 NHS3100UK/A1Z

NHS3100UK/A1Z概述

    # Comprehensive Guide to the NHS3100 Temperature Logger
    Product Introduction
    The NHS3100 is an advanced IC designed specifically for temperature monitoring and logging. Equipped with an embedded NFC interface, an internal temperature sensor, and direct battery connectivity, this device provides a highly efficient and compact solution for temperature sensing applications. The NHS3100 operates optimally in both battery-powered and NFC-powered modes, making it ideal for portable and energy-efficient systems. Built around the ARM Cortex-M0+ processor, the NHS3100 delivers flexibility and versatility to developers looking to integrate custom solutions into their designs.
    Key Features:
    - Processor: ARM Cortex-M0+, capable of operating up to 8 MHz.
    - Memory: On-chip 32 KB flash memory, 4 KB EEPROM (with 320 bytes write-protected), and 8 KB SRAM.
    - Communication Interfaces: NFC/RFID compliant with ISO 14443 Type A and standard I²C bus interface.
    - Power Management: Integrated Power Management Unit (PMU) supports multiple power-saving modes.
    Primary Applications:
    - Temperature measurement
    - Temperature logging
    - Cold chain validation
    Technical Parameters
    The NHS3100 boasts impressive technical specifications:
    - Voltage Range: Operates within 1.72 V to 3.6 V.
    - Temperature Sensor Accuracy: ±0.3°C (0°C to 40°C), ±0.5°C (-40°C to +85°C).
    - Clock Generation: Internal 8 MHz RC oscillator with ±2% accuracy; timer oscillator at 32 kHz linked to the RTC.
    - Power Modes: Supports four reduced power modes: Sleep, Deep-sleep, Deep Power-down, and Battery-off mode.
    - GPIO Pins: Up to 12 General Purpose Input Output (GPIO) pins with programmable pull-ups/downs.
    - Analog Peripherals: High-current drivers on specific GPIO and I²C pins.
    Product Characteristics and Advantages
    Unique Features:
    1. Minimal External Components: The integrated NFC interface and internal temperature sensor significantly reduce the need for additional components.
    2. High Precision Sensing: With a ±0.3°C accuracy over a wide temperature range, the NHS3100 ensures reliable performance in critical applications.
    3. Flexible Processor Options: The ARM Cortex-M0+ allows customization to meet specific application needs.
    Market Advantages:
    - Energy Efficiency: Ultra-low power consumption, especially useful in battery-operated environments.
    - Compatibility: NFC forum certification (Certification ID: 58516) enhances its applicability across diverse industries.
    - Compact Design: Available in HVQFN24, WLCSP25, and bumped die formats, offering flexibility in integration.
    Application Case Studies and Usage Tips
    Typical Use Cases:
    - Cold Chain Monitoring: Essential for tracking temperatures in refrigerated transport to ensure food safety.
    - Healthcare Equipment: Monitors equipment temperature to maintain optimal conditions.

    Practical Usage Recommendations:
    - Always shield the device from light exposure as it is sensitive to light-induced malfunctions.
    - Utilize deep sleep modes effectively to extend battery life.
    - Implement software safeguards against potential ESD issues to protect against static discharge.
    Compatibility and Support
    The NHS3100 integrates seamlessly with NFC standards and offers extensive compatibility with various electronic systems. NXP Semiconductors provides comprehensive support through detailed documentation, user guides, and customer service channels to assist in product adoption and troubleshooting.
    Common Issues and Solutions
    | Problem | Solution |

    | Device malfunctions due to light exposure | Protect the device by applying opaque packaging or casing around it. |
    | ESD damage | Follow best practices for handling electrostatic sensitive devices. |
    | Inaccurat

NHS3100UK/A1Z参数

参数
支持协议 -
最大工作频率 -
最小工作频率 -
最大工作供电电压 3.6V
最小工作供电电压 1.7V
工作模式 Read/Write
通用封装 BGA
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 散装,卷带装

NHS3100UK/A1Z厂商介绍

NXP Semiconductors是一家全球领先的半导体公司,总部位于荷兰。公司专注于提供高性能、安全和互联的解决方案,以推动智能生活和智能城市的发展。NXP的产品广泛应用于汽车、工业和物联网(IoT)、移动设备、通信基础设施等多个领域。

主营产品分类包括:
1. 微控制器(MCU):广泛应用于嵌入式系统,如智能家居、工业自动化等。
2. 射频(RF)和无线技术:包括NFC、蓝牙等,用于无线通信和数据传输。
3. 汽车电子:为汽车提供安全、连接和动力管理解决方案。
4. 安全解决方案:包括安全元件和软件,保护数据和交易安全。
5. 分立器件和传感器:用于各种检测和测量应用。

NXP Semiconductors的优势在于:
- 强大的研发能力:持续投入研发,推动技术创新。
- 广泛的产品线:提供多样化的产品,满足不同市场需求。
- 深厚的行业经验:在多个领域拥有丰富的经验和专业知识。
- 全球化布局:在全球范围内设有研发中心和生产基地,为客户提供本地化服务。

NHS3100UK/A1Z数据手册

厂牌 PDF简要描述 下载
NXP SEMICONDUCTORS NFC/RFID芯片 NXP SEMICONDUCTORS NHS3100UK/A1Z NHS3100UK/A1Z数据手册

NHS3100UK/A1Z封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
2000+ $ 1.6006 ¥ 13.0611
10000+ $ 1.575 ¥ 12.8521
20000+ $ 1.5366 ¥ 12.5387
库存: 2000
起订量: 2000 增量: 2000
交货地:
最小起订量为:2000
合计: ¥ 26122.2
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1054396 ¥ 33772.9889
1062599 ¥ 22589.7602
1447009-5 ¥ 1.0587
1447009-7 ¥ 2.5038
1513156-2 ¥ 8.5075
1554901-1 ¥ 1.3264
1734300-1 ¥ 3.413
1827625-1 ¥ 1.9052
2108613-5 ¥ 1.0901
2108614-5 ¥ 2.0378