处理中...

首页  >  产品百科  >  LPC55S16-EVK

LPC55S16-EVK

产品分类: 开发板
厂牌: NXP SEMICONDUCTORS
产品描述: LPC55S1x微控制器开发板
供应商型号: 3385150
供应商: element14
标准整包数: 1
NXP SEMICONDUCTORS 开发板 LPC55S16-EVK

LPC55S16-EVK概述

    LPCXpresso55S16 Development Board Technical Overview
    1. Product Introduction
    The LPCXpresso55S16 Development Board is a comprehensive evaluation and development platform designed for the LPC55S1x family of microcontrollers (MCUs) manufactured by NXP Semiconductors. This board supports rapid prototyping and development of applications leveraging the Cortex-M33 core, offering a powerful blend of performance, flexibility, and connectivity. The board targets developers in fields such as industrial automation, consumer electronics, IoT devices, and embedded systems.
    Key features of the LPCXpresso55S16 include:
    - Main Processor: LPC55S16 Cortex-M33 MCU.
    - Onboard Debugging: Supports both CMSIS-DAP and SEGGER J-Link protocols.
    - Versatile Interfaces: Includes UART, SPI, I2C, CAN-FD, and audio codec functionalities.
    - Expansion Options: Compatible with Arduino UNO, Mikroe Click, and PMod platforms.
    - Audio & Connectivity: Integrated stereo audio codec and USB Host/Device support.
    2. Technical Parameters
    Below are key technical specifications for the LPCXpresso55S16 Development Board:
    | Parameter | Value |

    | Processor | LPC55S16 Cortex-M33 |
    | Operating Voltage | 3.3V |
    | Input Power | Micro USB (5V) |
    | USB Support | Full Speed (USB0) & High Speed (USB1) |
    | Processor Clock | Up to 120 MHz |
    | Digital I/O Pins | Multiple GPIO and alternative functions|
    | Memory | Flash: 512 KB, RAM: 192 KB |
    | Peripherals | SPI, UART, I2C, CAN-FD, ADC, DAC |
    | Operating Temperature| -40°C to +85°C |
    The board operates in an environment with temperatures ranging from -40°C to +85°C, making it suitable for various industrial and outdoor applications.
    3. Product Features and Advantages
    The LPCXpresso55S16 offers several standout features that differentiate it from competitors:
    - Flexible Debugging Options: Supports multiple protocols (CMSIS-DAP, J-Link) for diverse debugging environments.
    - Rich Connectivity: Dual USB interfaces for host and device functionality, along with CAN-FD and stereo audio capabilities.
    - Comprehensive Expansion: Offers compatibility with Arduino, Mikroe Click, and PMod ecosystems, expanding project possibilities.
    - Accurate Sensor Integration: Integrated NXP FXOS8700 accelerometer enhances sensing capabilities in smart devices.
    - User-Friendly: Onboard RGB LED and physical buttons simplify debugging and user interaction.
    These features make the LPCXpresso55S16 ideal for prototyping projects requiring high integration, low power consumption, and robust performance.
    4. Application Case Studies and Usage Suggestions
    The LPCXpresso55S16 is particularly suited for:
    - Industrial Automation: Implementing CAN-FD for robust vehicle communication.
    - Consumer Electronics: Leveraging the audio codec for compact speaker systems.
    - IoT Devices: Enabling low-power sensor nodes with rich GPIO support.
    Usage Suggestions:
    - For audio projects, pair the board with external speakers via the audio codec line-in and line-out ports.
    - Utilize the expansion connectors for rapid integration of additional sensors or peripherals.
    - Use the ISP button and external debug probe configurations for efficient firmware updates.
    5. Compatibility and Support
    The LPCXpresso55S16 is compatible with multiple third-party development tools such as MCUXpresso IDE, Keil uVision, and IAR Embedded Workbench. NXP provides extensive documentation, tutorials, and software downloads via its website. Additionally, the board's firmware can be easily updated using tools like LPCScrypt, ensuring developers always have access to the latest features and bug fixes.

LPC55S16-EVK参数

参数
芯片平台 LPC55S16
运行内存 -
主频 -
协议 -
接口 Yes
处理器 -
供电 -
安装方式 固定安装
零件状态 在售
包装方式 散装

LPC55S16-EVK厂商介绍

NXP Semiconductors是一家全球领先的半导体公司,总部位于荷兰。公司专注于提供高性能、安全和互联的解决方案,以推动智能生活和智能城市的发展。NXP的产品广泛应用于汽车、工业和物联网(IoT)、移动设备、通信基础设施等多个领域。

主营产品分类包括:
1. 微控制器(MCU):广泛应用于嵌入式系统,如智能家居、工业自动化等。
2. 射频(RF)和无线技术:包括NFC、蓝牙等,用于无线通信和数据传输。
3. 汽车电子:为汽车提供安全、连接和动力管理解决方案。
4. 安全解决方案:包括安全元件和软件,保护数据和交易安全。
5. 分立器件和传感器:用于各种检测和测量应用。

NXP Semiconductors的优势在于:
- 强大的研发能力:持续投入研发,推动技术创新。
- 广泛的产品线:提供多样化的产品,满足不同市场需求。
- 深厚的行业经验:在多个领域拥有丰富的经验和专业知识。
- 全球化布局:在全球范围内设有研发中心和生产基地,为客户提供本地化服务。

LPC55S16-EVK数据手册

厂牌 PDF简要描述 下载
NXP SEMICONDUCTORS 开发板 NXP SEMICONDUCTORS LPC55S16-EVK LPC55S16-EVK数据手册

LPC55S16-EVK封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 398.601
库存: 55
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 398.6
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
101020044 ¥ 71.77
101020055 ¥ 62.69
101020193 ¥ 154.26
103020006 ¥ 26.4
103100062 ¥ 26.4
103100124 ¥ 23.92
105020012 ¥ 106.41
107020049 ¥ 78.1667
110060482 ¥ 1406.45
113020011 ¥ 81.67