处理中...

首页  >  产品百科  >  PMEG6002ELD

PMEG6002ELD

产品分类: 肖特基二极管
厂牌: NXP SEMICONDUCTORS
产品描述: NXP Semiconductors
供应商型号:
供应商:
标准整包数: 0
NXP SEMICONDUCTORS 肖特基二极管 PMEG6002ELD

PMEG6002ELD概述

    Comprehensive Technical Overview of the PMEG6002ELD Schottky Barrier Rectifier
    1. Product Introduction
    The PMEG6002ELD is a high-performance electronic component from NXP Semiconductors, specifically designed as a Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier. Encapsulated within the ultra-small DFN1006D-2 (SOD882D) Surface-Mounted Device (SMD) plastic package, it features an integrated guard ring for stress protection. Key applications include LED backlighting for mobile devices, low-voltage rectification, DC-to-DC converters, switch-mode power supplies, and low-power consumption circuits.
    2. Technical Parameters
    The PMEG6002ELD operates within the following technical parameters:
    - Reverse Voltage (VR): Up to 60 volts.
    - Forward Current (IF): Maximum of 0.2 amperes.
    - Forward Voltage (VF): As low as 600 millivolts.
    - Package Height: Typically 0.37 mm.
    - Thermal Resistance: Ranging from 115 K/W (on FR4 PCB, standard footprint) to 340 K/W (on FR4 PCB, no mounting pad).
    - Operational Temperatures: Operating range spans from -55°C to 150°C, with a storage temperature range of -65°C to 150°C.
    3. Product Features and Advantages
    The PMEG6002ELD stands out due to several unique attributes:
    - Low Forward Voltage: Ensures minimal energy loss during conduction.
    - High Reliability: AEC-Q101 qualified, indicating its robustness for automotive applications.
    - Compact Design: The DFN1006D-2 package offers an ultra-small footprint, ideal for space-constrained designs.
    - Solderable Side Pads: Enhances reliability in surface mount technology.
    - Performance Across Temperatures: Maintains stable performance over a wide operational temperature range.
    4. Applications and Usage Recommendations
    Given its low forward voltage and compact size, the PMEG6002ELD is particularly suited for:
    - LED backlighting in portable electronics.
    - High-efficiency power conversion in DC-to-DC converters.
    - Use in switch-mode power supplies requiring high efficiency and low power consumption.
    When integrating this component into a circuit, ensure proper thermal management, especially in environments where high ambient temperatures are expected. Utilizing larger mounting pads on FR4 PCBs can significantly improve heat dissipation.
    5. Compatibility and Support
    The PMEG6002ELD is compatible with standard FR4 PCBs and aluminum oxide (Al2O3) ceramic substrates. NXP provides comprehensive technical support, including application notes and software tools, to assist engineers in designing optimal circuits.
    6. Common Issues and Solutions
    Some common issues users might encounter include excessive heating or improper soldering. To address these:
    - Heating Issues: Optimize PCB layout to enhance heat dissipation.
    - Improper Soldering: Ensure correct placement and reflow soldering processes are followed.
    7. Summary and Recommendation
    Overall, the PMEG6002ELD offers excellent performance across various parameters, making it a strong candidate for applications demanding high efficiency and small form factors. Its compatibility with automotive standards adds value for automotive-grade projects. Therefore, I highly recommend this product for engineers working on low-power and high-efficiency electronic designs.

PMEG6002ELD参数

参数
Vrrm - 重复反向电压 -
配置 -
If-正向电流 -
Ir-反向电流 -
Vr-反向电压 -
反向恢复时间 -
正向浪涌电流 -

PMEG6002ELD厂商介绍

NXP Semiconductors是一家全球领先的半导体公司,总部位于荷兰。公司专注于提供高性能、安全和互联的解决方案,以推动智能生活和智能城市的发展。NXP的产品广泛应用于汽车、工业和物联网(IoT)、移动设备、通信基础设施等多个领域。

主营产品分类包括:
1. 微控制器(MCU):广泛应用于嵌入式系统,如智能家居、工业自动化等。
2. 射频(RF)和无线技术:包括NFC、蓝牙等,用于无线通信和数据传输。
3. 汽车电子:为汽车提供安全、连接和动力管理解决方案。
4. 安全解决方案:包括安全元件和软件,保护数据和交易安全。
5. 分立器件和传感器:用于各种检测和测量应用。

NXP Semiconductors的优势在于:
- 强大的研发能力:持续投入研发,推动技术创新。
- 广泛的产品线:提供多样化的产品,满足不同市场需求。
- 深厚的行业经验:在多个领域拥有丰富的经验和专业知识。
- 全球化布局:在全球范围内设有研发中心和生产基地,为客户提供本地化服务。

PMEG6002ELD数据手册

厂牌 PDF简要描述 下载
NXP SEMICONDUCTORS 肖特基二极管 NXP SEMICONDUCTORS PMEG6002ELD PMEG6002ELD数据手册

PMEG6002ELD封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
10BQ015TRPBF ¥ 3.9951
12CWQ03FN ¥ 4.6875
15L50SP ¥ 1.16
15SQ045 ¥ 2.1935
15SQ045 ¥ 0.864
16CTQ100PBF ¥ 0
1N4007RLG ¥ 0.096
1N5711 ¥ 0.3025
1N5711WS-7-F ¥ 0.2695
1N5817 ¥ 0.1949