处理中...

首页  >  产品百科  >  BAT85,133

BAT85,133

产品分类: 整流二极管/整流桥
厂牌: NXP SEMICONDUCTORS
产品描述: 30V 5A 4ns 2μA 200mA 单二极管 DO-34 通孔安装
供应商型号: CSCS-BAT85,133
供应商: 海外现货
标准整包数: 1
NXP SEMICONDUCTORS 整流二极管/整流桥 BAT85,133

BAT85,133概述

    BAT85 Schottky Barrier Single Diode: A Comprehensive Technical Overview
    1. Product Introduction
    The BAT85 Schottky Barrier Single Diode is a planar Schottky barrier diode integrated with a guard ring for stress protection, encapsulated in a hermetically-sealed subminiature SOD68 (DO-34) package. Suitable for mounting on a 2 E (5.08 mm) pitch, it finds applications in ultra-high-speed switching, voltage clamping, protection circuits, and blocking diodes.
    2. Technical Parameters
    | Symbol | Parameter | Conditions | Min | Typ | Max | Unit |
    ||
    | IF(AV) | Average forward current | δ ≤ 0.5; f = 20 kHz | - | - | 200 | mA |
    | VR | Reverse voltage | - | - | - | 30 | V |
    | VF | Forward voltage | IF = 10 mA; Tamb = 25 °C | - | - | 400 | mV |
    | Rth(j-a) | Junction-to-ambient thermal resistance | Free air | - | - | 320 | K/W |
    Additional characteristics include:
    - Forward voltage (VF): Ranges from 240 mV to 800 mV based on forward current.
    - Reverse current (IR): ≤ 2 µA at VR = 25 V and Tamb = 25 °C.
    - Capacitance (Cd): Up to 10 pF at 1 MHz and VR = 1 V.
    3. Product Features and Advantages
    - Low Forward Voltage: Ensures efficient performance in low-voltage circuits.
    - Guard Ring Protected: Provides stress protection and ensures long-term reliability.
    - Hermetically-Sealed Lead Package: Prevents moisture and contamination ingress, ensuring robustness.
    4. Application Case Studies and Usage Recommendations
    The BAT85 diode excels in environments requiring ultra-fast switching, such as:
    - Voltage Clamping Circuits: Ideal for protecting sensitive electronic components from transient voltage spikes.
    - Protection Circuits: Offers a reliable barrier against reverse polarity and overcurrent conditions.
    - Blocking Diodes: Used in power supply lines to prevent current backflow.
    Usage Tips:
    - Ensure PCB layout supports adequate thermal dissipation to handle continuous forward currents up to 200 mA.
    - For applications involving higher transient currents, consider derating the maximum operational limits to ensure reliability.
    5. Compatibility and Support
    The BAT85 diode is compatible with standard axial leaded packaging and is ideal for integration into compact circuit designs. Nexperia offers comprehensive support through sales offices worldwide, accessible via email at salesaddresses@nexperia.com.
    6. Common Issues and Solutions
    | Problem | Solution |

    | High Reverse Leakage Current | Verify operating temperature is within range. |
    | Insufficient Forward Voltage Drop | Check for adequate forward current. |
    7. Conclusion and Recommendation
    The BAT85 Schottky Barrier Single Diode is an excellent choice for designers needing high-performance, compact solutions for switching and protection needs. Its low forward voltage drop, robust hermetic sealing, and compatibility with diverse applications make it a standout in the market.
    We highly recommend the BAT85 for projects demanding reliability, efficiency, and ease of integration. Whether you're building a consumer device, industrial control system, or automotive application, this diode proves to be both versatile and dependable.
    Final Recommendation: The BAT85 is recommended for use across multiple sectors due to its balance of performance and cost-effectiveness.

BAT85,133参数

参数
反向恢复时间 4ns
正向浪涌电流 5A
配置 单二极管
If - 正向电流 200mA
Ir - 反向电流 2μA
Vr-反向电压 30V
3.04mm(Max)
通用封装 DO-34
安装方式 通孔安装
应用等级 工业级
包装方式 弹夹装

BAT85,133厂商介绍

NXP Semiconductors是一家全球领先的半导体公司,总部位于荷兰。公司专注于提供高性能、安全和互联的解决方案,以推动智能生活和智能城市的发展。NXP的产品广泛应用于汽车、工业和物联网(IoT)、移动设备、通信基础设施等多个领域。

主营产品分类包括:
1. 微控制器(MCU):广泛应用于嵌入式系统,如智能家居、工业自动化等。
2. 射频(RF)和无线技术:包括NFC、蓝牙等,用于无线通信和数据传输。
3. 汽车电子:为汽车提供安全、连接和动力管理解决方案。
4. 安全解决方案:包括安全元件和软件,保护数据和交易安全。
5. 分立器件和传感器:用于各种检测和测量应用。

NXP Semiconductors的优势在于:
- 强大的研发能力:持续投入研发,推动技术创新。
- 广泛的产品线:提供多样化的产品,满足不同市场需求。
- 深厚的行业经验:在多个领域拥有丰富的经验和专业知识。
- 全球化布局:在全球范围内设有研发中心和生产基地,为客户提供本地化服务。

BAT85,133数据手册

厂牌 PDF简要描述 下载
NXP SEMICONDUCTORS 整流二极管/整流桥 NXP SEMICONDUCTORS BAT85,133 BAT85,133数据手册

BAT85,133封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 1000
起订量: 1 增量: 1
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
03P2J-T1-AZ ¥ 1.9566
10A07 ¥ 1.2179
10BQ015TR ¥ 6.8747
10CTQ150 ¥ 0
1616442-1 ¥ 1672.8
16CTQ100S ¥ 0
16FR120 ¥ 34.2318
1N1341B ¥ 175.0666
1N270 ¥ 28.8003
1N4001 ¥ 0