处理中...

首页  >  产品百科  >  MPC565CZP40

MPC565CZP40

产品分类: 微控制器(MCU)
厂牌: NXP SEMICONDUCTORS
产品描述: 2.5V~2.7V 40MHz 36KB FLASH 1MB POR,PWM,WDT 外部 56 1 2.6V 2.7V,5.25V 56MHz CANbus,EBI,EMI,SCI,SPI,UART,USART A/D 40x10b 32bit PowerPC BGA-388 贴片安装 27mm*27mm*1.95mm
供应商型号: QNH-MPC565CZP40
供应商: NXP直供
标准整包数: 200
NXP SEMICONDUCTORS 微控制器(MCU) MPC565CZP40

MPC565CZP40概述

    # Freescale MPC565 Microcontroller Technical Overview
    1. Product Introduction
    The Freescale MPC565 is a member of the MPC500 RISC Microcontroller family, designed for embedded systems requiring high performance and reliability. The MPC565 combines advanced computational capabilities with extensive peripheral integration, making it suitable for applications such as automotive control systems, industrial automation, and consumer electronics. Key features include a PowerPC core with a floating-point unit (FPU) and burst buffer controller (BBC), a unified system integration unit (USIU), and ample memory resources.
    Applications:
    - Automotive engine control units (ECUs)
    - Industrial motor controllers
    - Infotainment systems
    - Safety-critical systems
    2. Technical Parameters
    | Feature | Specification |

    | Core | PowerPC with FPU and BBC |
    | Flash Memory | 1 MB, 100,000 write/erase cycles |
    | RAM | 36 KB (split into two CALRAM modules) |
    | Temperature Range | -40°C to 125°C |
    | Clock Speed | 40 MHz (optional 56 MHz for MPC566) |
    | Package | 388-ball PBGA, 27 mm x 27 mm |
    3. Product Characteristics and Advantages
    Unique Features:
    - Code Compression: Supported on MPC566 for reduced flash usage.
    - Debugging Capabilities: Includes a Nexus debug port and JTAG support.
    - Peripheral Integration: Features dual QADCs, TouCAN modules, and MIOS14 I/O subsystems.
    - Memory Protection: Flexible memory protection units (IMPU and DMPU).
    Market Advantage:
    The MPC565's combination of high performance, robust peripherals, and extensive debugging tools makes it highly competitive in environments demanding reliable real-time processing.
    4. Application Scenarios and Recommendations
    Common Use Cases:
    - Automotive Applications: Engine control and braking systems benefit from its advanced CAN support and real-time clock capabilities.
    - Industrial Automation: Suitable for robotic arms and process control where precise timing and multiple communication protocols are required.
    Implementation Tips:
    - Utilize the dual QADCs for synchronized multi-channel data acquisition.
    - Leverage the debug port and break points for effective system diagnostics.
    5. Compatibility and Support
    Compatibility:
    - Compatible with external memory devices operating within 2.5V to 3.4V range.
    - Supports various peripherals such as SPI, SCI, and CAN for seamless integration.
    Vendor Support:
    - Freescale provides comprehensive documentation, including detailed technical manuals and application notes.
    - Customer support is available through online forums and direct assistance.
    6. Common Issues and Solutions
    | Problem | Solution |

    | Data Loss During Power Down | Ensure proper use of keep-alive power pins (VDDSRAM1, VDDSRAM2, VDDSRAM3). |
    | Unexpected Resets | Verify correct configuration of reset values in the USIU. |
    7. Conclusion and Recommendation
    The Freescale MPC565 offers an impressive blend of performance and functionality, making it an excellent choice for complex embedded systems. Its strong feature set, including advanced debugging capabilities and rich peripheral integration, ensures adaptability across diverse industries. Given its robust design and vendor support, the MPC565 is highly recommended for projects requiring reliable and high-performance solutions.
    Note: Specific configurations may vary based on operational requirements and selected features.

MPC565CZP40参数

参数
EEPROM大小 -
程序存储器类型 FLASH
核心处理器 PowerPC
I/O数量 56
振荡器类型 外部
最小工作供电电压 2.6V
RAM大小 36KB
最大工作供电电压 2.7V,5.25V
最大时钟频率 56MHz
数据转换器 A/D 40x10b
外设 POR,PWM,WDT
程序存储器大小 1MB
速度 40MHz
数据总线宽度 32bit
内核数 1
接口类型 CANbus,EBI,EMI,SCI,SPI,UART,USART
电压-电源(Vcc/Vdd) 2.5V~2.7V
长*宽*高 27mm*27mm*1.95mm
通用封装 BGA-388
安装方式 贴片安装
应用等级 汽车级
零件状态 新设计不推荐
包装方式 散装,托盘

MPC565CZP40厂商介绍

NXP Semiconductors是一家全球领先的半导体公司,总部位于荷兰。公司专注于提供高性能、安全和互联的解决方案,以推动智能生活和智能城市的发展。NXP的产品广泛应用于汽车、工业和物联网(IoT)、移动设备、通信基础设施等多个领域。

主营产品分类包括:
1. 微控制器(MCU):广泛应用于嵌入式系统,如智能家居、工业自动化等。
2. 射频(RF)和无线技术:包括NFC、蓝牙等,用于无线通信和数据传输。
3. 汽车电子:为汽车提供安全、连接和动力管理解决方案。
4. 安全解决方案:包括安全元件和软件,保护数据和交易安全。
5. 分立器件和传感器:用于各种检测和测量应用。

NXP Semiconductors的优势在于:
- 强大的研发能力:持续投入研发,推动技术创新。
- 广泛的产品线:提供多样化的产品,满足不同市场需求。
- 深厚的行业经验:在多个领域拥有丰富的经验和专业知识。
- 全球化布局:在全球范围内设有研发中心和生产基地,为客户提供本地化服务。

MPC565CZP40数据手册

厂牌 PDF简要描述 下载
NXP SEMICONDUCTORS 微控制器(MCU) NXP SEMICONDUCTORS MPC565CZP40 MPC565CZP40数据手册

MPC565CZP40封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
200+ $ 119.5625 ¥ 1016.2813
1000+ $ 114.78 ¥ 975.63
2000+ $ 109.9975 ¥ 934.9788
库存: 20000
起订量: 200 增量: 40
交货地:
最小起订量为:200
合计: ¥ 203256.26
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
10AS048H2F34I2LG ¥ 44317.0728
1141904 ¥ 6431.7995
20-101-0454 ¥ 0
20-101-1093 ¥ 658.0759
20-101-1196 ¥ 0
20-101-1197 ¥ 0
20-101-1319 ¥ 681.1646
2095000000200 ¥ 0
5CSEBA4U23C7SN ¥ 1439.265
5CSEBA6U23I7SN ¥ 0