处理中...

首页  >  产品百科  >  BATT-14CEMULATOR

BATT-14CEMULATOR

厂牌: NXP SEMICONDUCTORS
产品描述:
供应商型号: 3582225
供应商: element14
标准整包数: 1
NXP SEMICONDUCTORS 评估、开发板开发工具 BATT-14CEMULATOR

BATT-14CEMULATOR概述

    Product Introduction: BATT-14CEMULATOR
    The BATT-14CEMULATOR is a specialized electronic device designed as a 14-cell slider battery pack emulator kit. This product is intended to facilitate the evaluation and development of battery management systems, particularly those involving NXP's MC33771C battery cell controller (BCC) ICs. The primary function of the BATT-14CEMULATOR is to emulate a multi-cell battery pack by allowing users to independently adjust the voltage across each simulated battery cell. This makes it an essential tool for engineers evaluating battery cell controllers, developing software for BCC ICs, and conducting comprehensive testing of battery management systems.
    Key applications of the BATT-14CEMULATOR include:
    - Evaluating MC33771C-based BCC ICs.
    - Assisting in software development for BCC ICs.
    - Testing and prototyping battery management systems in various industries such as electric vehicles, energy storage systems, and consumer electronics.
    Technical Parameters
    Below are the key technical specifications and performance parameters of the BATT-14CEMULATOR:
    | Parameter | Min | Typ | Max | Unit |

    | Supply Input Voltage | 10.8 | 12.0 | 13.2 | V |
    | Cell Output Current | — | 110 | — | mA |
    | Operating Ambient Temperature | -10 | +25 | +40 | °C |
    | Minimum Cell Voltage Output | — | 1.25 | — | V |
    | Maximum Cell Voltage Output | — | 4.60 | — | V |
    | Minimum Temperature Sensor Voltage| — | 0 | — | mV |
    | Maximum Temperature Sensor Voltage| — | 4.95 | — | mV |
    | Voltage Isolation Between Power Supply & Battery Outputs | — | 1 | — | kV |
    Additionally, the BATT-14CEMULATOR supports up to 14 independent cell voltages and one temperature sensor output voltage, with a maximum voltage capability of 4.95 V.
    Product Features and Advantages
    Unique Features:
    - 14 Slider Potentiometers: Each slider allows precise adjustment of individual cell voltages.
    - Temperature Simulation: The ability to simulate temperature variations from -48°C to 200°C using a 10 K NTC sensor.
    - Parallel Connection Capability: Supports up to three evaluation boards connected in parallel, allowing for more complex system simulation.
    Key Benefits:
    - Rapid Prototyping: Enables quick evaluation of BCC IC functionality and software integration.
    - High Versatility: Supports a wide range of voltage settings, making it ideal for diverse battery configurations.
    - Safety and Compliance: Provides electrical isolation exceeding 1 kV, ensuring safe operation in environments requiring stringent safety standards.
    Application Cases and Usage Recommendations
    Example Applications:
    - Electric Vehicle Battery Management Systems: Simulating 14-cell battery packs for stress testing and optimization.
    - Energy Storage Systems: Evaluating thermal and voltage characteristics under varying load conditions.
    - Consumer Electronics: Verifying BCC IC performance in portable devices such as laptops and smartphones.
    Usage Recommendations:
    1. Thorough Testing: Perform multiple tests at both extreme and nominal operating conditions to ensure system reliability.
    2. Environmental Conditions: Use the temperature simulation feature to evaluate the performance of the BCC ICs under extreme temperatures.
    3. Collaboration with NXP Community: Leverage the NXP Community forums for peer insights and troubleshooting.
    Compatibility and Support
    The BATT-14CEMULATOR is compatible with NXP's evaluation kits such as the FRDM33771CSPEVB and RD33771CDSTEVB, ensuring seamless integration with existing platforms. NXP provides extensive support through

BATT-14CEMULATOR参数

参数
包装方式 散装

BATT-14CEMULATOR厂商介绍

NXP Semiconductors是一家全球领先的半导体公司,总部位于荷兰。公司专注于提供高性能、安全和互联的解决方案,以推动智能生活和智能城市的发展。NXP的产品广泛应用于汽车、工业和物联网(IoT)、移动设备、通信基础设施等多个领域。

主营产品分类包括:
1. 微控制器(MCU):广泛应用于嵌入式系统,如智能家居、工业自动化等。
2. 射频(RF)和无线技术:包括NFC、蓝牙等,用于无线通信和数据传输。
3. 汽车电子:为汽车提供安全、连接和动力管理解决方案。
4. 安全解决方案:包括安全元件和软件,保护数据和交易安全。
5. 分立器件和传感器:用于各种检测和测量应用。

NXP Semiconductors的优势在于:
- 强大的研发能力:持续投入研发,推动技术创新。
- 广泛的产品线:提供多样化的产品,满足不同市场需求。
- 深厚的行业经验:在多个领域拥有丰富的经验和专业知识。
- 全球化布局:在全球范围内设有研发中心和生产基地,为客户提供本地化服务。

BATT-14CEMULATOR数据手册

厂牌 PDF简要描述 下载
NXP SEMICONDUCTORS 评估、开发板开发工具 NXP SEMICONDUCTORS BATT-14CEMULATOR BATT-14CEMULATOR数据手册

BATT-14CEMULATOR封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 449.0756 ¥ 3794.6892
库存: 5
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 3794.68
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
09-0106 ¥ 2354.9718
09-3817 ¥ 1430.6234
1003666-01 ¥ 179.5258
1005454-01 ¥ 465.093
101-0417-000 ¥ 660.9736
101020005 ¥ 80.84
102110646 ¥ 1517.039
105100001 ¥ 82.08
107784 ¥ 0
1083 ¥ 130.6717