处理中...

首页  >  产品百科  >  MJTP2205A

MJTP2205A

产品分类: 轻触开关
厂牌: APEM
产品描述: 12V(DC) Off-Mom SPST x 2 1.6N 100000Cycles 50mA 250μm 通孔安装 8.4mm*10.55mm*3.85mm
供应商型号: 642-MJTP2205A
供应商: Mouser
标准整包数: 1
APEM 轻触开关 MJTP2205A

MJTP2205A概述

    MJTP Series 6mm Thru-Hole Tact Switches – A Comprehensive Overview
    1. Product Introduction
    The MJTP series 6mm Through-Hole Momentary Tactile Switches are a collection of highly reliable and compact tactile switches designed for applications requiring superior tactile feedback and durability. These switches cater to various industries, including consumer electronics, telecommunications, medical devices, automotive, and industrial controls. Their primary function is to provide a simple on/off or momentary contact point in circuits, making them ideal for interfaces where precise, responsive operation is critical.
    2. Technical Parameters
    | Attribute | Details |

    | Contact Rating | 50 mA @ 12 VDC |
    | Insulation Resistance | ≥ 100 MΩ @ 100 VDC |
    | Dielectric Withstanding Voltage | 250 VAC for 1 minute |
    | Contact Resistance | ≤ 100 mΩ @ 5 VDC, 10 mA |
    | Contact Bounce | < 10 ms |
    | Travel Distance | 0.010” (+0.008”/–0.004”) (0.25 mm to 0.2 mm +0.1 mm) |
    | Actuation Force | 160 g ± 30 g |
    | Operating Temperature Range | -20°C to +70°C |
    | Storage Temperature Range | -30°C to +80°C for 96 hours |
    | Soldering Temperature | IR Reflow: 240°C max., 20 sec.; Wave Soldering: 255°C max., 5 sec. |
    | LED Forward Voltage | 2.1 V (max. 3.0 V) |
    3. Product Features and Advantages
    - Numerous Configurations: The MJTP series offers a variety of single-pole, single-throw (SPST) momentary configurations to suit diverse needs.
    - Superior Tactile Feedback: Utilizes a snap dome mechanism, ensuring consistent and precise actuation.
    - Compact Design: The ultra-compact size allows for space-efficient integration into tight circuit designs.
    - Long Life and Reliability: With an electrical life of up to 1 million cycles (depending on model), these switches ensure longevity in demanding environments.
    - Minimal Flux/Solder Wicking: Molded-in terminals reduce the risk of contamination during assembly.
    - Customizable Options: Available in various materials and finishes, including gold-plated contacts and different caps for aesthetic and functional customization.
    4. Application Cases and Usage Suggestions
    The MJTP series is well-suited for applications requiring tactile buttons such as:
    - Consumer Electronics: Handheld remotes, gaming controllers, and portable devices.
    - Industrial Controls: Control panels, operator interfaces, and programmable logic controllers (PLCs).
    - Medical Devices: Instruments requiring ergonomic and durable controls.
    Usage Suggestions:
    - Always adhere to soldering temperature guidelines to prevent damage.
    - Consider using protective caps (MJ61, MJ62, MJ3) based on application aesthetics and requirements.
    - Ensure proper PCB layout tolerances for optimal performance: linear tolerance ±0.004" (±0.1 mm), holes ±0.002" (±0.05 mm).
    5. Compatibility and Support
    The MJTP series exhibits broad compatibility with standard PCBs and integrates seamlessly with a wide range of electronic devices. For support, users can contact APEM directly via their toll-free line or email, with additional resources like data sheets and technical guides available online.
    6. Common Issues and Solutions
    | Issue | Solution

MJTP2205A参数

参数
开关配置 SPST x 2
电流额定值 50mA
电压额定值 12V(DC)
执行器高度 -
执行器行程 250μm
机械寿命 100000Cycles
操作力 1.6N
开关功能 Off-Mom
长*宽*高 8.4mm*10.55mm*3.85mm
安装方式 通孔安装
零件状态 在售
包装方式 散装

MJTP2205A厂商介绍

APEM公司是一家专注于开发和生产高质量人机界面(HMI)解决方案的公司,其产品广泛应用于工业自动化、医疗设备、交通运输等多个领域。APEM的主营产品分类包括:

1. 工业控制面板:用于工业自动化系统中,提供操作界面和控制功能。
2. 医疗设备界面:为医疗设备提供用户交互界面,确保操作的便捷性和安全性。
3. 交通运输显示器:用于车辆、船舶等交通工具,提供导航、监控等功能。
4. 定制化解决方案:根据客户需求,提供定制化的人机界面解决方案。

APEM的优势在于:

- 高质量标准:APEM的产品遵循严格的质量控制流程,确保产品的可靠性和耐用性。
- 创新技术:公司不断研发新技术,以满足市场对高性能HMI解决方案的需求。
- 定制化服务:APEM能够根据客户的特定需求,提供个性化的产品和解决方案。
- 全球支持:APEM拥有全球销售和服务网络,为客户提供快速响应和技术支持。

MJTP2205A数据手册

厂牌 PDF简要描述 下载
APEM 轻触开关 APEM MJTP2205A MJTP2205A数据手册

MJTP2205A封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 0.9085 ¥ 7.6768
10+ $ 0.874 ¥ 7.3853
100+ $ 0.6985 ¥ 5.9023
546+ $ 0.581 ¥ 4.9098
1092+ $ 0.5216 ¥ 4.4079
2548+ $ 0.4892 ¥ 4.1341
10010+ $ 0.4305 ¥ 3.6377
库存: 3089
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 7.67
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1.14.002.001/0000 ¥ 8.1077
1.14.002.003/0000 ¥ 7.741
1.14.002.103/0000 ¥ 11.9727
1.14.002.106/0000 ¥ 14.9659
1241.1072 ¥ 30.513
1241.1608 ¥ 11.5423
1241.1613.11 ¥ 9.9703
1241.1619.23 ¥ 0
1241.1620 ¥ 14.5676