处理中...

首页  >  产品百科  >  PCG0E272MCL1GS

PCG0E272MCL1GS

产品分类: 铝电解电容
厂牌: NICHICON
产品描述: 2.7mF 2.5V ±20% 12mΩ 2000h@ 105°C 4.7A@ 100kHz SMD,10X10MM 贴片安装 10.3mm*10.3mm*10mm
供应商型号: 647-PCG0E272MCL1GS
供应商: Mouser
标准整包数: 1
NICHICON 铝电解电容 PCG0E272MCL1GS

PCG0E272MCL1GS概述

    Conductive Polymer Aluminum Solid Electrolytic Capacitors
    Product Introduction
    The CONDUCTIVE POLYMER ALUMINUM SOLID ELECTROLYTIC CAPACITORS, often referred to as PCG series capacitors, are advanced electronic components designed with higher capacitance, low equivalent series resistance (ESR), and high ripple current handling capabilities. These capacitors find extensive applications in power supply units, digital devices, audio systems, and other high-reliability electronic circuits due to their excellent performance characteristics.
    Technical Parameters
    Below are the key technical specifications for the PCG series capacitors:
    | Parameter | Value |

    | Temperature Range | –55°C to +105°C |
    | Rated Voltage Range | 2.5V to 16V |
    | Capacitance Range | 47µF to 4700µF |
    | Capacitance Tolerance | ±20% at 120Hz, 20°C |
    | Tangent of Loss Angle | ≤ specified value at 120Hz, 20°C |
    | ESR (Equivalent Series Resistance) | ≤ specified value at 100kHz, 20°C |
    | Leakage Current | ≤ specified value; post-rated voltage application |
    | Operating Frequency | 0Hz to 100kHz |
    | Maximum Ripple Current| Refer to chart based on frequency and capacitance |
    Key environmental conditions include:
    - Endurance: Withstands 2000 hours at 105°C.
    - Damp Heat: Complies with steady-state testing conditions for 1000 hours at 60°C and 90% RH.
    - Soldering Heat Resistance: Maximum peak temperatures of 260°C ensure reliable reflow soldering.
    Product Features and Advantages
    1. High Capacitance with Low ESR:
    - Ideal for applications requiring both large capacitance and low resistance, minimizing energy loss.

    2. Enhanced Ripple Current Handling:
    - Excellent performance in power filtering scenarios, especially under varying load conditions.
    3. Rugged Design:
    - Supports extended operating temperature ranges and withstands harsh environments.
    4. RoHS Compliance:
    - Environmentally friendly, compliant with EU RoHS directives.
    These advantages make PCG capacitors highly competitive in power electronics, industrial control systems, and consumer electronics markets.
    Application Cases and Usage Recommendations
    Application Examples:
    1. Power Supply Filtering:
    - In AC-to-DC converters, these capacitors ensure smooth filtering of output voltages.

    2. Audio Systems:
    - Utilized in smoothing filters to reduce noise and improve sound quality.
    3. Digital Circuitry:
    - Suits bypassing and decoupling applications to stabilize power lines.
    Usage Recommendations:
    - Ensure proper derating of voltage during circuit design to enhance lifespan.
    - Follow recommended soldering profiles to avoid thermal damage.
    Compatibility and Support
    - Compatibility: The PCG series is compatible with various standard SMD assembly processes, including lead-free reflow soldering.
    - Support: Manufacturers offer comprehensive technical support, including datasheets, evaluation kits, and troubleshooting guides.
    Common Issues and Solutions
    | Issue | Solution |

    | High ESR Value | Verify installation orientation and circuit conditions. |
    | Excessive Leakage Current | Check operating temperature and verify compliance with rated voltage limits. |
    | Physical Damage During Soldering | Adhere strictly to soldering temperature profiles.|
    Summary and Recommendation
    The CONDUCTIVE POLYMER ALUMINUM SOLID ELECTROLYTIC CAPACITORS (PCG series) stand out due to their high capacitance, low ESR, and robust endur

PCG0E272MCL1GS参数

参数
电容值 2.7mF
额定电压 2.5V
容差 ±20%
ESR-等效串联电阻 12mΩ
纹波电流 4.7A@ 100kHz
工作寿命 2000h@ 105°C
长*宽*高 10.3mm*10.3mm*10mm
通用封装 SMD,10X10MM
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

PCG0E272MCL1GS厂商介绍

Nichicon(尼吉康)是一家日本的电容器制造商,成立于1950年,总部位于京都。该公司专注于研发和生产各种类型的电容器,包括铝电解电容器、薄膜电容器、陶瓷电容器等。

Nichicon的主营产品分类主要包括:

1. 铝电解电容器:用于电源、变频器、照明、汽车电子等领域。
2. 薄膜电容器:应用于家用电器、工业设备、医疗设备等。
3. 陶瓷电容器:广泛用于消费电子、通信设备、计算机等领域。

Nichicon的优势在于:

1. 技术创新:拥有强大的研发团队,不断推出高性能、高可靠性的产品。
2. 品质保证:严格的质量控制体系,确保产品的稳定性和一致性。
3. 定制服务:根据客户需求提供定制化解决方案,满足特定应用需求。
4. 环保意识:致力于开发环保型产品,减少对环境的影响。

Nichicon以其高品质的电容器产品在全球市场上享有盛誉,为各种电子设备提供关键的电源管理解决方案。

PCG0E272MCL1GS数据手册

厂牌 PDF简要描述 下载
NICHICON 铝电解电容 NICHICON PCG0E272MCL1GS PCG0E272MCL1GS数据手册

PCG0E272MCL1GS封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 2.461 ¥ 20.7955
10+ $ 1.7135 ¥ 14.4791
50+ $ 1.309 ¥ 11.0611
100+ $ 1.1772 ¥ 9.9473
500+ $ 0.985 ¥ 8.3229
1000+ $ 0.8899 ¥ 7.5198
2500+ $ 0.8085 ¥ 6.8318
5000+ $ 0.7875 ¥ 6.6544
库存: 123
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 20.79
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
100SXV15M ¥ 12.4288
100YXF2R2MEFC5X11 ¥ 0.2426
101182U040AK2B ¥ 2008.1488
106CKE400M ¥ 2.0772
107TMA025M ¥ 3.4111
107TTA450M ¥ 81.7228
108TTA025M ¥ 10.3317
10CE150AX ¥ 0.5123
10YXF2200MEFCG412.5X20 ¥ 2.5762
10ZLH1500MEFCT78X20 ¥ 0.5822