处理中...

首页  >  产品百科  >  BZT52-C12J

BZT52-C12J

产品分类: 齐纳(稳压)二极管
厂牌: NEXPERIA
产品描述: ±5.4% 100nA 12.05V 10Ω 590mW SOD-123 贴片安装 1.2mm(高度)
供应商型号: 1727-7748-2-ND
供应商: Digi-Key
标准整包数: 1
NEXPERIA 齐纳(稳压)二极管 BZT52-C12J

BZT52-C12J概述

    Nexperia BZT52 Series: Single Zener Diodes in a SOD123 Package
    1. Product Introduction
    The Nexperia BZT52 series comprises a comprehensive family of single Zener diodes packaged in the compact SOD123 format. These diodes serve as general-purpose solutions for voltage regulation, transient suppression, and over-voltage protection in electronic circuits. Designed for a wide range of applications, the BZT52 series is ideal for surface-mount technology (SMT) and is suitable for both consumer electronics and industrial systems.
    Key Features:
    - Total power dissipation: ≤590 mW
    - Operating voltage range: 2.4 V to 75 V (E24 range)
    - Compact SOD123 package optimized for surface mounting
    - Low differential resistance
    Applications:
    The BZT52 series is commonly used in general regulation functions across industries such as automotive, telecommunications, and consumer electronics.
    2. Technical Parameters
    | Symbol | Parameter | Conditions | Min | Typ | Max | Unit |
    ||
    | \( P{\text{tot}} \) | Total power dissipation | \( T{\text{amb}} \leq 25^\circ \text{C} \) | - | - | 350 | mW |
    | \( P{\text{tot}} \) | Total power dissipation | \( T{\text{amb}} \leq 25^\circ \text{C} \) | - | - | 590 | mW |
    | \( VF \) | Forward voltage | \( IF = 10 \text{ mA} \) | - | - | 0.9 | V |
    Additional electrical characteristics:
    - Maximum differential resistance: 500 Ω
    - Reverse current: 50 μA (typical)
    - Maximum working voltage: 75 V
    3. Product Features and Advantages
    Unique Selling Points:
    - High Reliability: Qualified under the AEC-Q101 standard, ensuring durability in automotive environments.
    - Versatility: Offers a broad range of nominal voltages (2.4 V to 75 V), making it suitable for diverse applications.
    - Efficient Design: The SOD123 package simplifies PCB layout while maintaining low thermal resistance.
    - Performance: Low differential resistance ensures minimal power loss under load.
    These advantages position the BZT52 series as a top choice for engineers designing high-performance, compact, and reliable circuits.
    4. Application Case Studies and Recommendations
    Application Example: Voltage Regulation
    The BZT52 series is widely employed in voltage regulation tasks where precise and stable voltages are required. For instance, in battery-powered devices, the diodes can help maintain steady output voltages even under fluctuating input conditions.
    Use Case: Over-Voltage Protection
    In automotive systems, the BZT52 series can safeguard sensitive components from voltage spikes caused by transient events such as load switching or lightning strikes. Its robustness and ability to handle repetitive pulses make it particularly effective in these scenarios.
    Optimization Tips:
    - Ensure proper thermal management by adhering to the recommended footprint sizes for optimal heat dissipation.
    - Use the BZT52 series within its specified current limits to maximize longevity and performance.
    5. Compatibility and Support
    The BZT52 series supports standard FR4 printed circuit boards and is fully compatible with common reflow soldering processes. Nexperia provides comprehensive documentation, including PCB layout guidelines (e.g., Figure 6) and reflow soldering instructions. Additionally, Nexperia offers ongoing technical support through their global sales network.
    6. Common Issues and Solutions
    | Problem | Cause | Solution |
    |
    | High forward voltage drop | Excessive forward current | Reduce current through external resistor.

BZT52-C12J参数

参数
标称齐纳电压 12.05V
配置 -
最大功率 0.35
Ir - 反向电流 100nA
最大齐纳阻抗 10Ω
电压容差 ±5.4%
最大功率耗散 590mW
长*宽*高 1.2mm(高度)
通用封装 SOD-123
安装方式 贴片安装
应用等级 汽车级
零件状态 在售
包装方式 散装,卷带包装

BZT52-C12J厂商介绍

Nexperia是一家全球领先的半导体公司,专注于设计、制造和销售广泛的小信号分立器件、逻辑芯片和功率MOSFETs。公司成立于2017年,总部位于荷兰,是全球最大的分立元件制造商之一。

Nexperia的主要产品分类包括:
1. 分立器件:包括二极管、晶体管、MOSFETs等。
2. 逻辑芯片:包括低功耗逻辑、标准逻辑、高速逻辑等。
3. 功率MOSFETs:包括低压、中压和高压MOSFETs。

Nexperia的产品广泛应用于汽车、工业、计算、消费电子等领域。在汽车领域,Nexperia的产品被用于动力总成、车身控制、安全系统等;在工业领域,产品被用于电机控制、电源管理等;在计算领域,产品被用于服务器、存储设备等;在消费电子领域,产品被用于手机、电脑、家电等。

Nexperia的优势在于:
1. 产品种类丰富,覆盖小信号分立器件、逻辑芯片和功率MOSFETs等。
2. 技术领先,拥有先进的制造工艺和封装技术。
3. 品质可靠,产品通过严格的质量控制和测试。
4. 客户服务好,提供快速响应和技术支持。
5. 供应链稳定,拥有全球布局的生产基地和物流网络。

BZT52-C12J数据手册

厂牌 PDF简要描述 下载
NEXPERIA 齐纳(稳压)二极管 NEXPERIA BZT52-C12J BZT52-C12J数据手册

BZT52-C12J封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10000+ $ 0.0239 ¥ 0.2002
20000+ $ 0.0213 ¥ 0.1784
500000+ $ 0.0194 ¥ 0.1621
库存: 10000
起订量: 10000 增量: 1
交货地:
最小起订量为:10000
合计: ¥ 2002
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02CZ12-Y(TE85L,F) ¥ 0.1
02CZ3.9-Z(TE85L,F) ¥ 3.5752
02CZ6.2-Y ¥ 0
02DZ9.1-Y(TPH3,F) ¥ 1
1N2971B ¥ 71.1756
1N3314RB ¥ 0
1N4007(M7) ¥ 0.0469
1N4471US ¥ 0
1N4679UR-1 ¥ 50.6167
1N4688 ¥ 31.4609