处理中...

首页  >  产品百科  >  BZT52-C51J

BZT52-C51J

产品分类: 齐纳(稳压)二极管
厂牌: NEXPERIA
产品描述: ±5.9% 50nA 51V 100Ω 590mW SOD-123 贴片安装
供应商型号: 771-BZT52-C51J
供应商: Mouser
标准整包数: 1
NEXPERIA 齐纳(稳压)二极管 BZT52-C51J

BZT52-C51J概述

    # Nexperia BZT52 Series Single Zener Diodes Technical Overview
    1. Product Introduction
    The Nexperia BZT52 Series offers a comprehensive range of single Zener diodes packaged in the compact SOD123 format. These diodes are designed for a variety of general-purpose applications, providing excellent performance and reliability in both surface-mounted and conventional circuit designs. With a nominal working voltage range spanning from 2.4 V to 75 V, the BZT52 series serves diverse industries, particularly excelling in applications requiring stable voltage regulation.
    Key Features:
    - Voltage Range: Nominal working voltages from 2.4 V to 75 V.
    - Package: Small SOD123 surface-mount package.
    - Power Dissipation: Up to 590 mW (non-repetitive peak power dissipation up to 40 W).
    - Low Differential Resistance: Ensures high efficiency and minimal voltage drop.
    - Certification: AEC-Q101 qualified, making it suitable for automotive and other high-reliability applications.

    Typical Applications:
    - Voltage regulation
    - Over-voltage protection
    - Circuit clamping
    2. Technical Parameters
    Below are the key technical specifications extracted from the datasheet:
    | Parameter | Conditions | Minimum | Typical | Maximum | Unit |
    |
    | Forward Voltage (VF) | IF = 10 mA | - | - | 0.9 | V |
    | Total Power Dissipation (Ptot) | Tamb ≤ 25 °C | - | - | 350 | mW |
    Ambient temperature range: -55°C to +150°C | - | - | 590 | mW |
    | Maximum Reverse Current (IZSM)| Pulse width: tp ≤ 100 µs | - | - | 40 | W |
    Additionally, the diodes feature low thermal resistance (down to 210 K/W) and exhibit excellent stability across a wide temperature range (-65°C to +150°C).
    3. Product Features and Advantages
    The BZT52 series provides several distinct advantages that set it apart from competitors:
    - High Efficiency: Low forward voltage drop and differential resistance ensure optimal energy conversion and reduced heat generation.
    - Compact Packaging: The SOD123 package reduces board space while maintaining high reliability.
    - Broad Operating Range: Versatile enough to handle diverse applications, from automotive electronics to consumer devices.
    - Automotive Grade: Compliance with AEC-Q101 standards ensures compatibility with stringent automotive requirements.

    These features make the BZT52 series a highly competitive choice for applications demanding precision, efficiency, and reliability.
    4. Application Case Studies and Usage Tips
    Typical Use Case: Voltage Regulation
    The BZT52 diodes are often used in circuits where precise voltage regulation is required, such as:
    - Protecting sensitive components from over-voltage conditions.
    - Providing clamping protection for digital signal lines.
    Usage Tip:
    When designing voltage regulation circuits, ensure proper selection of the diode’s rated voltage based on your system's requirements. Avoid exceeding the maximum power dissipation limits during transient conditions to maintain long-term reliability.
    Example: Clamping Protection
    For digital circuits, connect the BZT52 diode across the input/output pins to protect against voltage spikes. Ensure the correct orientation of the diode (cathode connected to the ground side) to avoid unintended reve

BZT52-C51J参数

参数
最大功率 0.35
Ir - 反向电流 50nA
最大齐纳阻抗 100Ω
电压容差 ±5.9%
最大功率耗散 590mW
标称齐纳电压 51V
配置 -
通用封装 SOD-123
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

BZT52-C51J厂商介绍

Nexperia是一家全球领先的半导体公司,专注于设计、制造和销售广泛的小信号分立器件、逻辑芯片和功率MOSFETs。公司成立于2017年,总部位于荷兰,是全球最大的分立元件制造商之一。

Nexperia的主要产品分类包括:
1. 分立器件:包括二极管、晶体管、MOSFETs等。
2. 逻辑芯片:包括低功耗逻辑、标准逻辑、高速逻辑等。
3. 功率MOSFETs:包括低压、中压和高压MOSFETs。

Nexperia的产品广泛应用于汽车、工业、计算、消费电子等领域。在汽车领域,Nexperia的产品被用于动力总成、车身控制、安全系统等;在工业领域,产品被用于电机控制、电源管理等;在计算领域,产品被用于服务器、存储设备等;在消费电子领域,产品被用于手机、电脑、家电等。

Nexperia的优势在于:
1. 产品种类丰富,覆盖小信号分立器件、逻辑芯片和功率MOSFETs等。
2. 技术领先,拥有先进的制造工艺和封装技术。
3. 品质可靠,产品通过严格的质量控制和测试。
4. 客户服务好,提供快速响应和技术支持。
5. 供应链稳定,拥有全球布局的生产基地和物流网络。

BZT52-C51J数据手册

厂牌 PDF简要描述 下载
NEXPERIA 齐纳(稳压)二极管 NEXPERIA BZT52-C51J BZT52-C51J数据手册

BZT52-C51J封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 0.161 ¥ 1.3605
10+ $ 0.0886 ¥ 0.7482
100+ $ 0.0414 ¥ 0.3498
500+ $ 0.038 ¥ 0.3207
1000+ $ 0.0319 ¥ 0.2696
5000+ $ 0.0302 ¥ 0.2555
10000+ $ 0.0194 ¥ 0.1643
库存: 8278
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 1.36
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02CZ12-Y(TE85L,F) ¥ 0.1
02CZ3.9-Z(TE85L,F) ¥ 3.5752
02CZ6.2-Y ¥ 0
02DZ9.1-Y(TPH3,F) ¥ 1
1N2971B ¥ 71.1756
1N3314RB ¥ 0
1N4007(M7) ¥ 0.0469
1N4471US ¥ 0
1N4679UR-1 ¥ 50.6167
1N4688 ¥ 31.4609