处理中...

首页  >  产品百科  >  BZT52-C68X

BZT52-C68X

产品分类: 齐纳(稳压)二极管
厂牌: NEXPERIA
产品描述: ±5.9% 50nA 68V 160Ω 590mW SOD-123 贴片安装
供应商型号: CY-BZT52-C68X
供应商: Avnet
标准整包数: 1
NEXPERIA 齐纳(稳压)二极管 BZT52-C68X

BZT52-C68X概述

    # Nexperia BZT52 Series Technical Overview
    1. Product Introduction
    The BZT52 series is a comprehensive line of single Zener diodes, designed to meet the needs of modern electronics across various industries. Encapsulated in the compact SOD123 package, these diodes serve as essential components in electronic circuits, offering stable regulation and low differential resistance. They are particularly well-suited for general-purpose regulation functions, ensuring performance in a wide variety of applications.
    Primary Applications:
    - Voltage regulation
    - Over-voltage protection
    - Clamp circuits
    - Signal conditioning
    2. Technical Parameters
    | Symbol | Parameter | Conditions | Min | Typ | Max | Unit |
    ||
    | VF | Forward Voltage | IF = 10 mA | – | – | 0.9 | V |
    | Ptot | Total Power Dissipation | Tamb ≤ 25°C | – | – | 350 | mW |
    Tamb ≤ 150°C | – | – | 590 | mW |
    | SZ | Temperature Coefficient | IZ = 5 mA | –3.5 | – | 3.7 | mV/K |
    | IZSM | Non-Repetitive Peak Current | TP = 100 µs, Tamb = 25°C | – | – | 40 | W |
    Notes:
    - Ptot and IZSM values are dependent on mounting configurations, including PCB material and cathode pad dimensions.
    - Pulse tests are performed under short-duration conditions to avoid overheating.
    3. Product Features and Advantages
    The BZT52 series is engineered to deliver exceptional performance with several key features:
    - Total Power Dissipation: Up to 590 mW ensures robust handling of power-intensive applications.
    - Wide Operating Voltage Range: Nominal voltages span from 2.4 V to 75 V, accommodating diverse circuit designs.
    - Small Plastic Package: SOD123 packaging simplifies surface-mount assembly, making it ideal for compact designs.
    - Low Differential Resistance: Ensures minimal voltage drop under forward bias, improving efficiency.
    - Automotive Compliance: AEC-Q101 qualified, ensuring reliability in automotive-grade systems.
    4. Application Cases and Usage Suggestions
    Typical Applications:
    - Regulation Circuits: The diodes maintain constant output voltage under varying load conditions.
    - Overvoltage Protection: Ideal for protecting sensitive components against transient surges.
    - Clamp Circuits: BZT52 diodes stabilize voltage spikes by clamping the voltage within safe limits.
    Usage Tips:
    - Ensure the ambient temperature does not exceed 150°C for prolonged operation, aligning with maximum Ptot ratings.
    - Utilize large copper pads when mounting to reduce thermal resistance (Rth(j-a)) and enhance heat dissipation.
    - Consider the impact of temperature coefficients when designing for environments with fluctuating temperatures.
    5. Compatibility and Support
    The BZT52 series offers broad compatibility with common PCB materials and surface-mounting processes. Nexperia provides extensive support through detailed documentation, testing reports, and professional consultation services to assist customers during integration.
    6. Common Issues and Solutions
    | Problem | Solution |

    | Diode overheats during operation | Optimize heat dissipation by adding copper pads. |
    | Voltage overshoot occurs | Verify that the working voltage matches the need. |
    | Irregular performance | Check if pulse durations exceed limits (TP < 300µs).|
    7. Summary and Recommendation
    The Nexperia BZT52 series is a versatile and high-performance solution for electronic design

BZT52-C68X参数

参数
最大功率耗散 590mW
标称齐纳电压 68V
配置 -
最大功率 0.35
Ir - 反向电流 50nA
最大齐纳阻抗 160Ω
电压容差 ±5.9%
通用封装 SOD-123
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 散装,卷带包装

BZT52-C68X厂商介绍

Nexperia是一家全球领先的半导体公司,专注于设计、制造和销售广泛的小信号分立器件、逻辑芯片和功率MOSFETs。公司成立于2017年,总部位于荷兰,是全球最大的分立元件制造商之一。

Nexperia的主要产品分类包括:
1. 分立器件:包括二极管、晶体管、MOSFETs等。
2. 逻辑芯片:包括低功耗逻辑、标准逻辑、高速逻辑等。
3. 功率MOSFETs:包括低压、中压和高压MOSFETs。

Nexperia的产品广泛应用于汽车、工业、计算、消费电子等领域。在汽车领域,Nexperia的产品被用于动力总成、车身控制、安全系统等;在工业领域,产品被用于电机控制、电源管理等;在计算领域,产品被用于服务器、存储设备等;在消费电子领域,产品被用于手机、电脑、家电等。

Nexperia的优势在于:
1. 产品种类丰富,覆盖小信号分立器件、逻辑芯片和功率MOSFETs等。
2. 技术领先,拥有先进的制造工艺和封装技术。
3. 品质可靠,产品通过严格的质量控制和测试。
4. 客户服务好,提供快速响应和技术支持。
5. 供应链稳定,拥有全球布局的生产基地和物流网络。

BZT52-C68X数据手册

厂牌 PDF简要描述 下载
NEXPERIA 齐纳(稳压)二极管 NEXPERIA BZT52-C68X BZT52-C68X数据手册

BZT52-C68X封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5000+ $ 0.0175 ¥ 0.1477
库存: 84207
起订量: 6771 增量: 1
交货地:
最小起订量为:5000
合计: ¥ 738.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02CZ12-Y(TE85L,F) ¥ 0.1
02CZ3.9-Z(TE85L,F) ¥ 3.5752
02CZ6.2-Y ¥ 0
02DZ9.1-Y(TPH3,F) ¥ 1
1N2971B ¥ 71.1756
1N3314RB ¥ 0
1N4007(M7) ¥ 0.0469
1N4471US ¥ 0
1N4679UR-1 ¥ 50.6167
1N4688 ¥ 31.4609