处理中...

首页  >  产品百科  >  PDZ33BGWJ

PDZ33BGWJ

产品分类: 齐纳(稳压)二极管
厂牌: NEXPERIA
产品描述: 50nA 33V 40Ω 625mW SOD-123 贴片安装
供应商型号: PDZ33BGWJ
供应商: Arrow
标准整包数: 1
NEXPERIA 齐纳(稳压)二极管 PDZ33BGWJ

PDZ33BGWJ概述

    PDZ-GW Series: Single Zener Diodes in a SOD123 Package
    1. Product Introduction
    The PDZ-GW series represents single Zener diodes encapsulated in a compact SOD123 plastic package. These Zener diodes are designed for general-purpose applications requiring precise voltage regulation and protection. The SOD123 package offers superior thermal performance and is optimized for surface-mount design, making it ideal for modern electronic devices.
    These diodes are widely used in various industries such as consumer electronics, automotive, industrial automation, and telecommunications. They are specifically engineered for applications that need voltage stabilization, transient voltage suppression, and circuit protection.
    2. Technical Parameters
    | Symbol | Parameter | Conditions | Min | Typ | Max | Unit |
    ||
    | VF | Forward Voltage | IF = 10 mA | – | – | 0.9 | V |
    | Ptot | Total Power Dissipation | Tamb ≤ 25°C | – | – | 365 | mW |
    | Ptot | Total Power Dissipation | Tamb = 25°C | – | – | 625 | mW |
    | IF | Forward Current | – | – | – | 200 | mA |
    | SZ | Temperature Coefficient | IZ = 5 mA | – | – | ±2 | mV/K |
    Other Key Specifications:
    - Nominal Voltage Range: 2.4 V to 36 V (E24 range)
    - Reverse Current: Low
    - Non-Repetitive Peak Reverse Current: 8 A (max)
    - Thermal Resistance: 340 K/W (free air), 200 K/W (with mounting pad)
    3. Product Features and Advantages
    The PDZ-GW series boasts several standout features:
    - High Reliability: Qualified under the AEC-Q101 standard, ensuring performance in automotive environments.
    - Compact Design: The SOD123 package reduces board space requirements while offering robust thermal management.
    - Wide Operating Voltage Range: Supports nominal voltages from 2.4 V to 36 V.
    - Low Reverse Current: Reduces power consumption and improves overall efficiency.
    - Thermal Stability: High thermal resistance minimizes temperature rise under high current conditions.
    These advantages make the PDZ-GW series particularly effective in power supply circuits, surge protection systems, and general-purpose regulation applications.
    4. Application Cases and Usage Suggestions
    The PDZ-GW series is ideal for a variety of scenarios:
    - Voltage Regulation: Protecting sensitive components from over-voltage spikes.
    - Transient Voltage Suppression: Preventing damage during sudden voltage fluctuations.
    - Signal Clipping: Limiting signal amplitude within safe operating limits.
    Usage Recommendations:
    - Ensure proper heat dissipation for high-power applications by attaching a heat sink or increasing the size of the cathode pad.
    - Always consider the reverse current leakage when designing low-power circuits to prevent unexpected behavior.
    - When incorporating multiple Zener diodes in parallel, ensure uniform current distribution by carefully matching their characteristics.
    5. Compatibility and Support
    The PDZ-GW series maintains excellent compatibility with existing PCB designs due to its SOD123 footprint. Nexperia provides extensive technical support, including:
    - Detailed datasheets and application notes.
    - Support for customization based on specific project requirements.
    - Extensive warranty coverage under the Nexperia Quality Assurance Program.
    6. Common Issues and Solutions
    Here are some frequently encountered issues along with practical solutions:
    1. Issue: Overheating during high current operation.
    - Solution: Use a larger m

PDZ33BGWJ参数

参数
最大功率耗散 625mW
标称齐纳电压 33V
配置 -
最大功率 0.365
Ir-反向电流 50nA
最大齐纳阻抗 40Ω
电压容差 -
通用封装 SOD-123
安装方式 贴片安装
零件状态 在售
包装方式 卷带装

PDZ33BGWJ厂商介绍

Nexperia是一家全球领先的半导体公司,专注于设计、制造和销售广泛的小信号分立器件、逻辑芯片和功率MOSFETs。公司成立于2017年,总部位于荷兰,是全球最大的分立元件制造商之一。

Nexperia的主要产品分类包括:
1. 分立器件:包括二极管、晶体管、MOSFETs等。
2. 逻辑芯片:包括低功耗逻辑、标准逻辑、高速逻辑等。
3. 功率MOSFETs:包括低压、中压和高压MOSFETs。

Nexperia的产品广泛应用于汽车、工业、计算、消费电子等领域。在汽车领域,Nexperia的产品被用于动力总成、车身控制、安全系统等;在工业领域,产品被用于电机控制、电源管理等;在计算领域,产品被用于服务器、存储设备等;在消费电子领域,产品被用于手机、电脑、家电等。

Nexperia的优势在于:
1. 产品种类丰富,覆盖小信号分立器件、逻辑芯片和功率MOSFETs等。
2. 技术领先,拥有先进的制造工艺和封装技术。
3. 品质可靠,产品通过严格的质量控制和测试。
4. 客户服务好,提供快速响应和技术支持。
5. 供应链稳定,拥有全球布局的生产基地和物流网络。

PDZ33BGWJ数据手册

厂牌 PDF简要描述 下载
NEXPERIA 齐纳(稳压)二极管 NEXPERIA PDZ33BGWJ PDZ33BGWJ数据手册

PDZ33BGWJ封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
8197+ ¥ 0.1134
库存: 19880
起订量: 8197 增量: 0
交货地:
最小起订量为:8197
合计: ¥ 929.53
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02CZ12-Y(TE85L,F) ¥ 0.1
02CZ3.9-Z(TE85L,F) ¥ 3.5752
02CZ6.2-Y ¥ 0
02DZ9.1-Y(TPH3,F) ¥ 1
1N2971B ¥ 71.1756
1N3314RB ¥ 0
1N4007(M7) ¥ 0.0469
1N4471US ¥ 0
1N4679UR-1 ¥ 50.6167
1N4688 ¥ 31.4609