处理中...

首页  >  产品百科  >  PDZ3.6BGWJ

PDZ3.6BGWJ

产品分类: 齐纳(稳压)二极管
厂牌: NEXPERIA
产品描述: 5μA 3.6V 90Ω SOD-123 贴片安装
供应商型号: PDZ3.6BGWJ
供应商: Arrow
标准整包数: 1
NEXPERIA 齐纳(稳压)二极管 PDZ3.6BGWJ

PDZ3.6BGWJ概述

    Nexperia PDZ-GW Series: Single Zener Diodes in a SOD123 Package
    1. Product Introduction
    The Nexperia PDZ-GW series represents a line of single Zener diodes designed for general-purpose applications. These diodes come packaged in a compact SOD123 format, making them ideal for space-constrained designs while maintaining robust performance. Their primary function is to regulate voltage within electronic circuits, serving as key components in a wide range of devices across industries such as consumer electronics, telecommunications, automotive systems, and industrial controls.
    2. Technical Parameters
    | Parameter | Details |

    | Package | SOD123 |
    | Voltage Range | Nominal 2.4 V to 36 V |
    | Power Dissipation | - Repetitive: 365 mW (Tamb ≤ 25°C)
    - Non-repetitive: 40 W |
    | Current Capability | Up to 200 mA |
    | Reverse Current | Low (≤ 1000 μA typical) |
    | Operating Temperature | -55°C to +150°C |
    | Storage Temperature | -65°C to +150°C |
    | Thermal Resistance | - Free-air: 340 K/W
    - Mounting pad: 200 K/W |
    The diodes also offer a temperature coefficient ranging from -1.6 mV/K to -2.5 mV/K (IZ = 5 mA), ensuring stability across varying temperatures.
    3. Product Features and Advantages
    - High Reliability: AEC-Q101 qualified, ensuring compliance with automotive standards.
    - Compact Size: SOD123 package facilitates easy surface-mount assembly.
    - Wide Voltage Range: Covers nominal voltages from 2.4 V to 36 V.
    - Low Reverse Leakage: Ensures minimal leakage currents even under high reverse bias conditions.
    - Improved Thermal Management: Reduced thermal resistance ensures efficient heat dissipation.
    These features position the PDZ-GW series as a highly reliable and efficient solution for voltage regulation tasks in modern electronics.
    4. Application Case Studies and Usage Recommendations
    Typical Applications:
    - Voltage reference generation
    - Overvoltage protection
    - Circuit clamping
    - Signal level shifting
    Example Use Case:
    In automotive ECUs, PDZ-GW diodes can be employed to protect sensitive components against transient voltage spikes. By placing them in parallel with critical circuit paths, they ensure rapid response times during fault conditions.
    Recommendation: Always verify the maximum differential resistance (rdif) and reverse current specifications when designing protective circuits. For applications requiring higher power handling, consider derating the diode's continuous power dissipation rating to enhance longevity.
    5. Compatibility and Support
    The SOD123 package aligns seamlessly with standard PCB manufacturing processes. Nexperia offers extensive technical documentation, including soldering guidelines and footprints optimized for reflow soldering techniques. Additionally, their global support network provides resources and troubleshooting assistance to aid integration into diverse systems.
    6. Common Issues and Solutions
    | Issue | Solution |

    | High reverse current | Verify the operating temperature and check if external magnetic fields are interfering. |
    | Short circuiting | Inspect soldering quality and ensure proper polarity alignment. |
    | Overheating | Implement additional heatsinks or increase

PDZ3.6BGWJ参数

参数
最大功率耗散 -
标称齐纳电压 3.6V
配置 -
最大功率 0.365
Ir-反向电流 5μA
最大齐纳阻抗 90Ω
电压容差 -
通用封装 SOD-123
安装方式 贴片安装
零件状态 在售
包装方式 卷带装

PDZ3.6BGWJ厂商介绍

Nexperia是一家全球领先的半导体公司,专注于设计、制造和销售广泛的小信号分立器件、逻辑芯片和功率MOSFETs。公司成立于2017年,总部位于荷兰,是全球最大的分立元件制造商之一。

Nexperia的主要产品分类包括:
1. 分立器件:包括二极管、晶体管、MOSFETs等。
2. 逻辑芯片:包括低功耗逻辑、标准逻辑、高速逻辑等。
3. 功率MOSFETs:包括低压、中压和高压MOSFETs。

Nexperia的产品广泛应用于汽车、工业、计算、消费电子等领域。在汽车领域,Nexperia的产品被用于动力总成、车身控制、安全系统等;在工业领域,产品被用于电机控制、电源管理等;在计算领域,产品被用于服务器、存储设备等;在消费电子领域,产品被用于手机、电脑、家电等。

Nexperia的优势在于:
1. 产品种类丰富,覆盖小信号分立器件、逻辑芯片和功率MOSFETs等。
2. 技术领先,拥有先进的制造工艺和封装技术。
3. 品质可靠,产品通过严格的质量控制和测试。
4. 客户服务好,提供快速响应和技术支持。
5. 供应链稳定,拥有全球布局的生产基地和物流网络。

PDZ3.6BGWJ数据手册

厂牌 PDF简要描述 下载
NEXPERIA 齐纳(稳压)二极管 NEXPERIA PDZ3.6BGWJ PDZ3.6BGWJ数据手册

PDZ3.6BGWJ封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 0.2109
10+ ¥ 0.1461
25+ ¥ 0.145
100+ ¥ 0.1362
250+ ¥ 0.1285
500+ ¥ 0.1208
1000+ ¥ 0.112
3000+ ¥ 0.1044
6000+ ¥ 0.0818
15000+ ¥ 0.0744
库存: 55958
起订量: 4023 增量: 0
交货地:
最小起订量为:3000
合计: ¥ 313.2
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02CZ12-Y(TE85L,F) ¥ 0.1
02CZ3.9-Z(TE85L,F) ¥ 3.5752
02CZ6.2-Y ¥ 0
02DZ9.1-Y(TPH3,F) ¥ 1
1N2971B ¥ 71.1756
1N3314RB ¥ 0
1N4007(M7) ¥ 0.0469
1N4471US ¥ 0
1N4679UR-1 ¥ 50.6167
1N4688 ¥ 31.4609