处理中...

首页  >  产品百科  >  PDZ13BGWJ

PDZ13BGWJ

产品分类: 齐纳(稳压)二极管
厂牌: NEXPERIA
产品描述: 100nA 13V 10Ω SOD-123 贴片安装
供应商型号: 771-PDZ13BGWJ
供应商: Mouser
标准整包数: 1
NEXPERIA 齐纳(稳压)二极管 PDZ13BGWJ

PDZ13BGWJ概述

    Nexperia PDZ-GW Series: Single Zener Diodes in SOD123 Package
    Product Introduction
    The Nexperia PDZ-GW series is a collection of general-purpose Zener diodes packaged in the compact SOD123 format. These diodes are designed to deliver reliable performance in both consumer electronics and automotive applications. The PDZ-GW series is characterized by its non-repetitive peak reverse power dissipation capabilities and low forward voltage drop, making it ideal for applications requiring precise voltage regulation.
    Key Technical Parameters
    The following table summarizes the technical specifications of the PDZ-GW series:
    | Symbol | Parameter | Conditions | Min | Typ | Max | Unit |
    ||
    | VF | Forward Voltage | IF = 10 mA | - | - | 0.9 | V |
    IF = 100 mA | - | - | 1.1 | V |
    | Ptot | Total Power Dissipation | Tamb ≤ 25°C | - | - | 365 | mW |
    Pulse Test (tp ≤ 300 μs; δ ≤ 0.02) | - | - | 625 | mW |
    | PZSM | Non-Repetitive Peak Power | Pulse Test (tp = 100 μs; Tj = 25°C prior)| - | - | 40 | W |
    | Rth(j-a) | Thermal Resistance | Free Air | - | - | 340 | K/W |
    | Rth(j-sp) | Thermal Resistance | Solder Point | - | - | 50 | K/W |
    Product Features and Advantages
    1. High Non-Repetitive Peak Reverse Current: Supports up to 40 W of non-repetitive peak reverse current, making it suitable for high-power transient conditions.
    2. Wide Operating Voltage Range: Operates within a nominal voltage range of 2.4 V to 36 V, ensuring flexibility across various applications.
    3. Low Reverse Current: Minimal reverse current leakage ensures high efficiency in voltage regulation applications.
    4. Compact SOD123 Package: Facilitates surface-mounted designs, reducing board space requirements.
    5. Automotive Grade Certification: Complies with AEC-Q101 standards, making it suitable for automotive environments.
    Application Cases and Usage Recommendations
    The PDZ-GW series is widely used for general regulation functions. Potential applications include:
    - Voltage clamping in signal lines
    - Over-voltage protection in circuits
    - Regulating power supplies
    To maximize performance, it is recommended to:
    - Ensure proper thermal management in high-current applications.
    - Use the provided footprints for optimal soldering and thermal dissipation.
    Compatibility and Support
    The PDZ-GW series is compatible with standard FR4 printed circuit boards and can be mounted using reflow soldering methods. Nexperia offers comprehensive technical support and maintenance resources to assist users in integrating these components into their designs.
    Common Issues and Solutions
    | Issue | Solution |

    | High Reverse Leakage Current | Verify operating temperature and voltage levels. |
    | Excessive Heat Dissipation | Increase heat-sink size or improve airflow around the component. |
    | Unstable Forward Voltage | Check the quality of the solder joints and ensure compliance with the footprint dimensions. |
    Conclusion and Recommendation
    The Nexperia PDZ-GW series offers exceptional reliability and performance, making it an excellent choice for applications requiring precise voltage regulation. With its robust design, wide operating voltage range, and compliance with automotive standards, this series stands

PDZ13BGWJ参数

参数
最大功率 0.365
Ir - 反向电流 100nA
最大齐纳阻抗 10Ω
电压容差 -
最大功率耗散 -
标称齐纳电压 13V
配置 -
通用封装 SOD-123
安装方式 贴片安装
零件状态 在售
包装方式 卷带包装

PDZ13BGWJ厂商介绍

Nexperia是一家全球领先的半导体公司,专注于设计、制造和销售广泛的小信号分立器件、逻辑芯片和功率MOSFETs。公司成立于2017年,总部位于荷兰,是全球最大的分立元件制造商之一。

Nexperia的主要产品分类包括:
1. 分立器件:包括二极管、晶体管、MOSFETs等。
2. 逻辑芯片:包括低功耗逻辑、标准逻辑、高速逻辑等。
3. 功率MOSFETs:包括低压、中压和高压MOSFETs。

Nexperia的产品广泛应用于汽车、工业、计算、消费电子等领域。在汽车领域,Nexperia的产品被用于动力总成、车身控制、安全系统等;在工业领域,产品被用于电机控制、电源管理等;在计算领域,产品被用于服务器、存储设备等;在消费电子领域,产品被用于手机、电脑、家电等。

Nexperia的优势在于:
1. 产品种类丰富,覆盖小信号分立器件、逻辑芯片和功率MOSFETs等。
2. 技术领先,拥有先进的制造工艺和封装技术。
3. 品质可靠,产品通过严格的质量控制和测试。
4. 客户服务好,提供快速响应和技术支持。
5. 供应链稳定,拥有全球布局的生产基地和物流网络。

PDZ13BGWJ数据手册

厂牌 PDF简要描述 下载
NEXPERIA 齐纳(稳压)二极管 NEXPERIA PDZ13BGWJ PDZ13BGWJ数据手册

PDZ13BGWJ封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 0.138 ¥ 1.1661
10+ $ 0.0966 ¥ 0.8163
100+ $ 0.0449 ¥ 0.379
500+ $ 0.0414 ¥ 0.3498
1000+ $ 0.0341 ¥ 0.2881
2500+ $ 0.033 ¥ 0.2789
5000+ $ 0.0281 ¥ 0.2373
10000+ $ 0.027 ¥ 0.2282
20000+ $ 0.0194 ¥ 0.1643
库存: 9872
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 1.16
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02CZ12-Y(TE85L,F) ¥ 0.1
02CZ3.9-Z(TE85L,F) ¥ 3.5752
02CZ6.2-Y ¥ 0
02DZ9.1-Y(TPH3,F) ¥ 1
1N2971B ¥ 71.1756
1N3314RB ¥ 0
1N4007(M7) ¥ 0.0469
1N4471US ¥ 0
1N4679UR-1 ¥ 50.6167
1N4688 ¥ 31.4609