处理中...

首页  >  产品百科  >  PZU4.7BL,315

PZU4.7BL,315

产品分类: 齐纳(稳压)二极管
厂牌: NEXPERIA
产品描述: ±5% 2μA 4.7V 80Ω 500W 独立式 DFN-1006-2 贴片安装 470μm(高度)
供应商型号: AV-E-PZU4.7BL,315
供应商: Avnet
标准整包数: 10000
NEXPERIA 齐纳(稳压)二极管 PZU4.7BL,315

PZU4.7BL,315概述

    Nexperia PZUxBL Series: Single Zener Diodes in SOD882 Package
    Product Introduction
    The Nexperia PZUxBL series represents advanced single Zener diodes designed for compact and efficient electrical regulation in various electronic applications. These diodes come in a SOD882 (leadless ultra-small Surface-Mounted Device) plastic package, making them ideal for surface-mount designs. Known for their versatility, they cater to both general regulation and specialized functions in consumer electronics, automotive systems, and industrial equipment.
    Technical Parameters
    Below are the key technical specifications of the PZUxBL series:
    | Parameter | Conditions | Min | Typ | Max | Unit |
    |
    | Forward Voltage (VF) | IF = 10 mA | – | – | 0.9 | V |
    IF = 100 mA | – | – | 1.1 | V |
    | Non-Repetitive Peak Reverse Power Dissipation (PZSM) | tp = 100 µs, Square Wave, Tj = 25°C prior to surge | – | – | 40 | W |
    | Total Power Dissipation (Ptot) | Tamb ≤ 25°C | – | – | 250 | mW |
    Tamb ≤ 55°C | – | – | 550 | mW |
    | Non-Repetitive Peak Reverse Current (IZSM) | tp = 100 µs, Square Wave, Tj = 25°C prior to surge | – | – | 8 | A |
    | Operating Voltage Range | Nominal: 2.4 V to 36 V | 2.4 | – | 36 | V |
    Other notable features include:
    - Tolerance series: B (±5%), B2 (±2%).
    - Reverse current (IR): Extremely low for minimizing power loss.
    - Temperature Coefficient (SZ): Ranges between ±2 mV/K to ±10 mV/K depending on the voltage.
    Product Features and Advantages
    1. High Performance: Offers non-repetitive peak reverse power dissipation up to 40 W and supports a wide voltage range of 2.4 V to 36 V.
    2. Compact Design: SOD882 packaging allows for miniaturized circuit boards while maintaining excellent performance.
    3. Wide Temperature Range: Operates effectively across a broad temperature range (-65°C to +150°C), ideal for harsh environments.
    4. Certification: AEC-Q101 qualified, ensuring reliability and suitability for automotive applications.
    5. Low Reverse Current: Ensures minimal leakage current, reducing energy consumption and improving efficiency.
    Application Areas
    The PZUxBL series is ideal for:
    - Automotive Applications: Voltage regulation in automotive electronics.
    - Consumer Electronics: Protection circuits in portable devices.
    - Industrial Systems: Voltage stabilizers in sensitive equipment.
    Quick Reference Data
    - Forward Voltage (VF): Ranges from 0.9 V to 1.1 V depending on current.
    - Maximum Differential Resistance (rdif): Up to 150 Ω depending on the diode selection.
    - Capacitance (Cd): Typically <3 pF for high-frequency applications.

    Compatibility and Support
    - Compatible with standard PCB layouts and soldering processes.
    - Nexperia offers comprehensive support, including extensive documentation and design assistance.
    Common Issues and Solutions
    1. Overheating During High Current Draw: Ensure proper heat dissipation with heatsinks or optimized PCB layout.
    2. Increased Leakage Current: Check ambient temperature and voltage stability to maintain optimal operating conditions.
    3. Incorrect Soldering: Follow the recommended footprint (Fig. 9) for SOD882 to avoid cold joints or insufficient adhesion.
    Conclusion and Recommendation
    The Nexperia PZUxBL series is an exceptional choice for designers requiring robust, compact, and reliable Zener diodes. Its combination of high pow

PZU4.7BL,315参数

参数
电压容差 ±5%
最大功率耗散 500W
标称齐纳电压 4.7V
配置 独立式
最大功率 0.25
Ir-反向电流 2μA
最大齐纳阻抗 80Ω
长*宽*高 470μm(高度)
通用封装 DFN-1006-2
安装方式 贴片安装
应用等级 汽车级
零件状态 在售
包装方式 散装,卷带装

PZU4.7BL,315厂商介绍

Nexperia是一家全球领先的半导体公司,专注于设计、制造和销售广泛的小信号分立器件、逻辑芯片和功率MOSFETs。公司成立于2017年,总部位于荷兰,是全球最大的分立元件制造商之一。

Nexperia的主要产品分类包括:
1. 分立器件:包括二极管、晶体管、MOSFETs等。
2. 逻辑芯片:包括低功耗逻辑、标准逻辑、高速逻辑等。
3. 功率MOSFETs:包括低压、中压和高压MOSFETs。

Nexperia的产品广泛应用于汽车、工业、计算、消费电子等领域。在汽车领域,Nexperia的产品被用于动力总成、车身控制、安全系统等;在工业领域,产品被用于电机控制、电源管理等;在计算领域,产品被用于服务器、存储设备等;在消费电子领域,产品被用于手机、电脑、家电等。

Nexperia的优势在于:
1. 产品种类丰富,覆盖小信号分立器件、逻辑芯片和功率MOSFETs等。
2. 技术领先,拥有先进的制造工艺和封装技术。
3. 品质可靠,产品通过严格的质量控制和测试。
4. 客户服务好,提供快速响应和技术支持。
5. 供应链稳定,拥有全球布局的生产基地和物流网络。

PZU4.7BL,315数据手册

厂牌 PDF简要描述 下载
NEXPERIA 齐纳(稳压)二极管 NEXPERIA PZU4.7BL,315 PZU4.7BL,315数据手册

PZU4.7BL,315封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10000+ $ 0.075 ¥ 0.6525
30000+ $ 0.0744 ¥ 0.6473
100000+ $ 0.0738 ¥ 0.6421
库存: 10000
起订量: 10000 增量: 10000
交货地:
最小起订量为:10000
合计: ¥ 6525
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02CZ12-Y(TE85L,F) ¥ 0.1
02CZ3.9-Z(TE85L,F) ¥ 3.5752
02CZ6.2-Y ¥ 0
02DZ9.1-Y(TPH3,F) ¥ 1
1N2971B ¥ 71.1756
1N3314RB ¥ 0
1N4007(M7) ¥ 0.0469
1N4471US ¥ 0
1N4679UR-1 ¥ 50.6167
1N4688 ¥ 31.4609