处理中...

首页  >  产品百科  >  PESD5V0R1BSF

PESD5V0R1BSF

产品分类: TVS二极管/ESD抑制器
厂牌: NEXPERIA
产品描述: 5V 双向 4.5A 5V 6V 贴片安装 290μm(高度)
供应商型号:
供应商:
标准整包数: 0
NEXPERIA TVS二极管/ESD抑制器 PESD5V0R1BSF

PESD5V0R1BSF概述

    PESD5V0R1BSF: Ultra Low Capacitance Bidirectional ESD Protection Diode
    Product Introduction
    The PESD5V0R1BSF is an ultra-low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode from Nexperia’s TrEOS Protection family. This diode is specifically designed to protect high-speed interfaces from ESD surges with enhanced robustness. Its compact size and minimal capacitance make it ideal for portable electronics, communication devices, consumer electronics, and computing systems.
    Technical Parameters
    The following table summarizes key technical specifications of the PESD5V0R1BSF:
    | Symbol | Parameter | Conditions | Min | Typ | Max | Unit |
    ||
    | VRWM | Reverse Standoff Voltage | Tamb = 25°C | – | – | 5 | V |
    | Cd | Diode Capacitance | f = 1 MHz, VR = 0 V, Tamb = 25°C | – | 0.1 | 0.15 | pF |
    | IPP | Rated Peak Pulse Current | tp = 8/20 µs | – | – | 4.5 | A |
    | Tj | Junction Temperature | – | – | – | 150 | °C |
    | Tamb | Ambient Temperature | – | -40 | – | 125 | °C |
    | Tstg | Storage Temperature | – | -65 | – | 150 | °C |
    Additional parameters include:
    - ESD Protection Levels: ±10 kV (contact discharge), ±15 kV (air discharge).
    - Clamping Voltage (IPP = 15 A): ≤9.2 V.
    - Dynamic Resistance (IR = 10 A): 0.45 Ω.
    - Reverse Leakage Current (IR = 5 V, Tamb = 25°C): ≤50 nA.
    Product Features and Advantages
    The PESD5V0R1BSF offers several distinct advantages:
    - Bidirectional Protection: Suitable for both positive and negative signal lines.
    - Extremely Low Capacitance: Cd = 0.1 pF minimizes signal distortion in high-frequency applications.
    - High Robustness: Withstands up to ±10 kV ESD pulses, ensuring reliable performance in demanding environments.
    - Ultra-Small Form Factor: Housed in a DSN0603-2 (SOD962) package, ideal for space-constrained designs.
    Its unique combination of low capacitance, high ESD robustness, and compact form factor makes it stand out in protecting sensitive components like RF transceivers, USB ports, and audio interfaces.
    Application Cases and Usage Recommendations
    The PESD5V0R1BSF is commonly used in applications requiring protection of ultra-high-speed datalines, sensitive interface lines, and generic communication interfaces. Some practical examples include:
    - USB 3.0/3.1: Protects high-speed data lines from ESD surges.
    - HDMI Ports: Ensures stable video/audio transmission in consumer electronics.
    - RF Interfaces: Minimizes interference caused by static discharge.
    Usage Suggestions:
    - Place the diode as close as possible to the input connectors.
    - Ensure short and direct connections to the protected line.
    - Use ground planes and minimize loop areas to reduce susceptibility to EMI.
    Compatibility and Support
    The PESD5V0R1BSF is compatible with most common electronic assemblies, particularly those requiring compact ESD protection solutions. Nexperia provides extensive support through detailed documentation, revision updates, and customer service channels.
    Common Issues and Solutions
    Below are some frequently encountered problems along with practical solutions:
    1. Overheating: Ensure proper heat dissipation using ground vias or thermal management techniques.
    2. Signal Distortion: Verify the circuit board layout adheres to recommendations for minimizing parasitic effects.
    3. Unexpected Failures: Check the datasheet for absolute maximum ratings and ensure operating conditions remain within safe limits.
    Conclusion and Recommendat

PESD5V0R1BSF参数

参数
极性 双向
工作电压 5V
箝位电压 5V
击穿电压 6V
峰值脉冲电流 4.5A
峰值脉冲功率 -
长*宽*高 290μm(高度)
安装方式 贴片安装
应用等级 工业级
零件状态 在售

PESD5V0R1BSF厂商介绍

Nexperia是一家全球领先的半导体公司,专注于设计、制造和销售广泛的小信号分立器件、逻辑芯片和功率MOSFETs。公司成立于2017年,总部位于荷兰,是全球最大的分立元件制造商之一。

Nexperia的主要产品分类包括:
1. 分立器件:包括二极管、晶体管、MOSFETs等。
2. 逻辑芯片:包括低功耗逻辑、标准逻辑、高速逻辑等。
3. 功率MOSFETs:包括低压、中压和高压MOSFETs。

Nexperia的产品广泛应用于汽车、工业、计算、消费电子等领域。在汽车领域,Nexperia的产品被用于动力总成、车身控制、安全系统等;在工业领域,产品被用于电机控制、电源管理等;在计算领域,产品被用于服务器、存储设备等;在消费电子领域,产品被用于手机、电脑、家电等。

Nexperia的优势在于:
1. 产品种类丰富,覆盖小信号分立器件、逻辑芯片和功率MOSFETs等。
2. 技术领先,拥有先进的制造工艺和封装技术。
3. 品质可靠,产品通过严格的质量控制和测试。
4. 客户服务好,提供快速响应和技术支持。
5. 供应链稳定,拥有全球布局的生产基地和物流网络。

PESD5V0R1BSF数据手册

厂牌 PDF简要描述 下载
NEXPERIA TVS二极管/ESD抑制器 NEXPERIA PESD5V0R1BSF PESD5V0R1BSF数据手册

PESD5V0R1BSF封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0402ESDA-09 ¥ 0.0794
0603ESDA ¥ 0
1.5KE100CA ¥ 6.9984
1.5KE110A ¥ 1.3918
1.5KE200A ¥ 0.9175
1.5KE220A-AT/B ¥ 1.5755
1.5KE22A ¥ 0.72
1.5KE24CA/B ¥ 0.5716
1.5KE27CA ¥ 0.2851
1.5KE30CA ¥ 1.0146