处理中...

首页  >  产品百科  >  PBHV9540XF

PBHV9540XF

产品分类: 三极管(BJT)
厂牌: NEXPERIA
产品描述: 400mV@ 40mA,200mA PNP 100nA 400V 500mA SOT-89 贴片安装 1.6mm(高度)
供应商型号: 771-PBHV9540XF
供应商: Mouser
标准整包数: 1
NEXPERIA 三极管(BJT) PBHV9540XF

PBHV9540XF概述

    # Nexperia PBHV9540X PNP High-Voltage Low VCEsat (BISS) Transistor Technical Overview
    1. Product Introduction
    The PBHV9540X is a PNP high-voltage, low collector-emitter saturation voltage (VCEsat) transistor designed specifically for medium-power and surface-mount applications. This innovative BISS (Breakthrough In Small Signal) transistor features advanced performance attributes optimized for reliability and efficiency. It operates at up to 400 volts and supports up to 0.5 amperes of collector current, making it ideal for various demanding applications across industries.
    Key Product Details:
    - Type: PNP High Voltage Low VCEsat
    - Voltage Range: 400V
    - Current Capability: 0.5A (peak 1A)
    - Packaging: SOT89 (SC-62), Medium Power & Flat Lead SMD Plastic Package
    - Complement NPN Type: PBHV8540X
    2. Technical Parameters
    The following table summarizes key technical specifications extracted from the data sheet:
    | Symbol | Parameter | Conditions | Min | Typ | Max | Unit |
    ||
    | VCEO | Collector-Emitter Voltage | Open Base | - | - | -400 | V |
    | IC | Collector Current - | - | -0.5 | A |
    | ICM | Peak Collector Current | Single Pulse; tp ≤ 1ms | - | - | -1 | A |
    | hFE | DC Current Gain | VCE=-5V, IC=-20mA, Tamb=25°C | 140 | - | 450
    | RCEsat | Collector-Emitter Saturation Resistance | IC=-200mA, IB=-40mA, Tamb=25°C | - | - | 2000 | mΩ |
    Additional thermal and switching details:
    - Power Dissipation: Up to 0.52W (at 25°C ambient temperature).
    - Thermal Resistance: Rth(j-a) = 240K/W in free-air.
    - Switching Times: Delay Time (td) = 60ns, Turn-On Time (ton) = 3710ns.
    3. Product Features and Advantages
    The PBHV9540X offers several distinct advantages over similar components:
    - High Voltage Handling: Up to 400V, suitable for harsh environments.
    - Low VCEsat: Reduces energy loss in high-frequency switching circuits.
    - High Current Gain: Ensures stable performance even at higher currents.
    - Automotive-Quality Assurance: Compliant with AEC-Q101 standards for reliability.
    - Compact Design: SOT89 package optimizes space usage while maintaining robustness.
    These features make it particularly valuable in critical applications requiring high precision and dependability.
    4. Application Case Studies and Usage Tips
    Typical Applications:
    - Fluorescent Lighting Ballasts: Efficient energy conversion ensures long bulb lifespan.
    - LED Drivers: Precision control of current flow enhances brightness uniformity.
    - Automotive Motor Control: Reliable switching in automotive electronics under extreme conditions.
    - LCD Backlighting Systems: Minimal heat generation contributes to system longevity.
    Usage Recommendations:
    - Optimized Heat Dissipation: Ensure proper mounting pads are used when designing PCB layouts to maximize heat dissipation.
    - Consider Environmental Factors: Implement protection mechanisms against temperature fluctuations, especially in outdoor installations.
    5. Compatibility and Support
    The PBHV9540X demonstrates excellent compatibility with standard FR4 printed circuit boards and supports wave soldering and reflow soldering processes. Nexperia provides comprehensive support through its global network of sales offices and technical documentation resources, ensuring seamless integration into new designs.
    6. Common Issues and Solutions
    | Issue | Solution |

    | Excessive Heating | Ensure adequate the

PBHV9540XF参数

参数
集电极电流 500mA
晶体管类型 PNP
配置 -
不同 Ib,Ic 时的 Vce 最大饱和值 400mV@ 40mA,200mA
VCBO-最大集电极基极电压 -
最大功率耗散 -
集电极截止电流 100nA
最大集电极发射极饱和电压 0.4@ 40mA,200mA
VCEO-集电极-发射极最大电压 400V
VEBO-最大发射极基极电压 -
长*宽*高 1.6mm(高度)
通用封装 SOT-89
安装方式 贴片安装
零件状态 在售
包装方式 散装,卷带装

PBHV9540XF厂商介绍

Nexperia是一家全球领先的半导体公司,专注于设计、制造和销售广泛的小信号分立器件、逻辑芯片和功率MOSFETs。公司成立于2017年,总部位于荷兰,是全球最大的分立元件制造商之一。

Nexperia的主要产品分类包括:
1. 分立器件:包括二极管、晶体管、MOSFETs等。
2. 逻辑芯片:包括低功耗逻辑、标准逻辑、高速逻辑等。
3. 功率MOSFETs:包括低压、中压和高压MOSFETs。

Nexperia的产品广泛应用于汽车、工业、计算、消费电子等领域。在汽车领域,Nexperia的产品被用于动力总成、车身控制、安全系统等;在工业领域,产品被用于电机控制、电源管理等;在计算领域,产品被用于服务器、存储设备等;在消费电子领域,产品被用于手机、电脑、家电等。

Nexperia的优势在于:
1. 产品种类丰富,覆盖小信号分立器件、逻辑芯片和功率MOSFETs等。
2. 技术领先,拥有先进的制造工艺和封装技术。
3. 品质可靠,产品通过严格的质量控制和测试。
4. 客户服务好,提供快速响应和技术支持。
5. 供应链稳定,拥有全球布局的生产基地和物流网络。

PBHV9540XF数据手册

厂牌 PDF简要描述 下载
NEXPERIA 三极管(BJT) NEXPERIA PBHV9540XF PBHV9540XF数据手册

PBHV9540XF封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 0.621 ¥ 5.2475
10+ $ 0.4428 ¥ 3.7412
100+ $ 0.3234 ¥ 2.7327
500+ $ 0.2441 ¥ 2.0625
1000+ $ 0.1987 ¥ 1.6792
2500+ $ 0.1944 ¥ 1.6427
4000+ $ 0.1944 ¥ 1.6427
8000+ $ 0.1575 ¥ 1.3309
库存: 26197
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 5.24
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
12A01M-TL-E ¥ 0.2917
13001 T ¥ 0.0748
2N1613 ¥ 186.2455
2N2222A ¥ 0
2N2222A ¥ 0
2N2222ACSM-QR-EB ¥ 592.7679
2N2222AE3 ¥ 39.2528
2N2222AUA ¥ 275.2402
2N2222AUB ¥ 338.8957
2N2222AUB ¥ 290.8886