处理中...

首页  >  产品百科  >  LBWB1ZZYDZ-683

LBWB1ZZYDZ-683

产品分类: 无线收发芯片
产品描述: 17dBm IEEE 802.11b/g/n CCK,DSSS,OFDM 2.4GHz 3.6V 2.4835GHz 11Mbps@ b,54Mbps@g,65Mbps@ n SPI,UART,USB 2.4V 外部安装,黏合安装 33mm*18mm*2.5mm
供应商型号: SYE-LBWB1ZZYDZ-683
供应商: 海外现货
标准整包数: 1
MURATA MANUFACTURING 无线收发芯片 LBWB1ZZYDZ-683

LBWB1ZZYDZ-683概述

    Murata Wireless Modules for IoT Applications: Comprehensive Overview
    1. Product Introduction
    Murata offers a diverse range of wireless modules designed to cater to the rapidly growing demands of the Internet of Things (IoT). These modules include Wi-Fi and Bluetooth capabilities, often combined with microcontrollers, making them ideal for various applications such as smart home devices, industrial automation systems, wearable technology, and consumer electronics. The products are categorized into different types, each tailored for specific use cases, ensuring compatibility with a wide array of devices and ecosystems.
    2. Technical Parameters
    Below is a summary of key technical specifications extracted from the product manual:
    | Type | Part Number | Chipset | Dimensions (mm) | Operating Temp Range |

    | Type 1FX | LBWA1KL1FX-875 | CYW43364 | 8.9 x 7.8 x 1.2 | -40°C to +85°C |
    | Type 1BW | LBEH5DU1BW-777 | CYW43340 | 6.95 x 5.15 x 1.1| -40°C to +85°C |
    | Type 1CD | LBWA1ZV1CD-716 | CYW43362 + STM | 10.0 x 7.9 x 1.25| -40°C to +85°C |
    | Type 1DX | LBEE5KL1DX-883 | CYW4343W | 9.0 x 7.0 x 1.2 | -40°C to +85°C |
    Additional details such as software options, certifications, and integrated functionalities like cloud agents are also highlighted in the product documentation.
    3. Product Features and Advantages
    Murata's wireless modules stand out due to their robust design and comprehensive feature set. Key advantages include:
    - Integration Capabilities: Many models come equipped with both Wi-Fi and Bluetooth functionalities along with embedded microcontrollers (MCUs), simplifying system integration.
    - Performance: High-speed data transfer rates and reliable connectivity ensure optimal performance across diverse environments.
    - Environmental Durability: Support for extended temperature ranges makes these modules suitable for harsh conditions.
    - Certifications: Compliance with FCC, IC, and CE standards ensures regulatory adherence globally.
    4. Application Scenarios and Usage Tips
    These modules find application in numerous sectors including healthcare monitoring systems, retail point-of-sale terminals, smart city infrastructure, and home security systems. For instance, integrating Type 1CD into a wearable health monitor allows real-time data transmission over Bluetooth while leveraging the STM chipset for processing.
    Usage Suggestion: Always ensure proper antenna matching network design to maximize signal strength and reduce interference when deploying these modules in crowded RF environments.
    5. Compatibility and Support
    Murata provides excellent support through its ecosystem partners like Cypress for software development kits (SDKs) and Ayla Networks for cloud services. Modules are compatible with major platforms ensuring seamless interaction between different components within an IoT network.
    6. Common Issues & Resolutions
    Some common issues users might face include connection drops or configuration errors. Resolving such problems involves checking firmware versions, verifying antenna setups, and consulting Murata’s detailed troubleshooting guides available on their official website.
    7. Conclusion and Recommendation
    Overall, Murata's wireless modules represent cutting-edge technology suitable for modern IoT needs. Their versatility, ease of use, and strong market presence make them highly recommended choices for developers looking to enhance their projects’ connectivity and functionality. Whether you're building consumer gadgets or enterprise solutions, Murata offers reliable solutions backed by industry-leading innovation and support.

LBWB1ZZYDZ-683参数

参数
传输电流 -
模块/芯片分类 -
最大工作频率 2.4835GHz
接收电流 -
支持协议 IEEE 802.11b/g/n
接口类型 SPI,UART,USB
射频系列/标准 -
接收机数量 -
调制方式 CCK,DSSS,OFDM
最小工作供电电压 2.4V
典型供电电流 -
最小工作频率 2.4GHz
最大数据速率 11Mbps@ b,54Mbps@g,65Mbps@ n
发送机数量 -
典型灵敏度 -
最大工作供电电压 3.6V
典型输出功率 17dBm
长*宽*高 33mm*18mm*2.5mm
安装方式 外部安装,黏合安装
应用等级 工业级
零件状态 停产
包装方式 卷带包装

LBWB1ZZYDZ-683厂商介绍

Murata Manufacturing(村田制作所)是一家日本的电子零件制造商,成立于1944年,总部位于京都。公司主要生产陶瓷电容器、电感器、滤波器、振荡器等被动电子元件,同时也涉足传感器、通信模块、电源模块等主动电子元件领域。

主营产品分类:
1. 被动元件:陶瓷电容器、电感器、滤波器、振荡器等。
2. 传感器:加速度传感器、温度传感器、压力传感器等。
3. 通信模块:蓝牙模块、Wi-Fi模块、NFC模块等。
4. 电源模块:DC/DC转换器、AC/DC转换器、电池管理等。

应用领域:
1. 消费电子:智能手机、平板电脑、电视等。
2. 汽车电子:车载信息娱乐系统、ADAS、电动汽车等。
3. 工业控制:自动化设备、机器人、能源管理等。
4. 医疗设备:诊断设备、监护设备、治疗设备等。

Murata Manufacturing的优势:
1. 技术创新:村田制作所在陶瓷电容器等被动元件领域具有世界领先技术。
2. 产品多样性:提供广泛的电子元件产品,满足不同应用需求。
3. 质量控制:严格的质量管理体系,确保产品的可靠性和稳定性。
4. 客户服务:全球销售和服务网络,为客户提供及时的技术支持和解决方案。

LBWB1ZZYDZ-683数据手册

厂牌 PDF简要描述 下载
MURATA MANUFACTURING 无线收发芯片 MURATA MANUFACTURING LBWB1ZZYDZ-683 LBWB1ZZYDZ-683数据手册

LBWB1ZZYDZ-683封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 2000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0804-WFAN-02 ¥ 31.8954
0804-WFAN-F1 ¥ 31.8954
0804-WFAN-F2 ¥ 31.8954
1002232 ¥ 28.3751
1002289F0-AA10L0100 ¥ 23.0592
1003893PT-AA10L0100 ¥ 34.3949
1004322 ¥ 24.676
1004627 ¥ 39.35
1119246 ¥ 3139.6675
1355.17.0002 ¥ 849.3746