处理中...

首页  >  产品百科  >  LQW04AN25NH00D

LQW04AN25NH00D

产品分类: 贴片电感
产品描述: 100MHz 4GHz 160mA 15@250MHz 25nH 950mΩ ±3% 0302 贴片安装 800μm*400μm*450μm
供应商型号: 1673947
供应商: 海外现货
标准整包数: 10000
MURATA MANUFACTURING 贴片电感 LQW04AN25NH00D

LQW04AN25NH00D概述

    MURATA LQW04AN Series Chip Coils: Comprehensive Technical Analysis
    1. Product Introduction
    The LQW04AN Series from Murata Manufacturing Co., Ltd. represents a family of high-performance chip inductors, specifically designed for applications requiring precise inductance values in compact form factors. These inductors cater to general-purpose electronic equipment across industries such as telecommunications, consumer electronics, automotive electronics, and IoT devices.
    These chip coils feature low DC resistance and excellent temperature stability, making them ideal for use in power supply circuits, filtering, signal processing, and coupling applications.
    2. Technical Parameters
    Below is a concise summary of the key technical specifications extracted from the product manual:
    | Parameter | Specification |

    | Inductance Value (nH) | Ranges from 0.8 nH to 33 nH |
    | Tolerance | ±0.2 nH or ±0.5 nH |
    | Q Factor | ≥15 |
    | DC Resistance (Ω Max.) | 0.02 to 1.11 Ω |
    | Self-Resonant Frequency (GHz) | ≥7 GHz |
    | Rated Current (mA) | Up to 1800 mA |
    | Operating Temperature Range | -55°C to +125°C |
    The table above highlights the versatility of this series, allowing users to select the optimal inductor based on their application requirements. The inductors come in various formats with slight differences in parameters depending on the specific code suffix.
    3. Product Features and Advantages
    The LQW04AN Series boasts several distinguishing features that make it stand out in its class:
    - Compact Design: Offers footprint efficiency while maintaining robust performance.
    - High Q-Factor: Supports efficient power transmission and signal integrity in RF circuits.
    - Wide Operating Temperature Range: Ensures reliability across harsh environments.
    - Low DC Resistance: Minimizes energy losses in power supply applications.
    - High Self-Resonant Frequency: Prevents self-resonance issues in high-frequency circuits.
    These advantages position the LQW04AN series as a competitive choice for modern electronic designs where miniaturization and performance are critical.
    4. Application Case Studies and Usage Recommendations
    The LQW04AN series is well-suited for multiple use cases, including:
    - RF Filtering: Ideal for smoothing noise in high-speed data communication systems.
    - Power Management: Optimized for low-loss current filtering in DC-DC converters.
    - Coupling Applications: Provides excellent impedance matching in signal conditioning.
    Usage Suggestions:
    - When designing filtering circuits, pair the inductor with capacitors to achieve desired filter characteristics.
    - Ensure correct placement and orientation to minimize parasitic effects.
    - For high-power applications, prioritize models with higher current ratings (e.g., LQW04AN10NH00D).
    5. Compatibility and Support
    - The LQW04AN series is fully compatible with standard PCB assembly processes, ensuring easy integration into existing designs.
    - Murata provides comprehensive support through detailed datasheets, technical documentation, and after-sales assistance to address any challenges during implementation.
    6. Common Issues and Solutions
    Below are some frequently encountered issues and practical solutions based on the product manual:
    - Issue: Inconsistent soldering on PCB.
    - Solution: F

LQW04AN25NH00D参数

参数
直流电阻(DCR) 950mΩ
额定电流 160mA
Q值 15@250MHz
测试频率 100MHz
电感值 25nH
饱和电流(LSAT) -
自谐振频率(SRF) 4GHz
容差 ±3%
长*宽*高 800μm*400μm*450μm
通用封装 0302
安装方式 贴片安装
零件状态 在售
包装方式 卷带包装

LQW04AN25NH00D厂商介绍

Murata Manufacturing(村田制作所)是一家日本的电子零件制造商,成立于1944年,总部位于京都。公司主要生产陶瓷电容器、电感器、滤波器、振荡器等被动电子元件,同时也涉足传感器、通信模块、电源模块等主动电子元件领域。

主营产品分类:
1. 被动元件:陶瓷电容器、电感器、滤波器、振荡器等。
2. 传感器:加速度传感器、温度传感器、压力传感器等。
3. 通信模块:蓝牙模块、Wi-Fi模块、NFC模块等。
4. 电源模块:DC/DC转换器、AC/DC转换器、电池管理等。

应用领域:
1. 消费电子:智能手机、平板电脑、电视等。
2. 汽车电子:车载信息娱乐系统、ADAS、电动汽车等。
3. 工业控制:自动化设备、机器人、能源管理等。
4. 医疗设备:诊断设备、监护设备、治疗设备等。

Murata Manufacturing的优势:
1. 技术创新:村田制作所在陶瓷电容器等被动元件领域具有世界领先技术。
2. 产品多样性:提供广泛的电子元件产品,满足不同应用需求。
3. 质量控制:严格的质量管理体系,确保产品的可靠性和稳定性。
4. 客户服务:全球销售和服务网络,为客户提供及时的技术支持和解决方案。

LQW04AN25NH00D数据手册

厂牌 PDF简要描述 下载
MURATA MANUFACTURING 贴片电感 MURATA MANUFACTURING LQW04AN25NH00D LQW04AN25NH00D数据手册

LQW04AN25NH00D封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10000+ ¥ 1.0675
50000+ ¥ 0.9613
库存: 0
起订量: 10000 增量: 0
交货地:
最小起订量为:10000
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
#919AS-2R8M=P3 ¥ 17.2483
026011C-9N0XJRW ¥ 11.7515
0402AF-251XJLU ¥ 14.1453
0402AS-R15K-08 ¥ 2.1962
0402CS-10NXGLU ¥ 6.8265
0402CS-13NXGLU ¥ 4.7817
0402CS-1N8XGLU ¥ 10.7522
0402HC-3N3ECTS ¥ 0.6698
0402HS-100EGTS ¥ 2.235
0530CDMCCDS-R47MC ¥ 1.3705