处理中...

首页  >  产品百科  >  LQM21PZ1R0MC0D

LQM21PZ1R0MC0D

产品分类: 贴片电感
产品描述: 100MHz 90MHz 800mA 1μH 190mΩ ±20% 0805 贴片安装 2mm*1.25mm*550μm
供应商型号: LQM21PZ1R0MC0D
供应商: 国内现货
标准整包数: 4000
MURATA MANUFACTURING 贴片电感 LQM21PZ1R0MC0D

LQM21PZ1R0MC0D概述

    Murata Chip Coils (Chip Inductors) LQM21PZ Series Technical Overview
    1. Product Introduction
    Murata Manufacturing Co., Ltd.’s LQM21PZ series chip coils (chip inductors) are compact and highly reliable inductors designed primarily for automotive electronics applications. These inductors are compliant with AEC-Q200 standards, making them suitable for environments where durability and robustness are critical. The series covers a range of inductance values from 0.47 µH to 2.2 µH, with excellent performance in high-frequency and pulse circuits. They are widely used in applications such as automotive infotainment systems, communication modules, and industrial control units.
    2. Technical Parameters
    | Parameter | Value |

    | Product Type | Chip Inductors |
    | Inductance Values | 0.47 µH, 1.0 µH, 1.5 µH, 2.2 µH |
    | Tolerance | ±20% |
    | DC Resistance (Max.) | 0.12 Ω to 0.34 Ω |
    | Self-Resonant Frequency | ≥50 MHz |
    | Rated Current | 0.82 A to 1.1 A |
    | Operating Temperature Range | -55°C to +125°C |
    | Storage Temperature Range | -55°C to +125°C |
    These inductors feature minimal physical dimensions (2.0 mm × 1.25 mm), making them ideal for space-constrained designs. Their performance remains stable across a wide range of environmental conditions, ensuring reliability in harsh automotive and industrial settings.
    3. Product Features and Advantages
    - Compact Design: The LQM21PZ series offers a small footprint while maintaining high inductance performance.
    - High Reliability: Compliant with AEC-Q200 standards, these inductors exhibit exceptional durability under extreme conditions.
    - Broad Application Suitability: Suitable for both low-power and high-frequency applications, including automotive, communication, and industrial electronics.
    - Robustness: Withstanding temperature cycling, bias humidity, and operational life tests, these inductors ensure long-term stability.
    - Consistent Performance: Maintains inductance within ±20% after high-temperature exposure and ±50% after bias humidity testing.
    4. Application Cases and Usage Suggestions
    The LQM21PZ series is commonly deployed in automotive applications such as:
    - Filtering and decoupling circuits in infotainment systems.
    - Power management systems for electric vehicles.
    - Inductive coupling in wireless charging modules.
    Usage Recommendations:
    - Ensure proper placement of the inductor to minimize mechanical stress during board assembly.
    - Follow recommended soldering profiles to avoid cracking and degradation.
    - Use Sn-3.0Ag-0.5Cu solder and rosin-based flux for optimal results.
    - Maintain good thermal management to prevent overheating and magnetic saturation.
    5. Compatibility and Support
    The LQM21PZ series is compatible with standard SMT assembly processes and adheres to JEDEC standards. Murata provides comprehensive support, including detailed datasheets, technical assistance, and post-sale maintenance services. Users can rely on Murata’s expertise for customization and integration into specific applications.
    6. Common Issues and Solutions
    | Issue | Solution |

    | Overheating | Ensure the product operates within its rated current limits. Use proper cooling mechanisms if necessary. |
    | Soldering Cracks | Adhere to the recommended soldering profiles and ensure pre-heating temperatures are controlled. |
    | Performance Degradation | Regularly test inductance and DC resistance to detect early signs of wear. |
    | Electrode Leaching | Avoid exceeding the maximum peak temperature during reflow soldering. |
    7. Conclusi

LQM21PZ1R0MC0D参数

参数
测试频率 100MHz
电感值 1μH
饱和电流(LSAT) -
自谐振频率(SRF) 90MHz
容差 ±20%
直流电阻(DCR) 190mΩ
额定电流 800mA
Q值 -
长*宽*高 2mm*1.25mm*550μm
通用封装 0805
安装方式 贴片安装
应用等级 汽车级
零件状态 在售
包装方式 卷带包装

LQM21PZ1R0MC0D厂商介绍

Murata Manufacturing(村田制作所)是一家日本的电子零件制造商,成立于1944年,总部位于京都。公司主要生产陶瓷电容器、电感器、滤波器、振荡器等被动电子元件,同时也涉足传感器、通信模块、电源模块等主动电子元件领域。

主营产品分类:
1. 被动元件:陶瓷电容器、电感器、滤波器、振荡器等。
2. 传感器:加速度传感器、温度传感器、压力传感器等。
3. 通信模块:蓝牙模块、Wi-Fi模块、NFC模块等。
4. 电源模块:DC/DC转换器、AC/DC转换器、电池管理等。

应用领域:
1. 消费电子:智能手机、平板电脑、电视等。
2. 汽车电子:车载信息娱乐系统、ADAS、电动汽车等。
3. 工业控制:自动化设备、机器人、能源管理等。
4. 医疗设备:诊断设备、监护设备、治疗设备等。

Murata Manufacturing的优势:
1. 技术创新:村田制作所在陶瓷电容器等被动元件领域具有世界领先技术。
2. 产品多样性:提供广泛的电子元件产品,满足不同应用需求。
3. 质量控制:严格的质量管理体系,确保产品的可靠性和稳定性。
4. 客户服务:全球销售和服务网络,为客户提供及时的技术支持和解决方案。

LQM21PZ1R0MC0D数据手册

厂牌 PDF简要描述 下载
MURATA MANUFACTURING 贴片电感 MURATA MANUFACTURING LQM21PZ1R0MC0D LQM21PZ1R0MC0D数据手册

LQM21PZ1R0MC0D封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
4000+ ¥ 0.281
40000+ ¥ 0.2726
库存: 16000
起订量: 4000 增量: 4000
交货地:
最小起订量为:4000
合计: ¥ 1124
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
#919AS-2R8M=P3 ¥ 17.2483
#B966AS-4R7N=P3 ¥ 10.3698
00 5601 02 ¥ 0
0402AF-251XJLU ¥ 14.1453
0402AS-R15K-08 ¥ 2.2714
0402CS-10NXGLU ¥ 6.8265
0402CS-13NXGLU ¥ 4.7817
0402CS-1N8XGLU ¥ 10.7522
0402CS-2N4XJLW ¥ 11.9691
0402CS-30NXGRW ¥ 5.4146