处理中...

首页  >  产品百科  >  DCA5-20PC-6-DC4-RL-C

DCA5-20PC-6-DC4-RL-C

产品分类: 面板测量仪
产品描述: Murata Power Solutions 直流数字电流表, ±0.15 %精度, 46.38mmx32.51mm切面
供应商型号: SXE-DCA5-20PC-6-DC4-RL-C
供应商: 海外现货
标准整包数: 1
MURATA MANUFACTURING 面板测量仪 DCA5-20PC-6-DC4-RL-C

DCA5-20PC-6-DC4-RL-C概述

    Product Introduction
    Murata Power Solutions has introduced the DCA5-20PC Series of dc ammeters, which are specifically designed to display the output of popular 50mV and 100mV dc shunts. These compact ammeters can measure dc currents precisely across a wide range from 1.000A to 2000A. The series is notable for its self-contained design, requiring no external calibration or user-supplied components aside from an external shunt. The units come equipped with LED displays in brilliant blue, bright green, and standard red. Three power supply options cater to popular dc supply voltages ranging from 5V to 75Vdc, making them ideal for automotive, industrial, telecom, and marine applications.
    Technical Parameters
    - Measurement Range: Displays dc currents from 1.000A to 2000A.
    - Input Voltages: Supports 50mV and 100mV shunts.
    - Display: 0.37" (9.4mm) high LED display available in red, blue, or green.
    - Power Supply Options: 5V to 75Vdc.
    - Package Dimensions: 1.38" x 0.88" (35mm x 22mm).
    - Environmental Conditions: Operating temperature range of 0°C to +60°C; storage temperature range of -20°C to +75°C.
    - Power Consumption: 1W for 8-36V models; 75mW for 5-40V models.
    - Input Impedance: Approximately 1K ohms.
    - Overvoltage Rating: ±400mV.
    - Calibration Accuracy: ±0.1% FS.
    - Supply Voltage Range: +5.0V to +40Vdc (non-isolated), +8V to +36Vdc (isolated).
    - Terminal Blocks: Screw-style terminal blocks compatible with 16-22AWG wire.
    Product Features and Advantages
    The DCA5-20PC Series ammeters offer several unique features and advantages:
    1. Wide Range Measurement: The ability to measure currents from 1.000A to 2000A with high precision.
    2. Self-Contained Design: No need for external calibration or user-supplied components, reducing complexity and setup time.
    3. Flexible Display Options: Available in three vivid LED colors and multiple decimal point configurations to suit various applications.
    4. Compact Design: Small footprint (1.38" x 0.88") allows for easy integration into tight spaces.
    5. Isolated Power Supply Models: Ideal for high-side or floating shunt applications, ensuring electrical isolation.
    6. Ease of Installation: User-friendly terminal blocks and simple jumper configurations simplify setup and maintenance.
    Application Cases and Usage Recommendations
    The DCA5-20PC Series ammeters are well-suited for a variety of applications, including:
    - Automotive Systems: Monitoring high current loads such as starter motors or alternators.
    - Industrial Equipment: Tracking current flow in machinery and motors.
    - Telecommunications: Ensuring efficient power distribution in network equipment.
    - Marine Applications: Reliable current measurement in harsh maritime environments.
    Usage Suggestions:
    - Ensure proper grounding and shunt configuration based on the application.
    - Use external capacitors to mitigate noise effects on the display when dealing with noisy power supplies.
    - Select the appropriate decimal point settings to match the desired current range for precise readings.
    Compatibility and Support
    The DCA5-20PC Series ammeters are compatible with a range of power supply voltages and input ranges, supporting various shunt types. Murata Power Solutions provides comprehensive support, including detailed documentation, technical assistance, and calibration services to ensure optimal performance and longevity of the product.
    Common Issues and Solutions
    - Problem: Display flickering or inaccurate readings due to noise.
    - Solution: Add an external capacitor across TB1's inputs or the shunt's output terminals to reduce noise.

    - Problem: Incorrect decimal point setting leading to misinterpretation of current values.
    - Solution: Verify and adjust the decimal point configuration according to the specific shunt and current range.
    - Problem: Damage from incorrect shunt connection.<

DCA5-20PC-6-DC4-RL-C参数

参数
安装方式 面板安装
零件状态 在售
包装方式 盒装

DCA5-20PC-6-DC4-RL-C厂商介绍

Murata Manufacturing(村田制作所)是一家日本的电子零件制造商,成立于1944年,总部位于京都。公司主要生产陶瓷电容器、电感器、滤波器、振荡器等被动电子元件,同时也涉足传感器、通信模块、电源模块等主动电子元件领域。

主营产品分类:
1. 被动元件:陶瓷电容器、电感器、滤波器、振荡器等。
2. 传感器:加速度传感器、温度传感器、压力传感器等。
3. 通信模块:蓝牙模块、Wi-Fi模块、NFC模块等。
4. 电源模块:DC/DC转换器、AC/DC转换器、电池管理等。

应用领域:
1. 消费电子:智能手机、平板电脑、电视等。
2. 汽车电子:车载信息娱乐系统、ADAS、电动汽车等。
3. 工业控制:自动化设备、机器人、能源管理等。
4. 医疗设备:诊断设备、监护设备、治疗设备等。

Murata Manufacturing的优势:
1. 技术创新:村田制作所在陶瓷电容器等被动元件领域具有世界领先技术。
2. 产品多样性:提供广泛的电子元件产品,满足不同应用需求。
3. 质量控制:严格的质量管理体系,确保产品的可靠性和稳定性。
4. 客户服务:全球销售和服务网络,为客户提供及时的技术支持和解决方案。

DCA5-20PC-6-DC4-RL-C数据手册

厂牌 PDF简要描述 下载
MURATA MANUFACTURING 面板测量仪 MURATA MANUFACTURING DCA5-20PC-6-DC4-RL-C DCA5-20PC-6-DC4-RL-C数据手册

DCA5-20PC-6-DC4-RL-C封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 695.9817
5+ ¥ 556.7854
库存: 4
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 695.98
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0 046 72 ¥ 0
0 046 75 ¥ 2512.1986
0 046 81 ¥ 0
01317 ¥ 1026.7663
05580 ¥ 1205.2128
14110042 ¥ 3265.3621
17426 ¥ 1835.288
1SVR730020R3100 ¥ 728.7618
1SVR730021R2300 ¥ 1113.112
20029K-16 ¥ 1840.6529