处理中...

首页  >  产品百科  >  MTSMC-LAT3

MTSMC-LAT3

产品分类: 无线收发芯片
厂牌: MULTI-TECH SYSTEMS
产品描述: 手机 5V 10Mbps UART 3.3V 通孔安装 80.01mm(长度)*34.93mm(宽度)
供应商型号: SYE-MTSMC-LAT3
供应商: 海外现货
标准整包数: 1
MULTI-TECH SYSTEMS 无线收发芯片 MTSMC-LAT3

MTSMC-LAT3概述

    Product Overview: SocketModem® Cell Embedded Cellular Modem
    The SocketModem® Cell embedded cellular modem represents a cutting-edge solution for integrating cellular communication into IoT/M2M applications. This modem is a fully integrated and pre-certified device that provides seamless connectivity, making it an ideal choice for companies looking to reduce time to market and minimize costs associated with certification processes.
    Product Introduction
    The SocketModem® Cell is a complete communication device suitable for applications across multiple industries such as asset management, energy, healthcare, remote monitoring, financial services, and retail. By embedding this modem into existing systems, users gain access to high-speed data transmission, secure SMS messaging, and a range of advanced features designed for optimal performance in diverse environments.
    Key functional areas include:
    - Support for various LTE standards (Cat M1, Cat 3, Cat 1), 3G, and 2G.
    - Integration of global navigation satellite systems (GNSS) in certain models.
    - Dual communication interfaces (serial and USB).
    - Extensive coverage across different geographic regions, with carrier approvals.
    Technical Specifications
    | Parameter | Details |

    | Supported Technologies | LTE Cat M1, Cat 3, Cat 1, 3G, 2G |
    | Bandwidth | Up to 100 Mbps download, 50 Mbps upload (Cat 3); 10 Mbps download, 5 Mbps upload (Cat 1) |
    | Interfaces | Serial (max speed 921.6K bps), USB 2.0 High Speed |
    | Power Draw | Sleep mode: 4mA - 16mA; Idle mode: 15mA - 49mA; Peak Power: 373mA - 610mA |
    | Operating Temperature | -40°C to +85°C |
    | Certifications | FCC, CE, UL, PTCRB |
    Product Features and Advantages
    Unique Features:
    1. Global Carrier Approvals: Pre-approved by major carriers like AT&T, T-Mobile, Verizon, etc., eliminating the need for additional certifications.
    2. Power Saving Modes: Offers extended discontinuous reception (eDRX) and power-saving mode (PSM), significantly extending battery life.
    3. Interchangeable Devices: Supports easy migration between different network technologies for future-proof designs.
    4. Long Lifecycle: Reduces redesign efforts and costs over time, ensuring long-term reliability.
    Market Benefits:
    - Reduces time to market.
    - Provides protection against certification-related risks.
    - Enhances ease of integration with existing systems.
    Application Scenarios and Recommendations
    The SocketModem® Cell excels in scenarios where reliable cellular connectivity is critical, such as:
    - Asset tracking and monitoring.
    - Energy consumption management.
    - Remote healthcare equipment operation.
    Use Case Example: For low-power applications like environmental sensors, enabling power-saving modes can extend battery life to several years using standard AA batteries.
    Recommendations:
    - For high-data-rate applications, prefer LTE Cat 3 or Cat 1 variants.
    - For cost-sensitive projects, opt for 2G/3G modules with basic requirements.
    - Use USB models for simpler integration with modern devices.
    Compatibility and Support
    The SocketModem® Cell integrates seamlessly with various devices and platforms, supporting both analog and digital connections. MultiTech offers comprehensive support services, including installation assistance, technical troubleshooting, and extensive documentation.
    Compatibility Highlights:
    - Compatible with a wide range of operating temperatures (-40°C to +85°C).
    - Certifications compliant with global standards such as FCC, CE, and UL.
    Common Issues and

MTSMC-LAT3参数

参数
最小工作供电电压 3.3V
射频系列/标准 手机
传输电流 -
最大工作频率 -
调制方式 -
发送机数量 -
最大工作供电电压 5V
典型输出功率 -
接口类型 UART
支持协议 -
接收机数量 -
典型供电电流 -
接收电流 -
最小工作频率 -
最大数据速率 10Mbps
典型灵敏度 -
模块/芯片分类 -
长*宽*高 80.01mm(长度)*34.93mm(宽度)
安装方式 通孔安装
应用等级 工业级
零件状态 在售

MTSMC-LAT3厂商介绍

Multi-Tech Systems是一家全球领先的物联网(IoT)解决方案提供商,专注于设计和制造无线通信设备和解决方案。公司的产品线涵盖了多种无线技术,包括蜂窝、**、LoRaWAN、LTE-M和NB-IoT等,以满足不同行业和应用场景的需求。

主营产品分类主要包括:
1. 蜂窝模块和网关:支持2G、3G、4G LTE以及5G网络,适用于需要远程数据传输和通信的应用。
2. LoRaWAN设备:包括LoRaWAN网关和节点,适用于低功耗广域网(LPWAN)应用,如智能城市、农业监测等。
3. **通信设备:提供**调制解调器和终端,适用于需要全球覆盖的远程通信。
4. 无线路由器和网关:提供多种无线连接选项,适用于需要灵活网络配置的场合。

应用领域广泛,包括但不限于:
- 智能城市:交通管理、公共安全、环境监测等。
- 农业:精准农业、作物监测、牲畜追踪等。
- 工业自动化:远程监控、设备管理、预测性维护等。
- 能源:智能电网、远程抄表、可再生能源管理等。

Multi-Tech Systems的优势在于:
- 技术领先:提供最新的无线通信技术,确保产品性能和可靠性。
- 定制解决方案:根据客户需求提供定制化的解决方案和服务。
- 全球支持:拥有全球销售和技术支持网络,确保客户服务的及时性和有效性。
- 长期合作:与全球多家电信运营商和设备制造商建立了长期合作关系,提供稳定的供应链支持。

MTSMC-LAT3数据手册

厂牌 PDF简要描述 下载
MULTI-TECH SYSTEMS 无线收发芯片 MULTI-TECH SYSTEMS MTSMC-LAT3 MTSMC-LAT3数据手册

MTSMC-LAT3封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 1
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0804-WFAN-02 ¥ 31.8954
0804-WFAN-F1 ¥ 31.8954
0804-WFAN-F2 ¥ 31.8954
1002232 ¥ 28.3751
1002289F0-AA10L0100 ¥ 23.0592
1003893PT-AA10L0100 ¥ 34.3949
1004322 ¥ 24.676
1004627 ¥ 39.35
1119246 ¥ 3139.6675
1355.17.0002 ¥ 849.3746