处理中...

首页  >  产品百科  >  MTR-LNA7-B07

MTR-LNA7-B07

产品分类: 计算机网络
厂牌: MULTI-TECH SYSTEMS
产品描述:
供应商型号: SYE-MTR-LNA7-B07
供应商: 海外现货
标准整包数: 1
MULTI-TECH SYSTEMS 计算机网络 MTR-LNA7-B07

MTR-LNA7-B07概述

    MultiConnect® rCell 100 Series Industrial Cellular Routers
    Product Introduction
    The MultiConnect® rCell 100 Series is a family of industrial-grade cellular routers designed to support secure machine-to-machine (M2M) and Internet of Things (IoT) applications. These routers deliver reliable communication solutions for industries such as transportation, energy, financial services, retail, and healthcare. The series offers flexibility in deployment and robust performance with support for multiple cellular standards and integration with other technologies like Wi-Fi and GPS.
    Key functionalities include advanced networking features such as dual-mode LTE Cat M1/NB-IoT connectivity, secure software updates, and comprehensive management tools. The rCell 100 Series also integrates mPower™ Edge Intelligence, a sophisticated embedded software platform that enhances programmability, network flexibility, and system security.
    Technical Parameters
    | Category | Details |

    | Supported Standards | LTE Cat 4, Cat M1, NB-IoT, Cat 3, HSPA+, GPRS |
    | Frequency Bands | LTE: B1, B2, B3, B4, B5, B7, B8, B12, B13, B18, B19, B20, B26, B28, B39 |
    3G: B1, B2, B3, B4, B5, B8 |
    2G: B2, B3, B5, B8 |
    | Packet Data | Up to 150 Mbps downlink / 50 Mbps uplink (Cat 4) |
    Up to 100 Mbps downlink / 50 Mbps uplink (Cat 3) |
    Up to 300 Kbps downlink / 375 Kbps uplink (Cat M1) |
    Up to 250 Kbps downlink / 20 Kbps uplink (NB-IoT) |
    | Voltage Range | 7V to 32V DC |
    | Operating Temperature | -40°C to +85°C |
    | Physical Dimensions | 4.17" x 3.0" x 1.15" (10.6 cm x 7.6 cm x 2.9 cm) |
    | Weight | 0.51 lbs (0.231 kg) |
    | Certifications | FCC, CE, IEC 60950-1, MIL-STD-810G |
    Product Features and Advantages
    The MultiConnect® rCell 100 Series stands out due to its advanced feature set:
    - Dual LTE Standards: With LTE Cat M1/NB-IoT support, it is ideal for low-power, low-data-rate IoT applications.
    - mPower™ Edge Intelligence: Offers customizable programming, enhanced security, and network flexibility.
    - Secure Communication: Supports advanced IPSec encryption and certificate-based authentication.
    - Flexible Management: Free cloud-based device management with no recurring fees ensures ease of configuration and over-the-air updates.
    - Industrial Grade Design: Encased in rugged aluminum and designed for extreme environments.
    These features make the rCell 100 Series highly competitive in markets requiring long-term stability and secure, scalable IoT infrastructure.
    Application Case Studies and Usage Recommendations
    The rCell 100 Series is widely adopted across multiple sectors:
    1. Transportation: Ideal for fleet management where continuous connectivity and location tracking are essential. Utilize GPS capabilities for real-time vehicle monitoring.
    2. Energy: Suitable for smart grid implementations where reliable data transmission and remote monitoring are required.
    3. Healthcare: Useful in telemedicine where continuous patient data collection and transmission are vital. Wi-Fi integration supports additional sensors and medical devices.
    Recommendations:
    - For best results, always

MTR-LNA7-B07参数

参数
零件状态 在售

MTR-LNA7-B07厂商介绍

Multi-Tech Systems是一家全球领先的物联网(IoT)解决方案提供商,专注于设计和制造无线通信设备和解决方案。公司的产品线涵盖了多种无线技术,包括蜂窝、**、LoRaWAN、LTE-M和NB-IoT等,以满足不同行业和应用场景的需求。

主营产品分类主要包括:
1. 蜂窝模块和网关:支持2G、3G、4G LTE以及5G网络,适用于需要远程数据传输和通信的应用。
2. LoRaWAN设备:包括LoRaWAN网关和节点,适用于低功耗广域网(LPWAN)应用,如智能城市、农业监测等。
3. **通信设备:提供**调制解调器和终端,适用于需要全球覆盖的远程通信。
4. 无线路由器和网关:提供多种无线连接选项,适用于需要灵活网络配置的场合。

应用领域广泛,包括但不限于:
- 智能城市:交通管理、公共安全、环境监测等。
- 农业:精准农业、作物监测、牲畜追踪等。
- 工业自动化:远程监控、设备管理、预测性维护等。
- 能源:智能电网、远程抄表、可再生能源管理等。

Multi-Tech Systems的优势在于:
- 技术领先:提供最新的无线通信技术,确保产品性能和可靠性。
- 定制解决方案:根据客户需求提供定制化的解决方案和服务。
- 全球支持:拥有全球销售和技术支持网络,确保客户服务的及时性和有效性。
- 长期合作:与全球多家电信运营商和设备制造商建立了长期合作关系,提供稳定的供应链支持。

MTR-LNA7-B07数据手册

厂牌 PDF简要描述 下载
MULTI-TECH SYSTEMS 计算机网络 MULTI-TECH SYSTEMS MTR-LNA7-B07 MTR-LNA7-B07数据手册

MTR-LNA7-B07封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 555.892 ¥ 4658.375
10+ $ 472.7004 ¥ 3961.2294
25+ $ 448.9544 ¥ 3762.2379
库存: 6
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 4658.37
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1-2320401-1 ¥ 7671.5839
1-2320402-2 ¥ 17473.2336
1-2320402-4 ¥ 9404.654
1-2320404-4 ¥ 11592.0837
1-2320404-6 ¥ 0
1.01.0067.44010 ¥ 3985.778
1.04.0076.00002 ¥ 983.4955
100-POE-SPL-24 ¥ 3160.8018
1000-POE+ ¥ 5049.8604
1046978 ¥ 9350.1855