处理中...

首页  >  产品百科  >  MTR-MNG2-B10-WW

MTR-MNG2-B10-WW

产品分类: RS232芯片
厂牌: MULTI-TECH SYSTEMS
产品描述: RJ45/RS-232,TCP/UDP 7V 32V(DC) 375Kbps
供应商型号: M-MTR-MNG2-B10-WW
供应商: Future
标准整包数: 1
MULTI-TECH SYSTEMS RS232芯片 MTR-MNG2-B10-WW

MTR-MNG2-B10-WW概述

    MultiConnect® rCell 100 Series: Industrial Cellular Routers for IoT Applications
    Product Introduction
    The MultiConnect® rCell 100 Series of industrial cellular routers offers an innovative and reliable solution for Machine-to-Machine (M2M) and Internet of Things (IoT) applications. Designed to deliver secure, redundant communication for remote monitoring systems, these routers integrate advanced features like mPower™ Edge Intelligence and Wi-Fi/Bluetooth capabilities to create a robust Ethernet or serial network interface platform.
    These routers serve diverse industries, including transportation, energy, financial/retail, and healthcare, where reliable connectivity and efficient remote monitoring are essential. The series includes models with various cellular bands and performance levels, catering to global applications.
    Technical Parameters
    | Feature | Specifications |

    | Cellular Performance | LTE Cat 4: Up to 150 Mbps downlink / 50 Mbps uplink
    LTE Cat M1/NB-IoT: 300 Kb/s downlink, 375 Kb/s uplink
    HSPA+: Up to 21 Mbps downlink / 5.76 Mbps uplink |
    | Frequency Bands | LTE Cat 4: B2, B4, B5, B12, B13, B17, B18, etc.
    LTE Cat M1/NB-IoT: 3GPP Rel. 13 compatible bands
    HSPA+: 800 MHz, 850 MHz, 900 MHz, 1900 MHz, etc. |
    | Environmental Conditions | Operating Temp: -40°C to +85°C
    Storage Temp: -40°C to +85°C
    Humidity: 15%-93% non-condensing |
    | Power Supply | 7V to 32VDC |
    | Interfaces | LAN (RJ-45, 10/100BaseT), RS-232, Wi-Fi (2.4 GHz), GPS, SMS |
    | Certifications | FCC Class B, UL60950-1, IEC60950-1, Network certifications pending |
    Product Features and Advantages
    The MultiConnect® rCell 100 Series stands out with its:
    1. Flexible Connectivity: Offers LTE Cat 4, Cat M1, NB-IoT, and HSPA+ models for diverse bandwidth and coverage requirements.
    2. Robust Security: Includes IPSec encryption, concurrent VPN tunnels, and secure firmware updates with digital signatures.
    3. Ease of Use: Intuitive web-based UI, configuration wizards, and remote device management via DeviceHQ.
    4. Industrial Durability: Built to endure extreme environments with ruggedized aluminum enclosures and compliance with MIL-STD-810G standards.
    5. Edge Intelligence: Equipped with mPower™ Edge Intelligence software, enabling programmability and enhanced network flexibility.
    Application Cases and Usage Recommendations
    Applications:
    - Transportation: Real-time tracking of vehicles with GPS integration.
    - Energy: Monitoring of distributed renewable energy systems with SMS notifications.
    - Healthcare: Remote monitoring of medical equipment in hospitals.
    Usage Tips:
    - For best performance, ensure proper antenna placement to maximize cellular signal strength.
    - Configure WAN failover and persistent connectivity features to prevent downtime during network interruptions.
    - Leverage API integration for seamless data exchange with enterprise platforms.
    Compatibility and Support
    The routers are compatible with major Wireless Service Providers like AT&T, Verizon, and T-Mobile, ensuring broad network coverage globally. MultiTech provides extensive support, including:
    - Remote device management via DeviceHQ.
    - Personalized Technical Support Services.
    - Installation Support for complex setups.
    Common Issues and Solutions
    | Issue | Solution |

    | Connection drops frequently | Enable WAN failover and increase retry interval. |
    | Firmware update fails | Verify internet connectivity; check for digital si

MTR-MNG2-B10-WW参数

参数
最小工作供电电压 7V
数据速率 375Kbps
驱动器数 -
接收器数量 -
支持协议 RJ45/RS-232,TCP/UDP
典型供电电流 -
最大传输延迟时间 -
最大工作供电电压 32V(DC)
应用等级 工业级

MTR-MNG2-B10-WW厂商介绍

Multi-Tech Systems是一家全球领先的物联网(IoT)解决方案提供商,专注于设计和制造无线通信设备和解决方案。公司的产品线涵盖了多种无线技术,包括蜂窝、**、LoRaWAN、LTE-M和NB-IoT等,以满足不同行业和应用场景的需求。

主营产品分类主要包括:
1. 蜂窝模块和网关:支持2G、3G、4G LTE以及5G网络,适用于需要远程数据传输和通信的应用。
2. LoRaWAN设备:包括LoRaWAN网关和节点,适用于低功耗广域网(LPWAN)应用,如智能城市、农业监测等。
3. **通信设备:提供**调制解调器和终端,适用于需要全球覆盖的远程通信。
4. 无线路由器和网关:提供多种无线连接选项,适用于需要灵活网络配置的场合。

应用领域广泛,包括但不限于:
- 智能城市:交通管理、公共安全、环境监测等。
- 农业:精准农业、作物监测、牲畜追踪等。
- 工业自动化:远程监控、设备管理、预测性维护等。
- 能源:智能电网、远程抄表、可再生能源管理等。

Multi-Tech Systems的优势在于:
- 技术领先:提供最新的无线通信技术,确保产品性能和可靠性。
- 定制解决方案:根据客户需求提供定制化的解决方案和服务。
- 全球支持:拥有全球销售和技术支持网络,确保客户服务的及时性和有效性。
- 长期合作:与全球多家电信运营商和设备制造商建立了长期合作关系,提供稳定的供应链支持。

MTR-MNG2-B10-WW数据手册

厂牌 PDF简要描述 下载
MULTI-TECH SYSTEMS RS232芯片 MULTI-TECH SYSTEMS MTR-MNG2-B10-WW MTR-MNG2-B10-WW数据手册

MTR-MNG2-B10-WW封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 510.2496 ¥ 4311.6091
2+ $ 493.834 ¥ 4172.8973
3+ $ 489.61 ¥ 4137.2045
4+ $ 486.629 ¥ 4112.0151
5+ $ 477.279 ¥ 4033.0076
库存: 1
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 4311.6
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
ADM232AARNZ ¥ 1.39
ADM234LAN ¥ 26.5935
ADM3232EARNZ ¥ 1.45
ADM5170JN ¥ 14.6643
ADM5180JN ¥ 32.0638
ADM5180JP ¥ 32.0638
BL13232ESO ¥ 1.4
BL13232ETS ¥ 1.6344
CBM232AS16 ¥ 0
CBM3232ATS16 ¥ 2.806