处理中...

首页  >  产品百科  >  MTC-LAT1-B03

MTC-LAT1-B03

产品分类: 无线收发芯片
厂牌: MULTI-TECH SYSTEMS
产品描述: 3G,HSPA LTE 700MHz 850MHz 1.7GHz 1.9GHz 32V(DC) 700MHz 850MHz 1.7GHz 1.9GHz 100Mbps USB 7V 137.54mm*62.23mm*29.54mm
供应商型号: SYE-MTC-LAT1-B03
供应商: 海外现货
标准整包数: 1
MULTI-TECH SYSTEMS 无线收发芯片 MTC-LAT1-B03

MTC-LAT1-B03概述

    MultiConnect® Cell 100 Series Cellular Modems: A Comprehensive Overview
    1. Product Introduction
    The MultiConnect® Cell 100 Series is a versatile family of cellular modems designed for fixed and mobile applications requiring reliable performance under rugged conditions. These modems provide LTE Cat 4, Cat 3, and Cat M1 capabilities, making them suitable for a wide range of industries including energy, utilities, healthcare, retail, and finance. The modems support both wired and wireless communication interfaces (USB and RS-232), offering flexibility in deployment scenarios.
    Key applications include:
    - Monitoring solar micro-inverters, power generators, and meters.
    - Remote patient monitoring.
    - Process automation and industrial control.
    - Retail point-of-sale (POS) systems and kiosks.
    - Digital signage solutions.
    These devices are particularly beneficial in environments where reliable connectivity, low power consumption, and extended battery life are critical.
    2. Technical Parameters
    The MultiConnect® Cell 100 Series offers a range of technical specifications tailored to meet various industry needs:
    | Model | Performance | Frequency Bands | Data Speeds | Interface |

    | MTC-MNA1 | LTE Cat M1 | AT&T & Verizon B2, B4, B12 | Downlink: 300 kbps, Uplink: 375 kbps | RS-232 |
    | MTC-LNA4 | LTE Cat 4 | AT&T: B2, B4, B12; Verizon: B4, B13 | Downlink: 150 Mbps, Uplink: 50 Mbps | RS-232/USB |
    | MTC-LEU4 | LTE Cat 4 | B1, B3, B7, B8, B20 | Same as MTC-LNA4 | USB |
    | MTC-LAT1 | LTE Cat 3 | 4G: B17, B5, B4; 3G: B5, B2; 2G: B3, B8 | Downlink: 100 Mbps, Uplink: 50 Mbps | RS-232 |
    | MTC-LVW2 | LTE Cat 3 | AWS1700, 850 MHz | Downlink: 21 Mbps, Uplink: 5.76 Mbps | RS-232/USB |
    Additional Features:
    - Power Requirements: 7–32V DC for RS-232 models, 5V for USB models.
    - Environmental Conditions: Operating temp. range: -40°C to +85°C.
    - Certifications: FCC, PTCRB, Industry Canada, and RED certified.
    3. Product Features and Advantages
    The MultiConnect® Cell 100 Series boasts numerous advantages:
    - Quick Deployment: Ideal for time-sensitive projects due to rapid certification processes.
    - Long Lifespan: Stable lifecycle ensures longevity and consistency.
    - Versatile Interfaces: Supports both RS-232 and USB interfaces, allowing compatibility with legacy and modern systems.
    - Reliable Performance: With military-grade durability, these modems withstand harsh conditions and vibrations.
    - Wide Coverage: Compatible with major networks worldwide, ensuring global accessibility.
    4. Application Cases and Usage Tips
    The MultiConnect® Cell 100 Series finds practical use across multiple sectors:
    - Energy Sector: Used in remotely monitoring solar inverters and power generation equipment.
    - Healthcare: Facilitates real-time remote patient health monitoring.
    - Retail & Financial: Supports ATM/POS systems and digital signage.
    - Industrial Automation: Essential for managing end-of-train systems and process automation.
    Usage Tips:
    - Ensure proper grounding and shielding to avoid signal interference.
    - Regularly update firmware to maintain optima

MTC-LAT1-B03参数

参数
最大工作频率 700MHz 850MHz 1.7GHz 1.9GHz
发送机数量 -
传输电流 -
典型灵敏度 -
最小工作频率 700MHz 850MHz 1.7GHz 1.9GHz
调制方式 LTE
模块/芯片分类 -
典型输出功率 -
最大数据速率 100Mbps
最大工作供电电压 32V(DC)
接收机数量 -
接口类型 USB
射频系列/标准 -
接收电流 -
典型供电电流 -
支持协议 3G,HSPA
最小工作供电电压 7V
长*宽*高 137.54mm*62.23mm*29.54mm
零件状态 停产
包装方式 盒装

MTC-LAT1-B03厂商介绍

Multi-Tech Systems是一家全球领先的物联网(IoT)解决方案提供商,专注于设计和制造无线通信设备和解决方案。公司的产品线涵盖了多种无线技术,包括蜂窝、**、LoRaWAN、LTE-M和NB-IoT等,以满足不同行业和应用场景的需求。

主营产品分类主要包括:
1. 蜂窝模块和网关:支持2G、3G、4G LTE以及5G网络,适用于需要远程数据传输和通信的应用。
2. LoRaWAN设备:包括LoRaWAN网关和节点,适用于低功耗广域网(LPWAN)应用,如智能城市、农业监测等。
3. **通信设备:提供**调制解调器和终端,适用于需要全球覆盖的远程通信。
4. 无线路由器和网关:提供多种无线连接选项,适用于需要灵活网络配置的场合。

应用领域广泛,包括但不限于:
- 智能城市:交通管理、公共安全、环境监测等。
- 农业:精准农业、作物监测、牲畜追踪等。
- 工业自动化:远程监控、设备管理、预测性维护等。
- 能源:智能电网、远程抄表、可再生能源管理等。

Multi-Tech Systems的优势在于:
- 技术领先:提供最新的无线通信技术,确保产品性能和可靠性。
- 定制解决方案:根据客户需求提供定制化的解决方案和服务。
- 全球支持:拥有全球销售和技术支持网络,确保客户服务的及时性和有效性。
- 长期合作:与全球多家电信运营商和设备制造商建立了长期合作关系,提供稳定的供应链支持。

MTC-LAT1-B03数据手册

厂牌 PDF简要描述 下载
MULTI-TECH SYSTEMS 无线收发芯片 MULTI-TECH SYSTEMS MTC-LAT1-B03 MTC-LAT1-B03数据手册

MTC-LAT1-B03封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 1
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0804-WFAN-02 ¥ 31.8954
0804-WFAN-F1 ¥ 31.8954
0804-WFAN-F2 ¥ 31.8954
1002232 ¥ 28.3751
1002289F0-AA10L0100 ¥ 23.0592
1003893PT-AA10L0100 ¥ 34.3949
1004322 ¥ 24.676
1004627 ¥ 39.35
1119246 ¥ 3139.6675
1355.17.0002 ¥ 849.3746