处理中...

首页  >  产品百科  >  MTSMC-LVW3-U.R4

MTSMC-LVW3-U.R4

产品分类: 无线收发芯片
厂牌: MULTI-TECH SYSTEMS
产品描述: Cellular,Navigation 104mA 5V 10Mbps USB 3.3V DIP-45 通孔安装
供应商型号: SYE-MTSMC-LVW3-U.R4
供应商: 海外现货
标准整包数: 1
MULTI-TECH SYSTEMS 无线收发芯片 MTSMC-LVW3-U.R4

MTSMC-LVW3-U.R4概述

    Product Overview: SocketModem® Cell Embedded Cellular Modems
    The SocketModem® Cell Embedded Cellular Modems are a cutting-edge family of integrated communication devices designed for Internet of Things (IoT) and Machine-to-Machine (M2M) applications. These modems provide an efficient way for businesses and developers to incorporate 4G-LTE cellular capabilities into their solutions with minimal effort. Their compact size, wide range of features, and carrier approvals make them ideal for applications ranging from asset management to real-time monitoring across various industries such as energy, healthcare, retail, and financial sectors.
    Technical Parameters
    The technical specifications of the SocketModem® Cell series highlight its versatility and performance:
    | Parameter | Details |

    | Supported Networks | 4G LTE Cat 4, Cat 1, Cat M1 |
    | Peak Data Rates | Cat 4: 150 Mbps DL / 50 Mbps UL; Cat 1: 10 Mbps DL / 5 Mbps UL; Cat M1: Up to 300 Kbps DL/375 Kbps UL |
    | Frequency Bands | Multi-band support including B2, B4, B5, B12, B13, etc. |
    | Interfaces | Serial, USB |
    | Communication Protocols | SMS, TCP/IP (FTP, SMTP, SSL, TCP, UDP), AT commands |
    | Power Requirements | Input: 3.3V–5V DC; Power Draw varies by model |
    | Environmental Range | Operating Temp.: -40°C to +85°C; Storage Temp.: -40°C to +85°C |
    | Certifications | FCC, CE, UL 60950-1, PTCRB |
    These modems are compliant with international standards, ensuring compatibility and reliability in diverse environments.
    Key Features and Advantages
    Unique Selling Points:
    1. Approved by Carriers: Pre-certified by major telecom operators (e.g., AT&T, Verizon), simplifying integration and accelerating time to market.
    2. Interchangeability: Devices are designed for seamless migration to future networks, prolonging the product lifecycle.
    3. Long-term Support: Backed by industry leaders in IoT/M2M technology.
    4. Cost Efficiency: Reduces development costs and risks associated with obtaining regulatory approvals independently.
    Additional Highlights:
    - Integrated GNSS support for precise location tracking.
    - Dual power-saving modes (eDRX and PSM) extend battery life significantly.
    - Supports Short Message Service (SMS) in multiple formats.
    Application Cases and Usage Recommendations
    Typical Use Cases:
    1. Asset Management: Track assets remotely using GPS functionality for logistics and fleet management.
    2. Smart Metering: Enable real-time data collection from smart meters in utility infrastructure.
    3. Healthcare Monitoring: Monitor patient health via wearable sensors and transmit data securely to centralized systems.
    Optimizing Performance:
    - For energy-efficient designs, leverage power-saving modes like eDRX and PSM to maximize battery longevity.
    - Utilize serial or USB interfaces depending on the host system's requirements.
    - Consider models with integrated GNSS when geographical location tracking is critical.
    Compatibility and Support
    SocketModem® Cell modems are highly versatile and compatible with various devices and platforms. The Developer Kits provided facilitate seamless integration and testing, ensuring rapid deployment. MultiTech offers robust technical support, including installation guidance and troubleshooting assistance, backed by a two-year wa

MTSMC-LVW3-U.R4参数

参数
射频系列/标准 Cellular,Navigation
最大工作供电电压 5V
典型灵敏度 -
传输电流 -
支持协议 -
最大数据速率 10Mbps
接收机数量 -
调制方式 -
最大工作频率 -
典型供电电流 -
发送机数量 -
接收电流 104mA
典型输出功率 -
接口类型 USB
最小工作供电电压 3.3V
最小工作频率 -
模块/芯片分类 -
通用封装 DIP-45
安装方式 通孔安装
应用等级 工业级
零件状态 在售
包装方式 盒装

MTSMC-LVW3-U.R4厂商介绍

Multi-Tech Systems是一家全球领先的物联网(IoT)解决方案提供商,专注于设计和制造无线通信设备和解决方案。公司的产品线涵盖了多种无线技术,包括蜂窝、**、LoRaWAN、LTE-M和NB-IoT等,以满足不同行业和应用场景的需求。

主营产品分类主要包括:
1. 蜂窝模块和网关:支持2G、3G、4G LTE以及5G网络,适用于需要远程数据传输和通信的应用。
2. LoRaWAN设备:包括LoRaWAN网关和节点,适用于低功耗广域网(LPWAN)应用,如智能城市、农业监测等。
3. **通信设备:提供**调制解调器和终端,适用于需要全球覆盖的远程通信。
4. 无线路由器和网关:提供多种无线连接选项,适用于需要灵活网络配置的场合。

应用领域广泛,包括但不限于:
- 智能城市:交通管理、公共安全、环境监测等。
- 农业:精准农业、作物监测、牲畜追踪等。
- 工业自动化:远程监控、设备管理、预测性维护等。
- 能源:智能电网、远程抄表、可再生能源管理等。

Multi-Tech Systems的优势在于:
- 技术领先:提供最新的无线通信技术,确保产品性能和可靠性。
- 定制解决方案:根据客户需求提供定制化的解决方案和服务。
- 全球支持:拥有全球销售和技术支持网络,确保客户服务的及时性和有效性。
- 长期合作:与全球多家电信运营商和设备制造商建立了长期合作关系,提供稳定的供应链支持。

MTSMC-LVW3-U.R4数据手册

厂牌 PDF简要描述 下载
MULTI-TECH SYSTEMS 无线收发芯片 MULTI-TECH SYSTEMS MTSMC-LVW3-U.R4 MTSMC-LVW3-U.R4数据手册

MTSMC-LVW3-U.R4封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 50
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0804-WFAN-02 ¥ 31.8954
0804-WFAN-F1 ¥ 31.8954
0804-WFAN-F2 ¥ 31.8954
1002232 ¥ 28.3751
1002289F0-AA10L0100 ¥ 23.0592
1003893PT-AA10L0100 ¥ 34.3949
1004322 ¥ 24.676
1004627 ¥ 39.35
1119246 ¥ 3139.6675
1355.17.0002 ¥ 849.3746