处理中...

首页  >  产品百科  >  766500075

766500075

产品分类: 其他工具
厂牌: MOLEX
产品描述: Wire-to-Wire Power Connectors Kit
供应商型号:
供应商:
标准整包数: 0
MOLEX 其他工具 766500075

766500075概述

    Mini-Fit Jr. Connector Kit (Molex Part No. 76650-0075) Technical Overview
    Product Introduction
    The Mini-Fit Jr. Connector Kit from Molex offers a robust solution for power and signal transmission applications. This series combines the advantages of high current handling and dense packaging, making it suitable for demanding environments such as security systems, vending machines, and telecommunications infrastructure. The connectors are available in panel mount configurations, offering flexibility and reliability for both original equipment manufacturers (OEMs) and end-users alike.
    This product includes components like crimp type female and male terminals along with receptacles and plugs. Its versatility makes it ideal for wire-to-wire connections in various industries, including white goods, broadcasting, and production equipment.
    Technical Specifications
    Below are the key technical parameters extracted from the datasheet:
    | Parameter | Value |

    | Current Rating | 6 Amps |
    | Voltage | 600 Volts |
    | Wire Size | 24-18 AWG |
    | Pitch | 4.2 mm (.165") |
    | Mounting Orientation | Panel Mount |
    | Certifications | UL, CSA, TUV, EU & China RoHS |
    Additional features include:
    - Fully isolated terminals.
    - Positive housing locks.
    - Four-point contact for enhanced reliability.
    - Low engagement force terminals for easier assembly.
    Product Features and Advantages
    The Mini-Fit Jr. Connector Kit stands out due to its superior design and functionality:
    1. High Current and Density: Ideal for power-intensive applications where space optimization is critical.
    2. Durability and Reliability: The four-point contact design ensures stable connectivity under strenuous conditions.
    3. Ease of Installation: With low engagement forces and a user-friendly interface, these connectors reduce labor costs during installation.
    4. Versatility: Accepts the same terminals and tooling as other products in the Mini-Fit family, streamlining supply chain management.
    These benefits make the Mini-Fit Jr. Connector Kit particularly attractive in sectors requiring secure and reliable connections, such as vending machines, security systems, and broadcast equipment.
    Application Case Studies and Usage Tips
    The Mini-Fit Jr. connectors excel in multiple use cases:
    - Security Systems: Deployed in alarm panels and control units requiring high-density wiring solutions.
    - White Goods: Used in refrigerators and washing machines for efficient internal wiring.
    - Broadcast Equipment: Preferred in studio equipment due to their robustness and reliability.
    Usage Suggestions:
    - Ensure proper crimping using recommended tools (e.g., 39-00-0039/41 for terminals).
    - Avoid overloading circuits beyond the 6 Amp capacity.
    - Regularly inspect connections for wear or corrosion, especially in harsh environmental settings.
    Compatibility and Support
    The Mini-Fit Jr. series demonstrates excellent compatibility with other standard components. It can be seamlessly integrated into existing designs without modification. Molex provides comprehensive support through its website (www.molexkits.com), offering documentation, technical resources, and customer service to ensure smooth integration and troubleshooting.
    Common Issues and Solutions
    Here are some common problems users might face, along with practical solutions:
    1. Engagement Force Too High: Use correct tools; check terminal alignment.
    2. Insufficient Terminal Contact: Verify crimp quality; inspect terminal insertion depth.
    3. Connector Loosening Over Time: Tighten securely during installation; use locking mechanisms provided.
    Conclusion and Recommendation

766500075参数

参数
安装方式 自由悬挂
零件状态 在售
包装方式 袋装

766500075厂商介绍

Molex是一家全球领先的电子解决方案提供商,成立于1938年,总部位于美国伊利诺伊州。公司专注于开发和制造连接产品,包括电子、电气和光纤互连解决方案,以及系统级产品。

Molex的主营产品分类包括:
1. 连接器:提供各种类型的连接器,如圆形、矩形、射频、光纤等,适用于多种应用场景。
2. 电缆组件:提供定制和标准的电缆组件,满足不同客户的连接需求。
3. 互连系统:包括高速数据传输、电源管理等系统解决方案。
4. 传感器和控制器:提供各种传感器和控制器产品,用于监测和控制工业、汽车等领域的设备。

Molex的产品广泛应用于以下领域:
1. 通信:如智能手机、平板电脑、服务器等设备的连接解决方案。
2. 汽车:包括车载娱乐系统、安全系统、动力系统等的连接和控制解决方案。
3. 工业:如自动化设备、机器人、传感器等的连接和控制解决方案。
4. 医疗:提供医疗设备连接和数据传输解决方案。

Molex的优势在于:
1. 创新:持续投入研发,拥有众多专利技术,为客户提供创新解决方案。
2. 定制化:能够根据客户需求提供定制化的连接解决方案。
3. 质量:严格的质量控制体系,确保产品的可靠性和耐用性。
4. 全球化:在全球设有制造基地和销售网络,能够快速响应客户需求。

766500075数据手册

厂牌 PDF简要描述 下载
MOLEX 其他工具 MOLEX 766500075 766500075数据手册

766500075封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0 427 92 ¥ 4713.7623
0 470 21 ¥ 1153.3377
0 470 22 ¥ 2455.3709
0 633 604 ¥ 383.7008
0 635 130 ¥ 0
0 635 550 ¥ 0
0 731 103 ¥ 851.051
0 731 201 ¥ 644.6598
0 731 301 ¥ 1013.8062
0 772 112 ¥ 2201.4997