处理中...

首页  >  产品百科  >  0026486044

0026486044

厂牌: MOLEX
产品描述: 4pin 3.96mm 1 Breakaway,Friction Lock,Header 5A 1.52μm 锡 黑色 通孔安装 15.8mm(长度)*22.17mm(高度)
供应商型号:
供应商:
标准整包数: 0
MOLEX 矩形连接器 - 针座 - 公插针 0026486044

0026486044概述

    Product Introduction
    The KK .156 Header Assembly is a high-quality electronic component designed to provide reliable connections in various electronic applications. It features a friction lock breakaway right-angle configuration, making it ideal for compact and space-constrained designs. The header assembly is constructed from polyester material with a molded black finish, providing excellent durability and insulation properties. The pins are made of brass, ensuring superior conductivity and mechanical strength.
    This product is widely used in industries such as telecommunications, consumer electronics, automotive, and industrial automation, where reliable electrical connections are critical. The KK .156 Header Assembly supports a variety of pin configurations and finishes, offering flexibility for different application requirements.
    Technical Parameters
    Below are the key technical specifications of the KK .156 Header Assembly:
    | Parameter | Specification |

    | Material | Polyester (header), Brass (pins) |
    | Finish | Nickel/Tin, Gold/Tin, Matte Tin |
    | Pin Length (L) | 1.030 – 1.530 mm (40.9 mil – 60.2 mil) |
    | Mating Length (M) | 0.450 – 0.528 mm (17.7 mil – 20.8 mil) |
    | Pin Push-Out Force | Minimum 3 lbs per pin |
    | Solderability | Complies with SMES-152 |
    | Packing Per Unit | Up to 24 units per pack |
    | Overall Dimensions | Referenced in detailed drawings |
    Key environmental tolerances:
    - Pin centerline alignment variation: ±0.20 mm/±0.008 inches
    - Board thickness compatibility: 1.57 ± 0.18 mm (0.062 ± 0.007 inches)
    Product Features and Advantages
    1. Reliable Connection: The friction lock mechanism ensures secure and stable connections, reducing the risk of disconnection under vibration or mechanical stress.
    2. Compact Design: The right-angle configuration minimizes footprint, making it ideal for dense board layouts.
    3. Durability: The use of high-quality materials ensures long-term performance even in harsh operating conditions.
    4. Customization Options: Available in multiple pin counts, finishes, and mating dimensions to suit diverse application needs.
    5. Ease of Use: Simple and efficient soldering process with good solderability standards.
    These features make the KK .156 Header Assembly a versatile solution for both consumer and industrial electronics.
    Application Cases and Usage Suggestions
    Application Case 1: Consumer Electronics
    In small form-factor devices like smartphones or tablets, the KK .156 Header Assembly can be used to connect components such as sensors, cameras, or display modules.
    - Usage Suggestion: Ensure proper alignment of the pin centers during assembly to maximize durability and reduce soldering issues.
    Application Case 2: Industrial Automation
    In automated machinery, these headers can connect control boards to actuators or sensors.
    - Usage Suggestion: Implement additional strain relief mechanisms to avoid physical damage caused by vibrations or movements in the operational environment.
    Compatibility and Support
    The KK .156 Header Assembly is compatible with standard PCB layouts and adheres to industry regulations such as SMES-152 for solderability. For extended support, customers can access comprehensive technical documentation, CAD models, and direct assistance from Molex Electronic Technologies' customer service team. Additionally, the assembly is stackable for end-to-end integration, reducing assembly time and cost.
    Common Issues and Solutions
    | Issue | Cause | Solution |
    |
    | Pin misalignment | Improper insertion | Verify pin center

0026486044参数

参数
针脚数 4pin
间距-配接 3.96mm
排数 1
排距 -
触头镀层 - 配接
类型 Breakaway,Friction Lock,Header
触头镀层厚度 - 配接 1.52μm
颜色 黑色
额定电流 5A
防护等级 -
长*宽*高 15.8mm(长度)*22.17mm(高度)
安装方式 通孔安装
应用等级 汽车级,工业级
零件状态 在售
包装方式 散装

0026486044厂商介绍

Molex是一家全球领先的电子解决方案提供商,成立于1938年,总部位于美国伊利诺伊州。公司专注于开发和制造连接产品,包括电子、电气和光纤互连解决方案,以及系统级产品。

Molex的主营产品分类包括:
1. 连接器:提供各种类型的连接器,如圆形、矩形、射频、光纤等,适用于多种应用场景。
2. 电缆组件:提供定制和标准的电缆组件,满足不同客户的连接需求。
3. 互连系统:包括高速数据传输、电源管理等系统解决方案。
4. 传感器和控制器:提供各种传感器和控制器产品,用于监测和控制工业、汽车等领域的设备。

Molex的产品广泛应用于以下领域:
1. 通信:如智能手机、平板电脑、服务器等设备的连接解决方案。
2. 汽车:包括车载娱乐系统、安全系统、动力系统等的连接和控制解决方案。
3. 工业:如自动化设备、机器人、传感器等的连接和控制解决方案。
4. 医疗:提供医疗设备连接和数据传输解决方案。

Molex的优势在于:
1. 创新:持续投入研发,拥有众多专利技术,为客户提供创新解决方案。
2. 定制化:能够根据客户需求提供定制化的连接解决方案。
3. 质量:严格的质量控制体系,确保产品的可靠性和耐用性。
4. 全球化:在全球设有制造基地和销售网络,能够快速响应客户需求。

0026486044数据手册

厂牌 PDF简要描述 下载
MOLEX 矩形连接器 - 针座 - 公插针 MOLEX 0026486044 0026486044数据手册

0026486044封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0015910088 ¥ 3.8494
0015910547 ¥ 34.3559
0015911164 ¥ 0
008261023210852 ¥ 0
008261043214888+ ¥ 0
050-628-9188310 ¥ 181.2812
050-628-9188890 ¥ 154.4314
09185145324 ¥ 25.1683
09185147924 ¥ 16.8323
09185166902 ¥ 29.3857