处理中...

首页  >  产品百科  >  1300830225

1300830225

产品分类: 其他线缆
厂牌: MOLEX
产品描述: Wood Head Industrial Duty Cable Reel, 16/3 SOW, 15.24m
供应商型号: N-1300830225
供应商: 云汉优选
标准整包数: 1
MOLEX 其他线缆 1300830225

1300830225概述

    Product Introduction: Industrial-Duty Cable Reels
    Industrial-duty cable reels, such as the Pow-R-Mite® and Pow-R-Matic®, are meticulously engineered to serve demanding indoor and outdoor applications. These spring-powered reels incorporate precision electrical and mechanical components, supporting cable lengths ranging from 20 feet to 160 feet. Available in various configurations, these reels are equipped to handle cables of differing gauges, ensuring adaptability across multiple industries.
    These cable reels are NEMA-3 and NEMA-4 rated, offering protection against water and dust, making them suitable for both indoor and outdoor environments. Some models feature modular collector rings that support up to 36 conductors, providing robust connectivity solutions.
    Technical Parameters
    | Feature | Specification |

    | Cable Length | Up to 160 feet |
    | Wire Gauges Supported | 16 AWG to 6 AWG |
    | Retraction Force | 4-7 lbs depending on model |
    | Current Capacity | Ranges from 5A to 55A |
    | Collector Ring Rating | Up to 30A (10-16 AWG), 75A (6-8 AWG) |
    | Environmental Protection | NEMA-3 and NEMA-4 Ratings |
    | Working Environment | Indoor and Outdoor |
    Product Features and Advantages
    Industrial-duty cable reels boast several unique features that make them stand out:
    - Fire Safety: NEMA-3 and NEMA-4 enclosures ensure protection against water and dust.
    - User Safety: Anti-lockout ratchet systems prevent accidental locking of the reel when fully extended.
    - Modular Design: Facilitates easy replacement of collector rings and maintenance.
    - Durability: Constructed from cast aluminum or steel with powder-coat finishes for longevity.
    - Adjustability: Cable guides can be adjusted by 5° increments over a 270° arc, ensuring optimal cable placement.
    Applications and Use Cases
    Industrial-duty cable reels find extensive use across diverse industries:
    - Fire Trucks & Cranes: Used for powering mobile equipment requiring reliable electrical connections.
    - Food & Beverage: Ideal for conveyor systems and equipment requiring regular maintenance.
    - Wastewater Treatment: Ensure consistent operation in harsh environmental conditions.
    - Movable Equipment: Supports the dynamic needs of machinery such as hoists and large electric tools.
    Application Insights and Recommendations
    For optimal performance:
    - Horizontal Stretch: Ensure tension accommodates twice the cable weight for a 6% sag.
    - Drag Applications: Install reels in permanent locations with sufficient tension to counteract surface friction.
    - Vertical Recovery: Utilize lightweight materials to minimize energy consumption during cable winding.
    Consider selecting a model with integrated fluorescent or incandescent lights for improved visibility and convenience, particularly in dark workspaces.
    Compatibility and Support
    Industrial-duty cable reels are compatible with various cable types, including SOW and Type W, making them versatile for different power requirements. Customers receive technical support and spare parts through official channels, ensuring continuous operation and minimal downtime.
    Common Issues and Solutions
    | Issue | Solution |

    | Excessive Sag | Adjust the spring tension to reduce sag. |
    | Cable Breakage | Ensure proper cable handling during installation. |
    | Locking Mechanism Failure | Check for blockages or wear in the ratchet system.|
    Conclusion and Recommendation
    The industrial-duty cable reels

1300830225参数

参数
应用等级 工业级
零件状态 在售
包装方式 散装,袋装

1300830225厂商介绍

Molex是一家全球领先的电子解决方案提供商,成立于1938年,总部位于美国伊利诺伊州。公司专注于开发和制造连接产品,包括电子、电气和光纤互连解决方案,以及系统级产品。

Molex的主营产品分类包括:
1. 连接器:提供各种类型的连接器,如圆形、矩形、射频、光纤等,适用于多种应用场景。
2. 电缆组件:提供定制和标准的电缆组件,满足不同客户的连接需求。
3. 互连系统:包括高速数据传输、电源管理等系统解决方案。
4. 传感器和控制器:提供各种传感器和控制器产品,用于监测和控制工业、汽车等领域的设备。

Molex的产品广泛应用于以下领域:
1. 通信:如智能手机、平板电脑、服务器等设备的连接解决方案。
2. 汽车:包括车载娱乐系统、安全系统、动力系统等的连接和控制解决方案。
3. 工业:如自动化设备、机器人、传感器等的连接和控制解决方案。
4. 医疗:提供医疗设备连接和数据传输解决方案。

Molex的优势在于:
1. 创新:持续投入研发,拥有众多专利技术,为客户提供创新解决方案。
2. 定制化:能够根据客户需求提供定制化的连接解决方案。
3. 质量:严格的质量控制体系,确保产品的可靠性和耐用性。
4. 全球化:在全球设有制造基地和销售网络,能够快速响应客户需求。

1300830225数据手册

厂牌 PDF简要描述 下载
MOLEX 其他线缆 MOLEX 1300830225 1300830225数据手册

1300830225封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 1068.6814 ¥ 9083.7919
2+ $ 996.8958 ¥ 8473.6143
库存: 2
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 9083.79
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0110 0002 010 ¥ 0
0113 0011 018 ¥ 0
012-0220-000 ¥ 33.3223
01310003010 ¥ 315.006
01310010010 ¥ 118.8073
01SPHSPH-26L-150 ¥ 15.626
01SXHSXH-26L150 ¥ 4.4624
02010004010 ¥ 72.3571
02010005010 ¥ 66.2813
02010012010 ¥ 164.1099