处理中...

首页  >  产品百科  >  811-22-060-30-002-101

811-22-060-30-002-101

产品分类: 矩形连接器 - 弹簧式
厂牌: MILL-MAX
产品描述: Piston 2.54mm 1 60 铜合金 510nm 金 贴片安装 152.4mm(长度)*2.54mm(高度)
供应商型号:
供应商:
标准整包数: 0
MILL-MAX 矩形连接器 - 弹簧式 811-22-060-30-002-101

811-22-060-30-002-101概述

    SPRING-LOADED CONNECTORS: HIGH-PERFORMANCE SOLUTION FOR ELECTRONIC CONNECTION NEEDS
    Product Introduction
    Mill-Max Mfg. Corp.'s spring-loaded connectors (Series 811, 812, 813, 814, 819, and 820) represent cutting-edge solutions for applications requiring robust electrical connections. These connectors are specifically designed for surface mount technology (SMT), available in both single-row and double-row configurations. They are compatible with PCB grids at .100" intervals and come in varying profiles—low, mid, and long stroke options—to meet specific design requirements.
    The primary function of these connectors is to provide secure and reliable interconnections in various electronic devices such as portable consumer electronics, automotive systems, industrial control equipment, medical devices, and telecommunications infrastructure. Their modular nature allows them to fit seamlessly into standard PCB manufacturing processes, while their durable spring-based design ensures excellent performance over time.
    Technical Parameters
    Below is a summary of key technical specifications for Mill-Max's spring-loaded connectors:
    | Parameter | Value |

    | Material | Contact piston & base: machined copper alloy, gold/nickel-plated |
    Spring: beryllium copper, gold-plated |
    Insulator: high-temperature thermoplastic, UL94 V-0 rated |
    | Mechanical Properties| Initial spring force: 25g, Mid-stroke spring force: 60g |
    Durability: 1 million cycles |
    Coplanarity: ≤0.005" (single row ≤10 pins, double row ≤20 pins) |
    | Electrical Characteristics | Voltage rating: 100Vrms/150Vdc |
    Current rating: 2A continuous, 3A peak |
    Contact resistance: ≤20mΩ |
    Insulation resistance: ≥10,000MΩ |
    Dielectric strength: ≥700Vrms |
    Capacitance: ≤1pF |
    These connectors support multiple contact styles and heights, enabling customization to meet diverse design needs.
    Product Features and Advantages
    1. High Durability: With a lifespan of up to 1 million cycles, they offer exceptional reliability, especially critical for high-traffic connection points.
    2. Precision Machining: The pistons and bases are precision-machined to ensure uniform performance across all contacts.
    3. Low Profile Design: Options like Series 811 and 812 cater to compact designs where space optimization is crucial.
    4. High Current Handling Capability: Continuous ratings up to 2A and peak ratings up to 3A make them suitable for demanding applications.
    5. Surface Mount Suitability: Compatible with modern SMT processes, they streamline assembly workflows.
    6. Customization: Available in various configurations, including alignment pins for precise placement during assembly.
    Application Case Studies and Usage Recommendations
    Mill-Max’s spring-loaded connectors find application in numerous fields:
    - Telecommunications: Daisy-chain PCBs using Series 810 connectors for quick, robust connections.
    - Automotive Electronics: Series 814 connectors can be used for high-reliability connections in infotainment systems or driver assistance modules.
    - Medical Devices: Long-stroke connectors like Series 819 ensure safe and efficient power transfer in life-support equi

811-22-060-30-002-101参数

参数
触头镀层厚度 510nm
类型 Piston
间距 2.54mm
材料 铜合金
排数 1
触头镀层
触头数量 60
长*宽*高 152.4mm(长度)*2.54mm(高度)
安装方式 贴片安装
零件状态 在售
包装方式 散装

811-22-060-30-002-101厂商介绍

MILL-MAX公司是一家全球领先的电子连接器和互连解决方案制造商,专注于为各种行业提供精密的微型连接器和互连系统。公司的产品广泛应用于*事、**、医疗、通信、工业和消费电子等领域。

主营产品分类:
1. 微型连接器:包括圆形、矩形、D-Sub等多种形式,适用于高密度、小尺寸的连接需求。
2. 互连系统:提供定制化的互连解决方案,包括电缆组件、PCB板对板连接等。
3. 定制产品:根据客户需求,设计和制造特定的连接器和互连系统。

应用领域:
MILL-MAX的产品被广泛应用于以下领域:
- *事和**:用于**、导弹、**等设备的高可靠性连接。
- 医疗设备:如医疗成像设备、诊断设备等的精密连接。
- 通信:在通信基站、数据中心等场合提供高速、稳定的连接。
- 工业自动化:用于工业机器人、自动化生产线等的连接。
- 消费电子:如智能手机、平板电脑等设备的微型连接器。

MILL-MAX的优势:
1. 精密制造:采用先进的制造技术和严格的质量控制,确保产品的高精度和可靠性。
2. 定制服务:能够根据客户需求提供定制化的解决方案,满足特定应用的需求。
3. 广泛的产品线:提供多种类型的连接器和互连系统,满足不同行业的需求。
4. 全球服务:在全球范围内设有销售和服务网络,为客户提供便捷的支持。

811-22-060-30-002-101数据手册

厂牌 PDF简要描述 下载
MILL-MAX 矩形连接器 - 弹簧式 MILL-MAX 811-22-060-30-002-101 811-22-060-30-002-101数据手册

811-22-060-30-002-101封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
009155002401006 ¥ 21.67
009155003003016 ¥ 5.5622
009155003402006 ¥ 49.948
009155003541006 ¥ 12.2441
009155005002016 ¥ 10.429
009155005021016 ¥ 19.1435
009188006020062 ¥ 10.5921
009188008020062 ¥ 12.5356
009258008004064 ¥ 13.7017
0475310011 ¥ 3.1949