处理中...

首页  >  产品百科  >  ATSAMW25H18-MR510PB

ATSAMW25H18-MR510PB

产品分类: 无线收发芯片
产品描述: 17dBm WiFi 802.11b/g/n CCK,DSSS,OFDM 2.412GHz 4.2V 2.484GHz 65Mbps SPI,UART 95.5dBm 2.7V 贴片安装 33.863mm*14.882mm*84.14mm
供应商型号: MIK-ATSAMW25H18-MR510PB
供应商: 海外现货
标准整包数: 0
MICROCHIP TECHNOLOGY 无线收发芯片 ATSAMW25H18-MR510PB

ATSAMW25H18-MR510PB概述

    Introduction to the Atmel SAMW25-MR210PB Wi-Fi Module
    The Atmel SAMW25-MR210PB is a high-performance, low-power IEEE 802.11 b/g/n SmartConnect Wi-Fi module designed for seamless integration into Internet of Things (IoT) devices. This module combines the industry-leading Atmel | SMART SAMW25 hardware platform with advanced Wi-Fi capabilities, enabling designers to implement wireless connectivity without extensive knowledge of Wi-Fi protocols or RF engineering.
    Product Overview:
    The Atmel SAMW25-MR210PB is based on the ATWINC1500 Wi-Fi SoC and an ARM Cortex-M0+ microcontroller, offering a compact, power-efficient solution for a variety of applications, including smart appliances, home automation, multimedia streaming, and industrial systems. With its certified Wi-Fi connectivity and robust security features, this module is ideal for battery-powered devices where power consumption is critical.
    Technical Parameters
    Below are the key technical specifications for the Atmel SAMW25-MR210PB:
    | Parameter | Value |

    | Wi-Fi Standard | IEEE 802.11 b/g/n |
    | Bandwidth | 20 MHz |
    | Output Power | 802.11b: 17 dBm ±1 dB |
    802.11g: 16 dBm ±1 dB @ EVM -28 dB |
    802.11n: 14 dBm ±1 dB @ EVM -30 dB |
    | Processor | Atmel SAM D21 ARM Cortex-M0+ |
    | Flash Memory | 256 KB |
    | SRAM | 32 KB |
    | Power Supply Range | 2.7 to 3.6 V |
    | Operating Temperature | -40°C to +85°C |
    | Package Dimensions | 33.863 mm × 14.882 mm |
    | Security Protocols | WPA/WPA2 Personal, TLS, SSL |
    | Supported Power States | IDLE, SUSPEND, PROVISION |
    Product Features and Advantages
    1. Low Power Consumption: The Atmel SAMW25-MR210PB excels in power-saving modes, making it ideal for battery-operated devices.
    2. Integrated Security: Supports advanced security protocols such as TLS, SSL, and WPA/WPA2, ensuring secure data transmission.
    3. Compact Form Factor: With a footprint of 33.863 mm × 14.882 mm, it is suitable for space-constrained designs.
    4. Versatile Connectivity: Integrated USB device and host functionality, along with SPI and UART interfaces.
    5. Certifications: FCC, CE, IC, and TELEC certified, ensuring compliance with global standards.
    Application Case Studies and Usage Recommendations
    Application Case Studies:
    1. Smart Thermostat: The module’s low power consumption makes it ideal for battery-powered thermostats, providing seamless Wi-Fi connectivity without frequent battery replacements.
    2. Home Automation Hub: Its dual Wi-Fi and Ethernet capabilities allow it to act as a central hub for controlling lights, locks, and appliances remotely.
    3. Industrial Sensors: Designed for harsh environments, the module supports reliable wireless data transmission in industrial settings.
    Usage Recommendations:
    - Use the built-in RTC for precise timing of sleep intervals to optimize power usage.
    - For optimal performance, ensure the PCB layout adheres strictly to the reference design guidelines provided in the datasheet.
    Compatibility and Support
    The Atmel SAMW25-MR210PB is fully compatible with Atmel Studio 6, providing developers with a comprehensive IDE for rapid prototyping and development. Additionally, the module includes support for over-the-air (OTA) updates, allowing for remote firmware upgrades.
    Atmel offers extensive documentation, including reference designs and schematics, to facilitate easy integration into existing projects. For long-term maintenance, they provide ongoing support and firmware updates.

ATSAMW25H18-MR510PB参数

参数
调制方式 CCK,DSSS,OFDM
接口类型 SPI,UART
最小工作供电电压 2.7V
最大工作频率 2.484GHz
最小工作频率 2.412GHz
典型灵敏度 95.5dBm
最大工作供电电压 4.2V
典型输出功率 17dBm
发送机数量 -
支持协议 802.11b/g/n
典型供电电流 -
最大数据速率 65Mbps
传输电流 -
射频系列/标准 WiFi
模块/芯片分类 -
接收机数量 -
接收电流 -
长*宽*高 33.863mm*14.882mm*84.14mm
安装方式 贴片安装
应用等级 工业级
零件状态 停产
包装方式 托盘

ATSAMW25H18-MR510PB厂商介绍

Microchip Technology是一家全球领先的半导体公司,总部位于美国亚利桑那州。公司成立于1989年,专注于设计、制造和销售各种微控制器、模拟、FPGA、连接、功率管理、分立和安全产品。

Microchip Technology的产品主要分为以下几类:
1. 微控制器(MCU):包括PIC、AVR和dsPIC系列,广泛应用于工业控制、消费电子、汽车电子等领域。
2. 模拟产品:包括电源管理、信号处理、接口和传感器等,用于提高系统性能和降低功耗。
3. 连接产品:包括以太网、无线和串行通信解决方案,实现设备间的高效数据传输。
4. FPGA(现场可编程门阵列):提供灵活的硬件解决方案,适用于高速数据处理和复杂逻辑设计。
5. 功率管理产品:包括电源模块、电池管理等,用于提高能效和延长设备寿命。
6. 分立产品:包括二极管、晶体管、MOSFET等,用于电路保护和信号放大。
7. 安全产品:包括加密模块、安全存储器等,保护数据安全和防止篡改。

Microchip Technology的优势在于其丰富的产品线、强大的研发能力和全球销售网络。公司不断推出创新产品,满足客户在不同应用领域的多样化需求。同时,Microchip还提供全面的技术支持和定制化解决方案,帮助客户缩短产品上市时间并降低开发成本。

ATSAMW25H18-MR510PB数据手册

厂牌 PDF简要描述 下载
MICROCHIP TECHNOLOGY 无线收发芯片 MICROCHIP TECHNOLOGY ATSAMW25H18-MR510PB ATSAMW25H18-MR510PB数据手册

ATSAMW25H18-MR510PB封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 2
起订量: 0 增量: 2
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0804-WFAN-02 ¥ 31.8954
0804-WFAN-F1 ¥ 31.8954
0804-WFAN-F2 ¥ 31.8954
1002232 ¥ 28.3751
1002289F0-AA10L0100 ¥ 23.0592
1003893PT-AA10L0100 ¥ 34.3949
1004322 ¥ 24.676
1004627 ¥ 39.35
1119246 ¥ 3139.6675
1355.17.0002 ¥ 849.3746