处理中...

首页  >  产品百科  >  ATWINC1500-MR210PB1944

ATWINC1500-MR210PB1944

产品分类: 无线收发芯片
产品描述: 18.5dBm 265mA WiFi 61mA 802.11b/g/n 16-QAM,64-QAM,BPSK,CCK,DBPSK,DQPSK,OFDM,QPSK 2.412GHz 3.6V 2.472GHz 72.2Mbps I²C,SPI,UART 266mA 95dBm 2.7V 贴片安装 21.7mm*14.7mm*2.1mm
供应商型号: ATWINC1500-MR210PB1944-ND
供应商: Digi-Key
标准整包数: 1
MICROCHIP TECHNOLOGY 无线收发芯片 ATWINC1500-MR210PB1944

ATWINC1500-MR210PB1944概述

    # ATWINC15x0-MR210xB IEEE® 802.11 b/g/n SmartConnect IoT Module
    Product Introduction
    The ATWINC15x0-MR210xB is a highly efficient and low-power-consumption IEEE® 802.11 b/g/n IoT module, specifically designed for energy-efficient Internet of Things (IoT) applications. It combines essential wireless functionality with a compact form factor, making it ideal for embedded systems requiring reliable Wi-Fi connectivity. Key features include integrated RF components like a Power Amplifier (PA), Low-Noise Amplifier (LNA), Switch, and Power Management, ensuring robust performance while maintaining a minimal footprint. The module is interoperable with multiple 802.11 b/g/n access points and supports SPI communication for easy integration with host controllers.
    Target Applications:
    - Home automation
    - Smart appliances
    - Industrial IoT solutions
    - Consumer electronics
    - Remote sensing and monitoring
    Technical Parameters
    Below are the key technical specifications of the ATWINC15x0-MR210xB module:
    | Parameter | Specification |

    | Protocol | IEEE® 802.11 b/g/n |
    | Frequency Band | 2.4 GHz ISM band |
    | Single Spatial Stream | Supported |
    | Antenna Options | Integrated PCB antenna or u.FL external antenna |
    | Sensitivity | Advanced PHY signal processing |
    | Security Protocols | WEP, WPA, WPA2, WPA/WPA2 Enterprise |
    | Power Modes | 4 µA Power-Down, 380 µA Doze |
    | Operating Voltage | 2.7V to 3.6V |
    | Operating Temperature Range | -40°C to +85°C |
    | Flash Memory Size | 4Mb or 8Mb |
    | Regulatory Certifications | FCC, ISED, CE, MIC, KCC, NCC, SRRC |
    Product Features and Advantages
    The ATWINC15x0-MR210xB stands out due to its advanced features and competitive advantages:
    - Superior Performance: Integrated RF components and advanced PHY algorithms ensure enhanced sensitivity and range.
    - Power Efficiency: Ultra-low power consumption (down to 4 µA in Power-Down mode) extends battery life significantly.
    - Integrated Security: Supports industry-standard security protocols, including WPA/WPA2 Enterprise and EAP-TLS.
    - High-Speed Boot: Rapid boot capabilities (150 ms for AP re-association) make it ideal for real-time applications.
    - Small Form Factor: Compact dimensions (21.7 x 14.7 x 2.1 mm) simplify PCB design.
    - Built-In Stack: Reduces host CPU requirements with an integrated network stack (TCP, UDP, DHCP, HTTP, TLS, DNS).
    These features make the module particularly suitable for battery-operated devices where power efficiency and small size are critical.
    Application Case Studies and Use Recommendations
    Application Case 1: Smart Thermostat
    In a smart thermostat application, the ATWINC15x0-MR210xB can connect wirelessly to a cloud-based server to provide remote control and monitoring. To optimize performance:
    - Use the u.FL external antenna option for better reception in areas with weak signals.
    - Ensure proper grounding and shielding to avoid interference with adjacent RF components.
    Application Case 2: Wearable Health Monitor
    For wearable health monitors, the module's ultra-low power consumption ensures prolonged battery life. Recommendations:
    - Configure the module to enter deep sleep modes during idle periods.
    - Utilize the built-in eFuse memory to store user-specific settings and calibration data securely.
    Compatibility and Support
    The ATWINC15x0-MR210xB is fully compatible with standard

ATWINC1500-MR210PB1944参数

参数
接口类型 I²C,SPI,UART
最小工作频率 2.412GHz
典型输出功率 18.5dBm
最大数据速率 72.2Mbps
射频系列/标准 WiFi
典型供电电流 266mA
传输电流 265mA
模块/芯片分类 -
最大工作频率 2.472GHz
最大工作供电电压 3.6V
典型灵敏度 95dBm
接收机数量 -
发送机数量 -
接收电流 61mA
调制方式 16-QAM,64-QAM,BPSK,CCK,DBPSK,DQPSK,OFDM,QPSK
支持协议 802.11b/g/n
最小工作供电电压 2.7V
长*宽*高 21.7mm*14.7mm*2.1mm
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 托盘

ATWINC1500-MR210PB1944厂商介绍

Microchip Technology是一家全球领先的半导体公司,总部位于美国亚利桑那州。公司成立于1989年,专注于设计、制造和销售各种微控制器、模拟、FPGA、连接、功率管理、分立和安全产品。

Microchip Technology的产品主要分为以下几类:
1. 微控制器(MCU):包括PIC、AVR和dsPIC系列,广泛应用于工业控制、消费电子、汽车电子等领域。
2. 模拟产品:包括电源管理、信号处理、接口和传感器等,用于提高系统性能和降低功耗。
3. 连接产品:包括以太网、无线和串行通信解决方案,实现设备间的高效数据传输。
4. FPGA(现场可编程门阵列):提供灵活的硬件解决方案,适用于高速数据处理和复杂逻辑设计。
5. 功率管理产品:包括电源模块、电池管理等,用于提高能效和延长设备寿命。
6. 分立产品:包括二极管、晶体管、MOSFET等,用于电路保护和信号放大。
7. 安全产品:包括加密模块、安全存储器等,保护数据安全和防止篡改。

Microchip Technology的优势在于其丰富的产品线、强大的研发能力和全球销售网络。公司不断推出创新产品,满足客户在不同应用领域的多样化需求。同时,Microchip还提供全面的技术支持和定制化解决方案,帮助客户缩短产品上市时间并降低开发成本。

ATWINC1500-MR210PB1944数据手册

厂牌 PDF简要描述 下载
MICROCHIP TECHNOLOGY 无线收发芯片 MICROCHIP TECHNOLOGY ATWINC1500-MR210PB1944 ATWINC1500-MR210PB1944数据手册

ATWINC1500-MR210PB1944封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 1
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0804-WFAN-02 ¥ 31.8954
0804-WFAN-F1 ¥ 31.8954
0804-WFAN-F2 ¥ 31.8954
1002232 ¥ 28.3751
1002289F0-AA10L0100 ¥ 23.0592
1003893PT-AA10L0100 ¥ 34.3949
1004322 ¥ 24.676
1004627 ¥ 39.35
1119246 ¥ 3139.6675
1355.17.0002 ¥ 849.3746