处理中...

首页  >  产品百科  >  QT60160-ATG

QT60160-ATG

产品分类: 其他接口芯片
产品描述:
供应商型号: CY-QT60160-ATG
供应商: Avnet
标准整包数: 1
MICROCHIP TECHNOLOGY 其他接口芯片 QT60160-ATG

QT60160-ATG概述

    Product Introduction: QT60160 and QT60240 QMatrix™ Touch Sensor ICs
    The QT60160 and QT60240 are advanced touch sensor integrated circuits (ICs) from Quantum Rich Graphic (QRG) designed specifically for matrix-layout touch controls. These ICs incorporate state-of-the-art spread-spectrum charge-transfer ("QT") sensing technology, which provides superior stability and performance under various environmental conditions. Both models support up to 16 keys (QT60160) and 24 keys (QT60240), offering flexibility for different application requirements.
    Key features include:
    - Self-calibration
    - Auto drift compensation
    - Noise filtering
    - Adjacent Key Suppression™
    - Low power consumption, ideal for battery-operated devices.
    These sensors are suitable for use in a wide array of electronic products including mobile phones, remote controls, domestic appliances, PC peripherals, and automotive interiors.
    Technical Parameters
    General Specifications:
    - Number of Keys: Up to 16 keys (QT60160) or up to 24 keys (QT60240).
    - Technology: Patented spread-spectrum charge-transfer (transverse mode).
    - Key Outline Sizes: 6mm x 6mm or larger.
    - Key Spacings: 8mm or wider.
    - Electrode Design: Two-part electrode shapes (drive-receive).
    - Layers Required: One layer with jumpers, or two layers without jumpers.
    - Electrode Materials: PCB, FPCB, silver or carbon on film, ITO on film, Orgacon™ ink on film.
    - Panel Materials: Plastic, glass, composites, painted surfaces.
    - Panel Thickness: Up to 50mm glass, 20mm plastic.
    - Interface: I²C slave mode (100kHz), or parallel output via external shift registers.
    Power Requirements:
    - Voltage Range: 1.8V to 5.5V.
    - Current Consumption: 40µA at 1.8V in 2-second low-power mode.
    - Guaranteed Operation Down to 1.62V.
    Environmental Conditions:
    - Operating Temperature Range: -40°C to +85°C.
    - Packaging: 32-pin 5x5mm MLF RoHS compliant.
    Product Features and Advantages
    The QT60160 and QT60240 stand out due to their patented spread-spectrum charge-transfer technology, allowing for highly compact and easily wired electrode designs. Key sensitivity can be individually adjusted via a simple command over the serial interface. Additionally, the self-calibration feature ensures consistent performance over time, minimizing maintenance needs.
    Advantages include:
    - Excellent moisture tolerance.
    - Minimal power consumption for extended battery life.
    - Compatibility with various panel materials and thicknesses.
    - Robust against adjacent metal interference.
    These features make them ideal candidates for modern electronic devices where space efficiency and reliability are paramount.
    Application Case Studies and Usage Tips
    Application Examples:
    - Mobile Phones: Integrated into sleek bezels, providing seamless tactile feedback.
    - Remote Controls: Enhancing user interaction through precise button detection.
    - Home Appliances: Providing intuitive controls on washing machines or microwaves.
    - Automotive Applications: Reliable touch interfaces for vehicle infotainment systems.
    Usage Recommendations:
    - Optimize key size and spacing to maximize sensitivity.
    - Ensure proper placement of series resistors to enhance EMC performance.
    - Regularly update firmware to leverage new features and improvements.
    Compatibility and Support
    The QT60160 and QT60240 are compatible with a broad range of existing electronic systems and can integrate seamlessly into established hardware architectures. Quantum offers comprehensive technical support including detailed documentation, software tools like QmBtn™, and customer service assistance to facilitate smooth integration.
    Common Issues and Solutions
    | Issue | Solution |

    | Signal Saturation | Increase Cs value or decrease burst length. |
    | Phantom Detection | Reduce X-Y coupling by adjusting key structur

QT60160-ATG参数

参数
通用封装 MLF-32
安装方式 贴片安装,黏合安装
应用等级 汽车级
零件状态 停产
包装方式 散装,卷带包装

QT60160-ATG厂商介绍

Microchip Technology是一家全球领先的半导体公司,总部位于美国亚利桑那州。公司成立于1989年,专注于设计、制造和销售各种微控制器、模拟、FPGA、连接、功率管理、分立和安全产品。

Microchip Technology的产品主要分为以下几类:
1. 微控制器(MCU):包括PIC、AVR和dsPIC系列,广泛应用于工业控制、消费电子、汽车电子等领域。
2. 模拟产品:包括电源管理、信号处理、接口和传感器等,用于提高系统性能和降低功耗。
3. 连接产品:包括以太网、无线和串行通信解决方案,实现设备间的高效数据传输。
4. FPGA(现场可编程门阵列):提供灵活的硬件解决方案,适用于高速数据处理和复杂逻辑设计。
5. 功率管理产品:包括电源模块、电池管理等,用于提高能效和延长设备寿命。
6. 分立产品:包括二极管、晶体管、MOSFET等,用于电路保护和信号放大。
7. 安全产品:包括加密模块、安全存储器等,保护数据安全和防止篡改。

Microchip Technology的优势在于其丰富的产品线、强大的研发能力和全球销售网络。公司不断推出创新产品,满足客户在不同应用领域的多样化需求。同时,Microchip还提供全面的技术支持和定制化解决方案,帮助客户缩短产品上市时间并降低开发成本。

QT60160-ATG数据手册

厂牌 PDF简要描述 下载
MICROCHIP TECHNOLOGY 其他接口芯片 MICROCHIP TECHNOLOGY QT60160-ATG QT60160-ATG数据手册

QT60160-ATG封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
50+ $ 2.1964 ¥ 18.7266
100+ $ 2.1568 ¥ 18.5594
300+ $ 2.137 ¥ 18.3922
500+ $ 2.1172 ¥ 18.225
1000+ $ 2.0579 ¥ 17.389
5000+ $ 2.0579 ¥ 17.389
库存: 89
起订量: 54 增量: 1
交货地:
最小起订量为:50
合计: ¥ 936.33
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1-1437684-9 ¥ 474.9171
100-CG2293 ¥ 0
1061082100 ¥ 0
1411268 ¥ 3.2568
1411269 ¥ 4.1245
1411270 ¥ 14.0904
1411272 ¥ 21.2619
14230R-450 ¥ 308.0205
1437683-6 ¥ 326.8828
21700501 ¥ 451.5