处理中...

首页  >  产品百科  >  DM160221

DM160221

产品分类: 其他传感器
产品描述: Microchip 人机接口开发套件, MTCH112, 电容式触摸用户界面
供应商型号: 579-DM160221
供应商: Mouser
标准整包数: 1
MICROCHIP TECHNOLOGY 其他传感器 DM160221

DM160221概述

    # MTCH112 Evaluation Kit User's Guide
    Product Introduction
    The MTCH112 Evaluation Kit is designed to provide users with a fast and flexible way to integrate capacitive touch and proximity sensing into their projects. This kit is centered around the MTCH112 dual-channel touch and proximity controller, which supports up to two independent input channels for touch or proximity sensing. By leveraging the MTCH112 controller, engineers can easily evaluate and develop capacitive touch and proximity-based applications with minimal effort.
    Key features include:
    - Integration of touch and proximity sensing capabilities.
    - High flexibility in tuning device parameters such as sensitivity, response time, and power consumption.
    - Compatibility with both touch-button and proximity sensors.
    - Convenient hardware setup and user-friendly interface through its evaluation GUI.
    Applications
    The MTCH112 Evaluation Kit finds applications across a wide range of industries, including consumer electronics, automotive, industrial controls, and home appliances. Typical use cases involve capacitive buttons, sliders, wheels, and proximity detection for gestures, power-on/off operations, and other interactive interfaces.
    Technical Parameters
    Below are the key technical specifications of the MTCH112:
    | Parameter | Value |

    | Operating Voltage | 3.3V |
    | Capacitive Sensors | Up to two independent channels |
    | Proximity Detection Range | 10mm - 200mm |
    | Supply Current | ~150µA (typical, in sleep mode) |
    | Operating Temperature | -40°C to +85°C |
    | I²C Interface | Standard I²C protocol (supports multiple addresses) |
    | Support for Multiple Sensors | Compatible with touch buttons and proximity sensors |
    The MTCH112 operates on a standard I²C bus for easy integration with existing systems. Its low power consumption makes it ideal for battery-powered devices, while robust performance ensures reliable operation in various environmental conditions.
    Product Features and Advantages
    Unique Characteristics
    1. Dual-Sensing Capability: The ability to handle both touch and proximity inputs within a single chip simplifies designs and reduces component count.
    2. Highly Configurable: Users can fine-tune sensitivity, debounce times, thresholds, and other parameters via the GUI or programmatically.
    3. Low Power Consumption: With ultra-low standby currents, the MTCH112 is suitable for energy-efficient IoT and mobile applications.
    Market Competitiveness
    The MTCH112 Evaluation Kit stands out due to its ease of use, adaptability, and cost-effectiveness. It empowers developers to prototype advanced human-machine interfaces rapidly, making it a competitive solution compared to standalone touch controllers or complex multi-sensor solutions.
    Application Cases and Usage Recommendations
    Typical Scenarios
    - Consumer Electronics: Capacitive buttons and sliders for audio equipment, home appliances, and smart devices.
    - Automotive Industry: Proximity sensors for gesture recognition in car interiors.
    - Industrial Controls: Touch panels with gesture detection for operator interfaces.
    Usage Tips
    1. Environmental Considerations: Ensure proper grounding and shielding when using capacitive sensors in noisy environments to minimize interference.
    2. Sensor Placement: Place sensors strategically to optimize proximity detection and touch responsiveness.
    3. GUI Utilization: Leverage the evaluation GUI extensively for parameter tuning and data logging during prototyping.
    Compatibility and Support
    Device Compatibility
    The MTCH112 Evaluation Kit supports a variety of Microchip's development tools and integrates

DM160221参数

参数
零件状态 在售
包装方式 散装

DM160221厂商介绍

Microchip Technology是一家全球领先的半导体公司,总部位于美国亚利桑那州。公司成立于1989年,专注于设计、制造和销售各种微控制器、模拟、FPGA、连接、功率管理、分立和安全产品。

Microchip Technology的产品主要分为以下几类:
1. 微控制器(MCU):包括PIC、AVR和dsPIC系列,广泛应用于工业控制、消费电子、汽车电子等领域。
2. 模拟产品:包括电源管理、信号处理、接口和传感器等,用于提高系统性能和降低功耗。
3. 连接产品:包括以太网、无线和串行通信解决方案,实现设备间的高效数据传输。
4. FPGA(现场可编程门阵列):提供灵活的硬件解决方案,适用于高速数据处理和复杂逻辑设计。
5. 功率管理产品:包括电源模块、电池管理等,用于提高能效和延长设备寿命。
6. 分立产品:包括二极管、晶体管、MOSFET等,用于电路保护和信号放大。
7. 安全产品:包括加密模块、安全存储器等,保护数据安全和防止篡改。

Microchip Technology的优势在于其丰富的产品线、强大的研发能力和全球销售网络。公司不断推出创新产品,满足客户在不同应用领域的多样化需求。同时,Microchip还提供全面的技术支持和定制化解决方案,帮助客户缩短产品上市时间并降低开发成本。

DM160221数据手册

厂牌 PDF简要描述 下载
MICROCHIP TECHNOLOGY 其他传感器 MICROCHIP TECHNOLOGY DM160221 DM160221数据手册

DM160221封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 59.818 ¥ 505.4621
库存: 8
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 505.46
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01002-8460 ¥ 7474.3917
01002-8491 ¥ 6299.1613
01005-1393 ¥ 7066.3628
01012-136 ¥ 9442.8623
01013-211 ¥ 10465.5575
01029-1702 ¥ 7325.736
01041-084 ¥ 16771.3216
01070-923 ¥ 10205.2889
01079-001 ¥ 8335.8979
1-101625-10 ¥ 254