处理中...

首页  >  产品百科  >  PIC16F72T-E/SS

PIC16F72T-E/SS

产品分类: 微控制器(MCU)
产品描述: 4V~5.5V 20MHz 1KB FLASH 3.5KB Brown-out Detect/Reset,POR,PWM,WDT 外部 22 2V 5.5V 20MHz I2C,SPI A/D 5x8b 8bit PIC SSOP-28 贴片安装,黏合安装 10.2mm*5.3mm*1.75mm
供应商型号: Q-PIC16F72T-E/SS
供应商: 期货订购
标准整包数: 2100
MICROCHIP TECHNOLOGY 微控制器(MCU) PIC16F72T-E/SS

PIC16F72T-E/SS概述

    # PIC16F72 28-Pin, 8-Bit CMOS Flash Microcontroller Technical Overview
    1. Product Introduction
    The PIC16F72 is a versatile 28-pin, 8-bit CMOS flash microcontroller designed by Microchip Technology. It features a high-performance Reduced Instruction Set Computer (RISC) CPU and an integrated Analog-to-Digital (A/D) converter. This microcontroller is ideal for applications requiring precise control and measurement, such as consumer electronics, industrial automation, and automotive systems.
    Key Features:
    - High-performance RISC architecture with 35 single-word instructions.
    - 2K x 14-bit Flash program memory with up to 1,000 erase/write cycles.
    - 128 x 8-bit Data Memory (RAM).
    - Five-channel 8-bit A/D converter.
    - Multiple timers and capture/compare/pulse-width modulation (PWM) modules.
    - I2C and SPI communication interfaces.
    2. Technical Parameters
    | Parameter | Value |

    | Operating Voltage Range | 2.0V to 5.5V |
    | Maximum Clock Frequency | 20 MHz |
    | Program Memory Size | 2K x 14-bit |
    | Data Memory Size | 128 x 8-bit |
    | Number of I/O Pins | 22 |
    | Analog-to-Digital Channels | 5 |
    | Timer Modules | 3 (Timer0, Timer1, Timer2) |
    | PWM Resolution | 10-bit |
    | Sleep Mode Current Consumption| < 1 μA |
    3. Product Characteristics and Advantages
    The PIC16F72 stands out due to its robust feature set and flexibility:
    - RISC Architecture: Simplifies programming and improves execution speed.
    - Flash Memory: Allows easy reprogramming without replacing hardware.
    - Low Power Consumption: Ideal for battery-operated devices.
    - Wide Voltage Range: Ensures compatibility across different power supplies.
    - Integrated Peripheral Features: Reduces component count and board complexity.
    4. Application Scenarios and Usage Recommendations
    Applications:
    - Motor control and motor driver systems.
    - Sensor interfacing and data acquisition.
    - Consumer appliances like thermostats and remote controls.
    - LED dimming and lighting control.
    Usage Tips:
    - For optimal performance, configure the oscillator settings based on the application's timing requirements.
    - Utilize the A/D converter for precise measurements in analog sensor applications.
    - Leverage the interrupt capabilities for real-time event handling.
    5. Compatibility and Support
    The PIC16F72 is fully compatible with existing tools and libraries developed for the PIC mid-range family. Microchip provides extensive support through:
    - Development kits and evaluation boards.
    - Comprehensive documentation and application notes.
    - Online community forums and technical assistance.
    6. Common Issues and Solutions
    | Issue | Solution |

    | Code protection issues | Refer to Microchip's errata sheets |
    | Memory corruption | Verify power supply stability and grounding|
    | Unexpected resets | Check reset pin configuration |
    7. Summary and Recommendation
    The PIC16F72 offers a compelling combination of performance, flexibility, and cost-effectiveness, making it an excellent choice for developers looking to implement advanced microcontroller functionalities. Its rich set of peripherals and ease of integration make it suitable for a wide range of applications. Highly recommended for projects requiring efficient processing power and reliable operation within constrained environments.
    This product is well-suited for engineers seeking a robust solution with minimal external components, ensuring long-term reliability and maintainability.

PIC16F72T-E/SS参数

参数
接口类型 I2C,SPI
程序存储器类型 FLASH
数据转换器 A/D 5x8b
数据总线宽度 8bit
振荡器类型 外部
最大工作供电电压 5.5V
最大时钟频率 20MHz
内核数 -
电压-电源(Vcc/Vdd) 4V~5.5V
程序存储器大小 3.5KB
RAM大小 1KB
外设 Brown-out Detect/Reset,POR,PWM,WDT
I/O数量 22
EEPROM大小 -
最小工作供电电压 2V
速度 20MHz
核心处理器 PIC
长*宽*高 10.2mm*5.3mm*1.75mm
通用封装 SSOP-28
安装方式 贴片安装,黏合安装
应用等级 工业级
零件状态 在售
包装方式 卷带装

PIC16F72T-E/SS厂商介绍

Microchip Technology是一家全球领先的半导体公司,总部位于美国亚利桑那州。公司成立于1989年,专注于设计、制造和销售各种微控制器、模拟、FPGA、连接、功率管理、分立和安全产品。

Microchip Technology的产品主要分为以下几类:
1. 微控制器(MCU):包括PIC、AVR和dsPIC系列,广泛应用于工业控制、消费电子、汽车电子等领域。
2. 模拟产品:包括电源管理、信号处理、接口和传感器等,用于提高系统性能和降低功耗。
3. 连接产品:包括以太网、无线和串行通信解决方案,实现设备间的高效数据传输。
4. FPGA(现场可编程门阵列):提供灵活的硬件解决方案,适用于高速数据处理和复杂逻辑设计。
5. 功率管理产品:包括电源模块、电池管理等,用于提高能效和延长设备寿命。
6. 分立产品:包括二极管、晶体管、MOSFET等,用于电路保护和信号放大。
7. 安全产品:包括加密模块、安全存储器等,保护数据安全和防止篡改。

Microchip Technology的优势在于其丰富的产品线、强大的研发能力和全球销售网络。公司不断推出创新产品,满足客户在不同应用领域的多样化需求。同时,Microchip还提供全面的技术支持和定制化解决方案,帮助客户缩短产品上市时间并降低开发成本。

PIC16F72T-E/SS数据手册

厂牌 PDF简要描述 下载
MICROCHIP TECHNOLOGY 微控制器(MCU) MICROCHIP TECHNOLOGY PIC16F72T-E/SS PIC16F72T-E/SS数据手册

PIC16F72T-E/SS封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
2100+ ¥ 38.556
4200+ ¥ 36.288
6300+ ¥ 34.02
库存: 6300
起订量: 2100 增量: 2100
交货地:
最小起订量为:2100
合计: ¥ 80967.6
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
10AS048H2F34I2LG ¥ 44317.0728
1141904 ¥ 6431.7995
20-101-0454 ¥ 0
20-101-1093 ¥ 658.0759
20-101-1196 ¥ 0
20-101-1197 ¥ 0
20-101-1319 ¥ 681.1646
2095000000200 ¥ 0
5CSEBA4U23C7SN ¥ 1439.265
5CSEBA6U23I7SN ¥ 0