处理中...

首页  >  产品百科  >  PIC16F72-E/SP

PIC16F72-E/SP

产品分类: 微控制器(MCU)
产品描述: 4V~5.5V 20MHz 1KB FLASH 3.5KB Brown-out Detect/Reset,POR,PWM,WDT 外部 22 2V 5.5V 20MHz I2C,SPI A/D 5x8b 8bit PIC SPDIP-28 通孔安装 34.67mm*7.24mm*3.3mm
供应商型号: 579-PIC16F72-E/SP
供应商: Mouser
标准整包数: 1
MICROCHIP TECHNOLOGY 微控制器(MCU) PIC16F72-E/SP

PIC16F72-E/SP概述

    # PIC16F72 8-Bit CMOS Flash Microcontroller Technical Overview
    Product Introduction
    The PIC16F72 is a versatile, high-performance 8-bit CMOS flash microcontroller designed for embedded systems requiring robust functionality within compact designs. Built on Microchip's mid-range PIC architecture, this microcontroller integrates advanced features such as an ADC (Analog-to-Digital Converter), timers, PWM (Pulse Width Modulation), and multiple communication interfaces, making it suitable for applications ranging from consumer electronics to industrial control systems.
    Key highlights of the PIC16F72 include:
    - Processor Core: High-speed RISC (Reduced Instruction Set Computing) architecture with only 35 instructions.
    - Flash Memory: 2K × 14-bit program memory supporting up to 1,000 erase/write cycles.
    - I/O Pins: 22 user-configurable I/O pins supporting multiple peripheral functions.
    - Peripherals: Integrated ADC, SPI/I²C communication ports, CCP module, and watchdog timer.
    - Operational Voltage: Operates over a wide voltage range from 2.0V to 5.5V, ensuring compatibility across diverse power supplies.
    Applications for the PIC16F72 span numerous fields, including consumer electronics, motor control, industrial automation, and portable medical devices. Its robust feature set makes it an ideal choice for projects where performance, flexibility, and cost-efficiency are critical.
    Technical Parameters
    Below is a concise summary of the technical specifications extracted from the product manual:
    | Parameter | Specification |

    | Clock Frequency | DC - 20 MHz |
    | Instruction Cycle Time | 200 ns |
    | Program Memory | 2K × 14-bit (1000 erase/write cycles) |
    | Data Memory (RAM) | 128 × 8-bit |
    | Interrupt Levels | 8 levels |
    | Input Voltage Range | 2.0V to 5.5V |
    | Operating Temperature | Industrial-grade (typically -40°C to +85°C) |
    | Standby Current | < 1 µA |
    | Operating Current (3V, 4 MHz) | < 0.6 mA |
    | Power-on Reset (POR) | Yes |
    | Watchdog Timer | On-chip RC oscillator |
    | Brown-Out Reset (BOR) | Yes |
    Product Features and Advantages
    The PIC16F72 offers several distinct advantages over competing microcontrollers, particularly in terms of performance and ease of integration:
    Unique Features:
    1. Flash Memory: Non-volatile, reprogrammable flash memory supports up to 1,000 erase/write cycles, enhancing design flexibility.
    2. Peripheral Integration: Integrated peripherals such as CCP, ADC, and timers reduce component count and simplify circuit design.
    3. Power Management: Advanced power-saving modes, including SLEEP mode, minimize power consumption, making it ideal for battery-powered devices.
    4. Communication Interfaces: Dual-mode SPI/I²C interfaces enable seamless integration with other digital devices.
    Market Competitiveness:
    - Cost-Effective: Offers high-end features at an affordable price point.
    - Static Design: Fully static architecture ensures stable

PIC16F72-E/SP参数

参数
电压-电源(Vcc/Vdd) 4V~5.5V
程序存储器类型 FLASH
I/O数量 22
核心处理器 PIC
最大工作供电电压 5.5V
最大时钟频率 20MHz
外设 Brown-out Detect/Reset,POR,PWM,WDT
数据总线宽度 8bit
RAM大小 1KB
内核数 -
接口类型 I2C,SPI
程序存储器大小 3.5KB
振荡器类型 外部
EEPROM大小 -
速度 20MHz
数据转换器 A/D 5x8b
最小工作供电电压 2V
长*宽*高 34.67mm*7.24mm*3.3mm
通用封装 SPDIP-28
安装方式 通孔安装
应用等级 工业级
零件状态 在售
包装方式 管装

PIC16F72-E/SP厂商介绍

Microchip Technology是一家全球领先的半导体公司,总部位于美国亚利桑那州。公司成立于1989年,专注于设计、制造和销售各种微控制器、模拟、FPGA、连接、功率管理、分立和安全产品。

Microchip Technology的产品主要分为以下几类:
1. 微控制器(MCU):包括PIC、AVR和dsPIC系列,广泛应用于工业控制、消费电子、汽车电子等领域。
2. 模拟产品:包括电源管理、信号处理、接口和传感器等,用于提高系统性能和降低功耗。
3. 连接产品:包括以太网、无线和串行通信解决方案,实现设备间的高效数据传输。
4. FPGA(现场可编程门阵列):提供灵活的硬件解决方案,适用于高速数据处理和复杂逻辑设计。
5. 功率管理产品:包括电源模块、电池管理等,用于提高能效和延长设备寿命。
6. 分立产品:包括二极管、晶体管、MOSFET等,用于电路保护和信号放大。
7. 安全产品:包括加密模块、安全存储器等,保护数据安全和防止篡改。

Microchip Technology的优势在于其丰富的产品线、强大的研发能力和全球销售网络。公司不断推出创新产品,满足客户在不同应用领域的多样化需求。同时,Microchip还提供全面的技术支持和定制化解决方案,帮助客户缩短产品上市时间并降低开发成本。

PIC16F72-E/SP数据手册

厂牌 PDF简要描述 下载
MICROCHIP TECHNOLOGY 微控制器(MCU) MICROCHIP TECHNOLOGY PIC16F72-E/SP PIC16F72-E/SP数据手册

PIC16F72-E/SP封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 3.726 ¥ 31.4847
30+ $ 3.4128 ¥ 28.8382
105+ $ 3.3264 ¥ 28.1081
库存: 55
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 31.48
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
10AS048H2F34I2LG ¥ 44317.0728
1141904 ¥ 6431.7995
20-101-0454 ¥ 0
20-101-1093 ¥ 658.0759
20-101-1196 ¥ 0
20-101-1197 ¥ 0
20-101-1319 ¥ 681.1646
2095000000200 ¥ 0
5CSEBA4U23C7SN ¥ 1439.265
5CSEBA6U23I7SN ¥ 0