处理中...

首页  >  产品百科  >  PIC32MZ2048EFH144T-250I/PL

PIC32MZ2048EFH144T-250I/PL

产品分类: 微控制器(MCU)
产品描述: 2.1V~3.6V 252MHz 512KB FLASH 2MB 欠压检测/复位,DMA,I²S,POR,PWM,WDT 内部 120 2.1V 3.6V 252MHz CANbus,EBI,EMI,Ethernet,I2C,PMP,SPI,SQI,UART,USART,USB OTG A/D 48x12b 32bit MIPS32® M-Class LQFP-144 20mm*20mm*1.4mm
供应商型号:
供应商:
标准整包数: 0
MICROCHIP TECHNOLOGY 微控制器(MCU) PIC32MZ2048EFH144T-250I/PL

PIC32MZ2048EFH144T-250I/PL概述

    # PIC32MZ EF Family Microcontroller: Technical Overview and Application Insights
    Product Introduction
    The PIC32MZ EF family represents a high-performance embedded microcontroller series designed to provide advanced features and flexibility for a wide range of applications. These devices come equipped with floating-point units (FPUs), making them ideal for applications requiring complex mathematical operations. Key product types include PIC32MZ0512EFE064, PIC32MZ1024EFF064, and PIC32MZ2048EFH064. The primary functions of these microcontrollers involve providing seamless integration between embedded systems and peripherals, enhanced data processing capabilities, and versatile connectivity options.
    Applications span across automotive electronics, industrial automation, consumer electronics, and IoT solutions, thanks to their robust architecture, extensive memory configurations, and multiple peripheral interfaces.
    Technical Parameters
    Below are the key technical specifications of the PIC32MZ EF Family:
    | Parameter | Value/Range |

    | Processor Core | MIPS32® 32-bit Microprocessor Core with 250 DMIPS |
    | Operating Voltage | 1.8V to 3.6V |
    | Clock Frequency | Up to 200 MHz |
    | Memory Size | 512 KB to 2 MB |
    | Peripheral Interfaces | I2C, SPI, UART, CAN, USB 2.0 |
    | Analog Features | ADC, DAC, Op-Amps, Comparators |
    | Sleep Modes | Deep Sleep, Sleep |
    | Operating Temperature | -40°C to +85°C |
    | Packaging Options | LQFP100, LQFP144 |
    Performance metrics include:
    - Support for multiple communication protocols.
    - Enhanced analog-to-digital converter with differential mode capability.
    - Comprehensive power management features tailored for low-power consumption scenarios.
    Product Features and Advantages
    The PIC32MZ EF Family offers distinct advantages in terms of functionality and performance:
    1. Advanced Floating Point Unit (FPU): Ensures superior numerical computation capabilities, critical for applications like signal processing and graphics rendering.
    2. High Integration: Extensive on-chip peripherals reduce the need for external components, simplifying board design and lowering costs.
    3. Power Optimization: Features multiple sleep modes and power-saving mechanisms, ideal for battery-operated devices.
    4. Versatile Connectivity: Supports Ethernet, Wi-Fi, and Bluetooth through dedicated hardware blocks.
    5. Enhanced Security: Integrated cryptographic accelerators ensure secure data transmission.
    These features position the PIC32MZ EF Family as a highly competitive solution for developers aiming to build cutting-edge embedded systems.
    Application Cases and Usage Recommendations
    Application Case 1: Industrial Automation
    In industrial automation environments, the PIC32MZ EF Family can serve as a central controller managing motor drives, sensors, and actuators. By leveraging its multi-channel ADCs and high-speed UARTs, the microcontroller efficiently processes real-time sensor data while maintaining synchronization with actuator commands.
    Recommendation: Ensure proper tuning of OSCTUN settings and adequate power supply regulation to avoid stability issues during rapid transitions.
    Application Case 2: Automotive Electronics
    Automotive applications benefit from the MCU's fault-to

PIC32MZ2048EFH144T-250I/PL参数

参数
数据总线宽度 32bit
程序存储器大小 2MB
振荡器类型 内部
内核数 -
I/O数量 120
EEPROM大小 -
核心处理器 MIPS32® M-Class
电压-电源(Vcc/Vdd) 2.1V~3.6V
速度 252MHz
程序存储器类型 FLASH
最大工作供电电压 3.6V
最小工作供电电压 2.1V
RAM大小 512KB
接口类型 CANbus,EBI,EMI,Ethernet,I2C,PMP,SPI,SQI,UART,USART,USB OTG
外设 欠压检测/复位,DMA,I²S,POR,PWM,WDT
最大时钟频率 252MHz
数据转换器 A/D 48x12b
长*宽*高 20mm*20mm*1.4mm
通用封装 LQFP-144
应用等级 工业级
零件状态 在售
包装方式 卷带装

PIC32MZ2048EFH144T-250I/PL厂商介绍

Microchip Technology是一家全球领先的半导体公司,总部位于美国亚利桑那州。公司成立于1989年,专注于设计、制造和销售各种微控制器、模拟、FPGA、连接、功率管理、分立和安全产品。

Microchip Technology的产品主要分为以下几类:
1. 微控制器(MCU):包括PIC、AVR和dsPIC系列,广泛应用于工业控制、消费电子、汽车电子等领域。
2. 模拟产品:包括电源管理、信号处理、接口和传感器等,用于提高系统性能和降低功耗。
3. 连接产品:包括以太网、无线和串行通信解决方案,实现设备间的高效数据传输。
4. FPGA(现场可编程门阵列):提供灵活的硬件解决方案,适用于高速数据处理和复杂逻辑设计。
5. 功率管理产品:包括电源模块、电池管理等,用于提高能效和延长设备寿命。
6. 分立产品:包括二极管、晶体管、MOSFET等,用于电路保护和信号放大。
7. 安全产品:包括加密模块、安全存储器等,保护数据安全和防止篡改。

Microchip Technology的优势在于其丰富的产品线、强大的研发能力和全球销售网络。公司不断推出创新产品,满足客户在不同应用领域的多样化需求。同时,Microchip还提供全面的技术支持和定制化解决方案,帮助客户缩短产品上市时间并降低开发成本。

PIC32MZ2048EFH144T-250I/PL数据手册

厂牌 PDF简要描述 下载
MICROCHIP TECHNOLOGY 微控制器(MCU) MICROCHIP TECHNOLOGY PIC32MZ2048EFH144T-250I/PL PIC32MZ2048EFH144T-250I/PL数据手册

PIC32MZ2048EFH144T-250I/PL封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
10AS048H2F34I2LG ¥ 44317.0728
1141904 ¥ 6431.7995
20-101-0454 ¥ 0
20-101-1093 ¥ 658.0759
20-101-1196 ¥ 0
20-101-1197 ¥ 0
20-101-1319 ¥ 681.1646
2095000000200 ¥ 0
5CSEBA4U23C7SN ¥ 1439.265
5CSEBA6U23I7SN ¥ 0