处理中...

首页  >  产品百科  >  RN2483A-I/RM105

RN2483A-I/RM105

产品分类: 无线收发芯片
产品描述: Microchip LoRa 模块, Lora, 接收器灵敏度-146dBm, 支持UART(通用异步收发器)接口, 电源电压3.6V
供应商型号: RN2483A-I/RM105
供应商: 国内现货
标准整包数: 1000
MICROCHIP TECHNOLOGY 无线收发芯片 RN2483A-I/RM105

RN2483A-I/RM105概述

    RN2483: A Comprehensive Technical Overview
    Product Introduction
    The RN2483 is a cutting-edge, low-power long-range transceiver module developed by Microchip Technology. It is designed to support IoT and M2M (Machine-to-Machine) applications requiring reliable and robust wireless communication. This module leverages LoRa® Technology, offering superior range and interference resistance through spread spectrum modulation. The RN2483 supports the LoRaWAN™ protocol stack and operates in the 433 MHz and 868 MHz bands, making it ideal for global applications.
    Key functional features include:
    - Protocol: Built-in LoRaWAN™ protocol stack.
    - Communication: UART-based ASCII command interface.
    - Form Factor: Compact size (17.8 x 26.7 x 3.34 mm) with castellated pads for easy PCB mounting.
    - Compliance: RoHS compliant, environmentally friendly, and European RED certified.
    The RN2483 excels in battery-operated devices, thanks to its low-power consumption and integrated components such as an MCU, crystal oscillator, EEPROM, and RF transceiver.
    Technical Parameters
    Below is a summary of the technical specifications:
    | Category | Details |

    | Operating Voltage | 2.1V to 3.6V (typically 3.3V) |
    | Temperature Range | -40°C to +85°C (storage: -40°C to +115°C) |
    | RF Characteristics|
    Frequency Bands: 433 MHz, 868 MHz |
    TX Power: Adjustable up to +14 dBm |
    Receiver Sensitivity: Down to -146 dBm |
    Modulation: FSK, GFSK, and LoRa Technology |
    | Interface | UART with baud rate up to 57600 bps |
    | Current Consumption|
    Idle Mode: 1.7–3.1 mA (depending on voltage) |
    Receive Mode: 12.96–14.69 mA |
    Transmit Mode: 28.6–44.5 mA |
    | Dimensions | 17.8 x 26.7 x 3.34 mm |
    The module supports programmable RF communication bit rates up to 300 kbps with FSK modulation and 10,937 bps with LoRa modulation. Additionally, it integrates an MCU, crystal oscillator, EEPROM, and a fully functional RF transceiver.
    Product Features and Advantages
    1. Exceptional RF Performance:
    - High receiver sensitivity (-146 dBm).
    - Low power consumption.
    - Excellent link budget for extended range and reliability.
    2. Compact Design:
    - Castellated pads enable secure PCB integration, reducing assembly complexity.
    3. Flexible Configuration:
    - Supports UART command interface for quick configuration and control.
    4. Wide Operating Range:
    - Operates across various temperature and humidity conditions, making it suitable for harsh environments.
    5. Comprehensive Integration:
    - Includes an integrated MCU, crystal, EEPROM, and analog front-end circuitry.
    Application Cases and Usage Recommendations
    The RN2483 finds extensive application in:
    - Automated Meter Reading: Monitoring water, gas, and electricity meters remotely.
    - Home Automation: Smart home systems like lighting, thermostats, and security devices.
    - Industrial IoT: Asset tracking, environmental monitoring, and process control.
    Usage Suggestions:
    - Utilize the UART command interface for seamless in

RN2483A-I/RM105参数

参数
调制方式 FSK,GFSK
模块/芯片分类 -
典型供电电流 -
典型灵敏度 146dBm
传输电流 -
最大数据速率 300Kbps
支持协议 -
最大工作供电电压 3.6V
最小工作供电电压 2.1V
接口类型 I²C,SPI,UART
发送机数量 1
接收机数量 1
射频系列/标准 General ISM < 1GHz
典型输出功率 14dBm
最大工作频率 868MHz
最小工作频率 433MHz
接收电流 -
长*宽*高 26.67mm*17.78mm*3.34mm
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 托盘

RN2483A-I/RM105厂商介绍

Microchip Technology是一家全球领先的半导体公司,总部位于美国亚利桑那州。公司成立于1989年,专注于设计、制造和销售各种微控制器、模拟、FPGA、连接、功率管理、分立和安全产品。

Microchip Technology的产品主要分为以下几类:
1. 微控制器(MCU):包括PIC、AVR和dsPIC系列,广泛应用于工业控制、消费电子、汽车电子等领域。
2. 模拟产品:包括电源管理、信号处理、接口和传感器等,用于提高系统性能和降低功耗。
3. 连接产品:包括以太网、无线和串行通信解决方案,实现设备间的高效数据传输。
4. FPGA(现场可编程门阵列):提供灵活的硬件解决方案,适用于高速数据处理和复杂逻辑设计。
5. 功率管理产品:包括电源模块、电池管理等,用于提高能效和延长设备寿命。
6. 分立产品:包括二极管、晶体管、MOSFET等,用于电路保护和信号放大。
7. 安全产品:包括加密模块、安全存储器等,保护数据安全和防止篡改。

Microchip Technology的优势在于其丰富的产品线、强大的研发能力和全球销售网络。公司不断推出创新产品,满足客户在不同应用领域的多样化需求。同时,Microchip还提供全面的技术支持和定制化解决方案,帮助客户缩短产品上市时间并降低开发成本。

RN2483A-I/RM105数据手册

厂牌 PDF简要描述 下载
MICROCHIP TECHNOLOGY 无线收发芯片 MICROCHIP TECHNOLOGY RN2483A-I/RM105 RN2483A-I/RM105数据手册

RN2483A-I/RM105封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1000+ ¥ 150.5047
2000+ ¥ 147.8409
3000+ ¥ 146.509
库存: 8000
起订量: 1000 增量: 50
交货地:
最小起订量为:1000
合计: ¥ 150504.7
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0804-WFAN-02 ¥ 31.8954
0804-WFAN-F1 ¥ 31.8954
0804-WFAN-F2 ¥ 31.8954
1002232 ¥ 28.3751
1002289F0-AA10L0100 ¥ 23.0592
1003893PT-AA10L0100 ¥ 34.3949
1004322 ¥ 24.676
1004627 ¥ 39.35
1119246 ¥ 3139.6675
1355.17.0002 ¥ 849.3746