处理中...

首页  >  产品百科  >  VSC8211EV

VSC8211EV

产品分类: 其他接口芯片
产品描述:
供应商型号: 579-VSC8211EV
供应商: Mouser
标准整包数: 1
MICROCHIP TECHNOLOGY 其他接口芯片 VSC8211EV

VSC8211EV概述

    VSC8211 Evaluation Board User Guide: Comprehensive Overview
    1. Product Introduction
    The VSC8211 Evaluation Board (VSC8211EV) is a versatile tool designed for evaluating the VSC8211 device, a low-power, Gigabit Ethernet transceiver ideal for Media Converters and Ethernet Switches. This evaluation board supports multiple configurations and interfaces, including copper, fiber, and various MAC interface standards. Its primary functions include:
    - Copper Port: Supports Ethernet over Cat5 cabling.
    - Fiber Interface: Compatible with SFP cages for fiber-optic applications.
    - MAC Interfaces: Supports GMII, RGMII, MII, TBI, and RTBI.
    - Cable Diagnostics: Equipped with Vitesse’s VeriPHY Cable Diagnostics feature.
    The VSC8211EV facilitates comprehensive testing of these capabilities through a user-friendly graphical user interface (GUI) and a variety of configurable options.
    2. Technical Parameters
    Below are the key technical specifications of the VSC8211EV and the underlying VSC8211 chip:
    | Parameter | Specification |

    | Voltage Supply | +5VDC |
    | Current Draw | Up to 3A (including module) |
    | Clock Options | Internal 25MHz or 125MHz external |
    | MAC Interfaces | SGMII, GMII, RGMII, MII, TBI, RTBI |
    | Ethernet Speed | 10/100/1000 Mbps |
    | LED Indicators | 5 LED indicators (LED1 to LED5) |
    | Fiber Interface | SFP cage compatible |
    | Operating Temperature | -40°C to +85°C |
    | Software Compatibility | Windows 2000, XP, Vista, Windows 7 |
    | GUI Support | Through USB communication |
    3. Product Features and Advantages
    The VSC8211 Evaluation Board offers several unique advantages:
    1. Versatility: Supports multiple interface standards (SGMII, GMII, RGMII, etc.), making it adaptable for diverse applications.
    2. Ease of Use: Comes with a user-friendly GUI, enabling easy configuration and monitoring of the VSC8211 device.
    3. Diagnostic Tools: Incorporates Vitesse’s VeriPHY Cable Diagnostics feature, allowing users to identify and address cable issues promptly.
    4. Scalability: Suitable for both small-scale experiments and large-scale product development projects.
    5. Comprehensive Documentation: Detailed user guides, datasheets, and schematics are readily available to assist developers.
    4. Application Case Studies and Usage Recommendations
    Application Case Study 1: CAT5 to SGMII with Clause 37 AutoNeg Enabled
    In this scenario, the VSC8211EV is configured to operate over Cat5 cabling, with Clause 37 Auto Negotiation enabled. Here's how the setup works:
    1. A copper Ethernet source generates traffic.
    2. The traffic is received via the RJ-45 port and routed through the VSC8211 chip.
    3. It is then looped back via SGMII through SMA cables, allowing the traffic flow to be monitored.
    Usage Recommendation:
    - Ensure that the CAT5 cable is properly terminated and free of interference.
    - Regularly check the MII Register 1, bit 2 (Link-Up), to verify connectivity.
    Application Case Study 2: CAT5 to RGMII
    In this case, the VSC8211EV operates with the RJ-45 port interfacing directly with the RGMII MAC interface.
    Usage Recommendation:
    - Double-check the physical connections between the RJ-45 port and the RGMII interface.
    - Monitor the register values to confirm successful initialization.
    5. Compatibility and Support
    The VSC8211 Evaluation Board is highly compatible with a wide range of electronic components and devices, including:
    - Various PHY modules and Ethernet switches.
    - Operating systems supporting .NET Framework 2.0 and above.
    Support: Vitesse provides

VSC8211EV参数

参数
零件状态 在售

VSC8211EV厂商介绍

Microchip Technology是一家全球领先的半导体公司,总部位于美国亚利桑那州。公司成立于1989年,专注于设计、制造和销售各种微控制器、模拟、FPGA、连接、功率管理、分立和安全产品。

Microchip Technology的产品主要分为以下几类:
1. 微控制器(MCU):包括PIC、AVR和dsPIC系列,广泛应用于工业控制、消费电子、汽车电子等领域。
2. 模拟产品:包括电源管理、信号处理、接口和传感器等,用于提高系统性能和降低功耗。
3. 连接产品:包括以太网、无线和串行通信解决方案,实现设备间的高效数据传输。
4. FPGA(现场可编程门阵列):提供灵活的硬件解决方案,适用于高速数据处理和复杂逻辑设计。
5. 功率管理产品:包括电源模块、电池管理等,用于提高能效和延长设备寿命。
6. 分立产品:包括二极管、晶体管、MOSFET等,用于电路保护和信号放大。
7. 安全产品:包括加密模块、安全存储器等,保护数据安全和防止篡改。

Microchip Technology的优势在于其丰富的产品线、强大的研发能力和全球销售网络。公司不断推出创新产品,满足客户在不同应用领域的多样化需求。同时,Microchip还提供全面的技术支持和定制化解决方案,帮助客户缩短产品上市时间并降低开发成本。

VSC8211EV数据手册

厂牌 PDF简要描述 下载
MICROCHIP TECHNOLOGY 其他接口芯片 MICROCHIP TECHNOLOGY VSC8211EV VSC8211EV数据手册

VSC8211EV封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 1433.166 ¥ 12110.2527
库存: 0
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1-1437684-9 ¥ 474.9171
100-CG2293 ¥ 0
1061082100 ¥ 0
1411268 ¥ 3.2568
1411269 ¥ 4.1245
1411270 ¥ 14.0904
1411272 ¥ 21.2619
14230R-450 ¥ 308.0205
1437683-6 ¥ 326.8828
21700501 ¥ 451.5